location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Advanced Glossy Photo Paper-20 sht/10 x 15 cm plus tab

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Advanced Glossy Photo Paper-20 sht/10 x 15 cm plus tab
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Q8863A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0883585123216 show
Category:
Photo paper has been specially designed for printing photographs. Use it to make perfect prints of your pictures!
Photo Paper Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 11819
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Feb 2021 08:02:27
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 02 Sep 2014
Product end of life date
Bullet Points HP Advanced Glossy Photo Paper-20 sht/10 x 15 cm plus tab
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Photos dry instantly, so you can handle them right from the printer—without smearing.
  • - Print durable photos—thick, 250 g/m2 paper withstands repeated handling.
  • - Make memories last—photos resist fading when displayed behind glass or stored in albums.[1]
  • - Photos resist fading for generations when printed with HP 110 Tri-color Inkjet Print Cartridge.[1]
  • - Print and share your true-to-life photos in rich, vivid color.
  • - Give your photos a professional look by choosing an impressive glossy or satin finish.
  • - Get the best results with photo paper optimized for HP's latest pigment or dye inks.
  • - Avoid smudges and smears, photo after photo, only with original HP inks and photo papers.
  • - Trust your photos to HP, a leader in printing technology.
Warranty: statement: English content not available to this product
Long product name HP Advanced Glossy Photo Paper-20 sht/10 x 15 cm plus tab :
The short editorial description of HP Advanced Glossy Photo Paper-20 sht/10 x 15 cm plus tab

Advanced Glossy Photo Paper-20 sht/10 x 15 cm plus tab
More>>>
HP Advanced Glossy Photo Paper-20 sht/10 x 15 cm plus tab:
The official marketing text of HP Advanced Glossy Photo Paper-20 sht/10 x 15 cm plus tab as supplied by the manufacturer

HP Advanced Photo Paper offers instant drying for water-resistant photos you can handle straight from the printer without smudging [p1]. Print beautiful professional-quality photos with rich, vivid colours and an impressive finish. This thick, durable paper withstands repeated handling and delivers superior fade resistance for long lasting photos. For the best results, use with HP printers and original HP inks – engineered to work together.

Features

Short summary description HP Advanced Glossy Photo Paper-20 sht/10 x 15 cm plus tab:
This short summary of the HP Advanced Glossy Photo Paper-20 sht/10 x 15 cm plus tab data-sheet is auto-generated and uses the product title and the first six key specs.

HP Advanced Glossy Photo Paper-20 sht/10 x 15 cm plus tab

Long summary description HP Advanced Glossy Photo Paper-20 sht/10 x 15 cm plus tab:
This is an auto-generated long summary of HP Advanced Glossy Photo Paper-20 sht/10 x 15 cm plus tab based on the first three specs of the first five spec groups.

HP Advanced Glossy Photo Paper-20 sht/10 x 15 cm plus tab