location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Photosmart D5460 Printer

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Photosmart D5460 Printer
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Q8423C
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0883585857821 show
Category:
Inkjet printers are the most suitable printers for home and small office use. They are generally not as fast as laser printers, but make prints of very high quality and are quite affordable.
Inkjet Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 16688
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 01 Jun 2011
Product end of life date
data sheet (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name HP Photosmart D5460 Printer :
The short editorial description of HP Photosmart D5460 Printer

Photosmart D5460 Printer
More>>>
HP Photosmart D5460 Printer:
The official marketing text of HP Photosmart D5460 Printer as supplied by the manufacturer

Intuitive, versatile home printer with a 1.5" colour display, memory card slots and CD/DVD printing. Delivers lab-quality photos and laser-quality documents using low-priced HP Vivera 5 individual inks. Print speeds - up to 33ppm black/ 31ppm colour.
Print lab-quality photos, laser-quality documents and personalised CDs/DVDs[1]. With HP 5-individual inks, you'll get outstanding prints at a low cost. Plus, a 1.5" colour display, built-in memory card slots and HP Smart Web make printing a breeze.

Short summary description HP Photosmart D5460 Printer:
This short summary of the HP Photosmart D5460 Printer data-sheet is auto-generated and uses the product title and the first six key specs.

HP Photosmart D5460 Printer

Long summary description HP Photosmart D5460 Printer:
This is an auto-generated long summary of HP Photosmart D5460 Printer based on the first three specs of the first five spec groups.

HP Photosmart D5460 Printer

Source Testseek summary Average rating
Reviews
Updated:
2011-08-14 11:18:00
Uk has collected 11 expert reviews for HP Photosmart D5460 Printer inkjet printer and the average expert rating is 83 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
83%
Source Review comments Score
macworld.co.uk
Updated:
2011-08-14 11:17:56
Our third and final dedicated photo printer is priced within a couple of pounds of Canon’s Pixma iP4600 flagship, so it’s to be expected that it’ll boast similar chops in terms of performance and usability. Certainly straight out of the box it impress...
Good Elegant design, good range of features for the money, excellent colour print result, it’s pretty quick too...
Bad Mono prints have feathering artefacts, A4 photos failed our water test even without the water...
80%
pcadvisor.co.uk
Updated:
2011-08-14 11:17:58
HPs Photosmart D5460 inkjet printer is a bargain that you can brag about. Although its a bare-bones printer in most respects, the HP Photosmart D5460 has a few standout features that any photo enthusiast would love to have. In our laboratory tests...
Bottom line The HP Photosmart D5460 starts out as a basic machine, but it provides more options and higher-quality output than youd expect for the price. If youre concerned about the high cost of photo printing, this economically designed model may provide the...
80%
Disclaimer HP Photosmart D5460 Printer:
Disclaimer

[1] Requires printable CD/DVD media. Not included, sold separately.