location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Photosmart D5360 Printer

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Photosmart D5360 Printer
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Q8365C
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0883585234042 show
Category:
Inkjet printers are the most suitable printers for home and small office use. They are generally not as fast as laser printers, but make prints of very high quality and are quite affordable.
Inkjet Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 25438
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:28:18
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 01 Jun 2011
Product end of life date
Warranty: English content not available to this product
Long product name HP Photosmart D5360 Printer :
The short editorial description of HP Photosmart D5360 Printer

Photosmart D5360 Printer
More>>>
HP Photosmart D5360 Printer:
The official marketing text of HP Photosmart D5360 Printer as supplied by the manufacturer

Photos in as fast as 27 seconds, documents at up to 32 ppm black/24 ppm colour, direct printing onto inkjet-printable CD/DVDs, duplexer for two-sided printing, 3.8 cm (1.5 inch) colour display, 4-ink colour with up to 4800-optimised dpi or optional 6-ink, optional high-capacity inkjet cartridges, photos resist fading for generations, direct printing from memory card with HP Photosmart Express, borderless up to large panorama (215 x 610 mm), automated photo tray holds 10 x 15 cm and 13 x 18 cm paper, HP Smart Web Printing, HP Red-eye Removal button, HP automatic paper-type sensor, HP Photosmart Essential Software
Print it all: double-sided documents, great photos, even CD/DVDs[1].

Short summary description HP Photosmart D5360 Printer:
This short summary of the HP Photosmart D5360 Printer data-sheet is auto-generated and uses the product title and the first six key specs.

HP Photosmart D5360 Printer

Long summary description HP Photosmart D5360 Printer:
This is an auto-generated long summary of HP Photosmart D5360 Printer based on the first three specs of the first five spec groups.

HP Photosmart D5360 Printer

Source Testseek summary Average rating
Reviews
Updated:
2011-09-27 04:47:05
Uk has collected 8 expert reviews for HP Photosmart D5360 Printer inkjet printer and the average expert rating is 63 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
63%
Disclaimer HP Photosmart D5360 Printer:
Disclaimer

[1] Requires printable CD/DVD media. Not included, sold separately.