location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP OfficeJet 5610 All-in-One Printer Inkjet 1200 x 1200 DPI 7.2 ppm

Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
OfficeJet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Officejet 5610 All-in-One Printer
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Q7311A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0829160964201 show
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: only logistic data imported
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 158749
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 May 2024 11:15:12
The date of the most recent change of this product data-sheet in Icecat.
data sheet (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP OfficeJet 5610 All-in-One Printer Inkjet 1200 x 1200 DPI 7.2 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Inkjet Colour printing
  • - 1200 x 1200 DPI
  • - 7.2 ppm
  • - Colour copying Colour scanning Colour faxing
  • - ASIC 96 MHz
  • - 5.9 kg
Long product name HP OfficeJet 5610 All-in-One Printer Inkjet 1200 x 1200 DPI 7.2 ppm :
The short editorial description of HP OfficeJet 5610 All-in-One Printer Inkjet 1200 x 1200 DPI 7.2 ppm

Officejet 5610
More>>>
HP OfficeJet 5610 All-in-One Printer Inkjet 1200 x 1200 DPI 7.2 ppm:
The official marketing text of HP OfficeJet 5610 All-in-One Printer Inkjet 1200 x 1200 DPI 7.2 ppm as supplied by the manufacturer

Put speed and efficiency into play in your home office with the compact and reliable HP Officejet 5610 All-in-One. Highlights include a junk fax barrier1, a versatile glass surface for increased flexibility, and a 25-sheet automatic document feeder.

Short summary description HP OfficeJet 5610 All-in-One Printer Inkjet 1200 x 1200 DPI 7.2 ppm:
This short summary of the HP OfficeJet 5610 All-in-One Printer Inkjet 1200 x 1200 DPI 7.2 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

HP OfficeJet 5610 All-in-One Printer, Inkjet, Colour printing, 1200 x 1200 DPI, Colour copying, Colour scanning, Colour faxing

Long summary description HP OfficeJet 5610 All-in-One Printer Inkjet 1200 x 1200 DPI 7.2 ppm:
This is an auto-generated long summary of HP OfficeJet 5610 All-in-One Printer Inkjet 1200 x 1200 DPI 7.2 ppm based on the first three specs of the first five spec groups.

HP OfficeJet 5610 All-in-One Printer. Print technology: Inkjet, Printing: Colour printing, Maximum resolution: 1200 x 1200 DPI, Print speed (colour, normal quality, A4/US Letter): 2.9 ppm. Copying: Colour copying, Maximum copy resolution: 600 x 1200 DPI. Scanning: Colour scanning, Scan resolution, optical: 1200 x 2400 DPI. Faxing: Colour faxing

Country Distributor
United Kingdom 1 distributor(s)