location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Premium Plus Soft-gloss photo paper White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Premium Plus Soft-gloss
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Q6569A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0829160268705 show
Category:
Photo paper has been specially designed for printing photographs. Use it to make perfect prints of your pictures!
Photo Paper Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9603
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Jul 2023 00:48:50
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 04 May 2012
Product end of life date
Bullet Points HP Premium Plus Soft-gloss photo paper White
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 280 g/m²
  • - Finish type: Gloss
  • - White
Long product name HP Premium Plus Soft-gloss photo paper White :
The short editorial description of HP Premium Plus Soft-gloss photo paper White

Premium Plus Soft-gloss - 216 x 279 mm, 75 lb, 280 g/m2, White
More>>>
HP Premium Plus Soft-gloss photo paper White:
The official marketing text of HP Premium Plus Soft-gloss photo paper White as supplied by the manufacturer

HP’s thickest, heaviest and best all-around photo paper maximizes color intensity with a professional-quality high-gloss or non-glare soft gloss finish that renders realistic skin tones and resists fading for generations.

Short summary description HP Premium Plus Soft-gloss photo paper White:
This short summary of the HP Premium Plus Soft-gloss photo paper White data-sheet is auto-generated and uses the product title and the first six key specs.

HP Premium Plus Soft-gloss, Gloss, 280 g/m², White, 15 - 35 °C, 20 - 80%, 216 x 279

Long summary description HP Premium Plus Soft-gloss photo paper White:
This is an auto-generated long summary of HP Premium Plus Soft-gloss photo paper White based on the first three specs of the first five spec groups.

HP Premium Plus Soft-gloss. Finish type: Gloss, Media weight: 280 g/m², Product colour: White. Media size (1 slide): 216 x 279

Features
Product colour
White
Finish type *
Gloss
Media weight *
280 g/m²
Operational conditions
Operating temperature (T-T)
15 - 35 °C
Operating relative humidity (H-H)
20 - 80%
Other features
Media size (1 slide)
216 x 279