location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Q5441HG photo paper Semi-gloss

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Q5441HG
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Q5441HG
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0883585110575 show
Category:
Photo paper has been specially designed for printing photographs. Use it to make perfect prints of your pictures!
Photo Paper Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 59164
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Jul 2023 00:46:45
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 06 Mar 2010
Product end of life date
data sheet (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Q5441HG photo paper Semi-gloss
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 10x15 cm
  • - 165 g/m²
  • - Finish type: Semi-gloss
  • - 100 sheets
Warranty: statement: This HP product is backed byand through HP Customer Care service and support. If you are not completely satisfied, please visit HP at http:///support for information on services and support from HP, or return to your point of purchase forThis does not in any way affect your statutory rights.
Long product name HP Q5441HG photo paper Semi-gloss :
The short editorial description of HP Q5441HG photo paper Semi-gloss

HP Everyday Photo Paper delivers colourful, everyday 10 x 15 cm snapshots at a low cost. This affordable, semi-gloss paper dries quickly for easy handling. Get sharp, crisp images when you use this paper with any inkjet printer.
More>>>
HP Q5441HG photo paper Semi-gloss:
The official marketing text of HP Q5441HG photo paper Semi-gloss as supplied by the manufacturer

HP Everyday Photo Paper delivers colourful, everyday 10 x 15 cm snapshots at a low cost. This affordable, semi-gloss paper dries quickly for easy handling. Get sharp, crisp images when you use this paper with any inkjet printer. Ideal for printing colourful casual photo printing, school projects and web images. HP printers, inks and papers are designed and tested together for optimal results.

Short summary description HP Q5441HG photo paper Semi-gloss:
This short summary of the HP Q5441HG photo paper Semi-gloss data-sheet is auto-generated and uses the product title and the first six key specs.

HP Q5441HG, Semi-gloss, 165 g/m², Inkjet, 10x15 cm, 100 sheets, 15 - 30 °C

Long summary description HP Q5441HG photo paper Semi-gloss:
This is an auto-generated long summary of HP Q5441HG photo paper Semi-gloss based on the first three specs of the first five spec groups.

HP Q5441HG. Finish type: Semi-gloss, Media weight: 165 g/m², Print technology: Inkjet

Features
Print technology
Inkjet
Paper size
10x15 cm
Finish type *
Semi-gloss
Media weight *
165 g/m²
Sheets per pack
100 sheets
Operational conditions
Operating temperature (T-T)
15 - 30 °C
Storage temperature (T-T)
5 - 30 °C
Operating relative humidity (H-H)
20 - 80%
Storage humidity
15 - 75%