location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Color 9850mfp

Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Color 9850mfp
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Q3225A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0829160343969 show
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created by HP
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 31125
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 29 Dec 2020 10:15:51
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 06 Apr 2006
Product end of life date
Warranty: Service & support options: HP Customer Care Center telephone support in North America, Europe/Middle East/Africa, Latin America, and Asia Pacific regions; the escalation path may vary according to the country
Service & support: Imaging and printing technical experts; second-tier support for field service technicians; break/fix product support; end-user training (if resident technician); robust escalations path; 4-hour response time; geographic specific requirements; very high availability for critical parts: 90% first time fix is entry level industry standard, 95% first time fix is world class standard, solid escalation and emergency order process; 5 to 7-year support period; site preparation to avoid customer workflow disruption; single point of contact/no handoffs; install/setup; 4-hour response capabilities; 1-hour call back; area, account and device assigned
Long product name HP Color 9850mfp :
The short editorial description of HP Color 9850mfp

Color LaserJet 9850mfp
More>>>
HP Color 9850mfp:
The official marketing text of HP Color 9850mfp as supplied by the manufacturer

Enjoy excellent reliability, innovative workflow solutions and networking with the HP Color 9850mfp.

The HP Color 9850mfp is a high-performance, high-volume digital colour copier/printer offering excellent reliability, workflow solutions and networking at a very competitive cost.

The HP Color 9850mfp offers reliability with advanced workflow management functions and versatile networking features. A low total cost of ownership and 150,000-page maximum monthly duty cycle streamlines the production of professional-quality, finished, colour and B&W documents. Improve productivity with fast document creation at up to 51 ppm and optimise efficiency in production environments with a host of workflow and colour management tools, connectivity features, and finishing accessories.

Short summary description HP Color 9850mfp:
This short summary of the HP Color 9850mfp data-sheet is auto-generated and uses the product title and the first six key specs.

HP Color 9850mfp

Long summary description HP Color 9850mfp:
This is an auto-generated long summary of HP Color 9850mfp based on the first three specs of the first five spec groups.

HP Color 9850mfp