location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP PSC 2510 Thermal inkjet A4 4800 x 1200 DPI 7.7 ppm Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PSC
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
2510
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Q3094A
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 35335
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Jul 2023 01:02:16
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 01 Jun 2011
Product end of life date
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP PSC 2510 Thermal inkjet A4 4800 x 1200 DPI 7.7 ppm Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Home & office Thermal inkjet Colour printing
  • - 4800 x 1200 DPI
  • - A4 7.7 ppm
  • - Colour copying Colour scanning Colour faxing
  • - Wi-Fi Ethernet LAN connection
  • - 8.7 kg
Warranty: 1 year limited hardwarebacked by HP Customer Care, Service and Support
Long product name HP PSC 2510 Thermal inkjet A4 4800 x 1200 DPI 7.7 ppm Wi-Fi :
The short editorial description of HP PSC 2510 Thermal inkjet A4 4800 x 1200 DPI 7.7 ppm Wi-Fi

HP PSC 2510 Photosmart all-in-one printer/flatbed fax/scanner/copierPSC 2510
More>>>
HP PSC 2510 Thermal inkjet A4 4800 x 1200 DPI 7.7 ppm Wi-Fi:
The official marketing text of HP PSC 2510 Thermal inkjet A4 4800 x 1200 DPI 7.7 ppm Wi-Fi as supplied by the manufacturer

The HP PSC 2510 Photosmart all-in-one brings the convenience of a fully networkable printer, fax, scanner and copier to the home market. Built-in 802.11b for wireless sharing or fast Ethernet connectivity enables up to 5 networked computers to share its many advanced tools. This versatility, together with a range of walk-up functions, makes it the ideal product for everything from true-to-life photo quality printing to high resolution scanning and fast, reliable colour faxing.This breakthrough all-in-one is a fully networkable device – complete with built-in wireless capability – which enables sharing of its many advanced tools, including true-to-life photo quality printing and digital camera memory card slots.Photosmart all-in-one providing a fully networkable solution with built-in wireless capabilityThis breakthrough all-in-one is a fully networkable device – complete with built-in wireless capability – which enables sharing of its many advanced tools, including true-to-life photo quality printing and digital camera memory card slots.Photosmart all-in-one providing a fully networkable solution with built-in wireless capabilityNetwork ready all-in-one with wireless capability

Short summary description HP PSC 2510 Thermal inkjet A4 4800 x 1200 DPI 7.7 ppm Wi-Fi:
This short summary of the HP PSC 2510 Thermal inkjet A4 4800 x 1200 DPI 7.7 ppm Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

HP PSC 2510, Thermal inkjet, Colour printing, 4800 x 1200 DPI, Colour copying, A4, Grey

Long summary description HP PSC 2510 Thermal inkjet A4 4800 x 1200 DPI 7.7 ppm Wi-Fi:
This is an auto-generated long summary of HP PSC 2510 Thermal inkjet A4 4800 x 1200 DPI 7.7 ppm Wi-Fi based on the first three specs of the first five spec groups.

HP PSC 2510. Print technology: Thermal inkjet, Printing: Colour printing, Maximum resolution: 4800 x 1200 DPI, Print speed (colour, normal quality, A4/US Letter): 5.1 ppm. Copying: Colour copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning, Scan resolution, optical: 1200 x 2400 DPI. Faxing: Colour faxing. Maximum ISO A-series paper size: A4. Wi-Fi. Product colour: Grey

Printing
Print technology *
Thermal inkjet
Printing *
Colour printing
Duplex printing *
No
Maximum resolution *
4800 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
7.7 ppm
Print speed (colour, normal quality, A4/US Letter)
5.1 ppm
Print speed (black, draft quality, A4/US Letter)
21 ppm
Print speed (colour, draft quality, A4/US Letter)
15 ppm
Copying
Copying *
Colour copying
Maximum copy resolution *
600 x 600 DPI
Copy speed (black, normal quality, A4)
7.7 cpm
Copy speed (colour, normal quality, A4)
5.1 cpm
Copy speed (black, draft, A4)
21 cpm
Copy speed (colour, draft, A4)
14 cpm
Copies, maximum
50 copies
Copier resize
25 - 400%
Scanning
Scanning *
Colour scanning
Scan resolution, optical *
1200 x 2400 DPI
Enhanced scanning resolution
19200 x 19200 DPI
Scanner type *
Flatbed scanner
Input colour depth
48 bit
Fax
Faxing *
Colour faxing
Fax transmission speed
3 sec/page
Modem speed
33.6 Kbit/s
Fax memory
50 pages
Auto redial
Yes
Speed dialling
Yes
Fax speed dialing (max numbers)
60
Auto reduction
Yes
Features
Maximum duty cycle *
3000 pages per month
Number of print cartridges *
2
Page description languages
PCL 3
Input & output capacity
Total number of input trays *
1
Total input capacity *
150 sheets
Total output capacity *
50 sheets
Paper input type
Paper tray
Maximum number of input trays
1
Maximum input capacity (sheets)
150 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Envelopes, Plain paper
ISO A-series sizes (A0...A9) *
A4, A5
JIS B-series sizes (B0...B9)
B5
Envelopes sizes
C6, DL
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0, Wireless LAN
USB port
Yes
Network
Wi-Fi *
Yes
Ethernet LAN connection *
Yes
Cabling technology
10/100Base-T(X)
Ethernet LAN data rates
10,100 Mbit/s
Wi-Fi standards
802.11b
Performance
Card reader integrated
Yes
Compatible memory cards
CF, CF Type II, MMC, Memory Stick (MS), SD, SmartMedia, xD
Sound pressure level (printing)
47 dB
Sound pressure level (copying)
46 dB
Sound power level (standby)
21 dB
Design
Product colour *
Grey
Market positioning *
Home & office
Built-in display *
Yes
Display
LCD
Display diagonal
6.35 cm (2.5")
Power
Power consumption (average operating)
80 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Windows 2000 Professional, Windows 98, Windows 98SE, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Mac operating systems supported
Yes
Operational conditions
Operating relative humidity (H-H)
15 - 85%
Storage temperature (T-T)
-40 - 60 °C
Operating temperature (T-T)
5 - 40 °C
Storage humidity
15 - 85%
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
482.6 mm
Depth
390 mm
Height
236.5 mm
Weight
8.7 kg
Packaging data
Package width
503 mm
Package depth
300 mm
Package height
438 mm
Package weight
10.6 kg
Source Testseek summary Average rating
Reviews
Updated:
2011-09-27 01:58:46
Uk has collected 4 expert reviews for HP PSC 2510 Thermal inkjet A4 4800 x 1200 DPI 7.7 ppm Wi-Fi and the average expert rating is 78 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
78%
Source Review comments Score
pocket-lint.com
Updated:
2011-09-27 01:58:44
Locate the printer anywhere you like in the vicinity, it print, it works- no ADF or transparancies but you can’t have it all for this price.
80%
pcauthority.com.au
Updated:
2011-11-04 16:04:38
The absolute epitome of feature-packed, the number of inclusions on this unit floored us. Its whopping 162 point feature score is over one-and-a-half times the average point score and comes on the back of its big feature line up.
0%
Country Distributor
United Kingdom 1 distributor(s)