location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP LaserJet 1005w 600 x 600 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
LaserJet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
1005w
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Q2676A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0808736439350 show
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 20036
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:54:49
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 01 Feb 2005
Product end of life date
Bullet Points HP LaserJet 1005w 600 x 600 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Laser
  • - 600 x 600 DPI
  • - A4 14 ppm
  • - Total input capacity: 250 sheets Total output capacity: 125 sheets
  • - 48 MHz
Warranty: Standard 1 year return to HP/vendor, optional supportpack available forextension.
Long product name HP LaserJet 1005w 600 x 600 DPI A4 :
The short editorial description of HP LaserJet 1005w 600 x 600 DPI A4

600 x 600 dpi, A4, 48MHz, 1MB, 56dB, 7.3kg
More>>>
HP LaserJet 1005w 600 x 600 DPI A4:
The official marketing text of HP LaserJet 1005w 600 x 600 DPI A4 as supplied by the manufacturer

The affordable HP LaserJet 1005w is a reliable and easy to use personal printer, ideal for creating professional quality documents. It offers customers the benefit of a parallel or USB connection and supports all common Windows® environments.

Short summary description HP LaserJet 1005w 600 x 600 DPI A4:
This short summary of the HP LaserJet 1005w 600 x 600 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

HP LaserJet 1005w, Laser, 600 x 600 DPI, A4, 14 ppm, White

Long summary description HP LaserJet 1005w 600 x 600 DPI A4:
This is an auto-generated long summary of HP LaserJet 1005w 600 x 600 DPI A4 based on the first three specs of the first five spec groups.

HP LaserJet 1005w. Print technology: Laser. Number of print cartridges: 1. Maximum resolution: 600 x 600 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 14 ppm. Product colour: White

Printing
Colour *
No
Print technology *
Laser
Duplex printing *
No
Maximum resolution *
600 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
14 ppm
Features
Printing colours *
Black
Number of print cartridges *
1
Page description languages *
GDI, PCL 5e
Input & output capacity
Total input capacity *
250 sheets
Total output capacity *
125 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Card stock, Envelopes, Labels, Plain paper, Postcard, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5
ISO B-series sizes (B0...B9)
B5
ISO C-series sizes (C0...C9)
C5
Non-ISO print media sizes
Executive, Legal, Letter
Envelopes sizes
DL, Monarch
Ports & interfaces
Standard interfaces
USB
Network
Network ready
No
Performance
Internal memory *
1 MB
Maximum internal memory
1 MB
Built-in processor
Yes
Processor frequency
48 MHz
Sound pressure level (printing)
56 dB
Design
Product colour *
White
Built-in display *
No
Design
Certification
Czech Republic (CSN-IEC 60950-IEC 825), Estonia (EEI-EN 60950-IEC 825), EU (CE Mark-Low Voltage Directive 73/23/EEC), Germany (TÜV- EN 60950-IEC 825), Hungary (MEEI-IEC 60950-IEC 825), Lithuania (LS-IEC 60950-IEC 825), Poland (B Mark- IEC 60950-IEC 825), Russia (GOST- R50377), Slovakia (IEC 60950-IEC 825), Slovenia (SQI-IEC 60950-EN 60825), South Africa (IEC 60950-IEC 825)
Power
Power consumption (printing) *
285 W
Power consumption (max)
285 W
Power consumption (standby)
7 W
Power consumption (PowerSave)
7 W
Current rating
2.7 A
AC input voltage
220 - 240 V
AC input frequency
50 - 60 Hz
Operational conditions
Operating temperature (T-T)
10 - 32.5 °C
Storage temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
20 - 80%
Storage humidity
10 - 80%
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
415 mm
Depth
486 mm
Height
254 mm
Weight
7.3 kg
Packaging data
Package width
500 mm
Package depth
400 mm
Package height
450 mm
Package weight
10.9 kg
Packaging content
Drivers included
Yes
Manual
Yes
Quick start guide
Yes
Logistics data
Pallet gross weight
284.3 kg
Source Testseek summary Average rating
Reviews
Updated:
2011-09-26 18:52:44
Uk has collected 1 expert review for HP LaserJet 1005w 600 x 600 DPI A4 but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Country Distributor
United Kingdom 1 distributor(s)