location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP L1940 computer monitor 48.3 cm (19") 1280 x 1024 pixels

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
L1940
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PF803AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0829160807935 show
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 39432
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Feb 2024 19:05:49
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 03 Aug 2006
Product end of life date
Bullet Points HP L1940 computer monitor 48.3 cm (19") 1280 x 1024 pixels
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Business 48.3 cm (19")
  • - 1280 x 1024 pixels
  • - 20 ms 250 cd/m² 600:1
  • - 40 W
Warranty: standard statement: Limited three years parts, labor, and on-site service, including backlight. Availability varies by region. Certain restrictions and exclusions apply. Consult HP Customer Service for details. For details, contact HP Customer Support.
More>>>
HP L1940 computer monitor 48.3 cm (19") 1280 x 1024 pixels:
The official marketing text of HP L1940 computer monitor 48.3 cm (19") 1280 x 1024 pixels as supplied by the manufacturer

Advanced 19-inch monitor offering the latest technology, excellent ergonomic design, increased screen size, and exceptional features and functionality – delivering mainstream office applications or specialised solutions to any business environment.

ABU - United Kingdom - UK English localization

Short summary description HP L1940 computer monitor 48.3 cm (19") 1280 x 1024 pixels:
This short summary of the HP L1940 computer monitor 48.3 cm (19") 1280 x 1024 pixels data-sheet is auto-generated and uses the product title and the first six key specs.

HP L1940, 48.3 cm (19"), 1280 x 1024 pixels, 20 ms

Long summary description HP L1940 computer monitor 48.3 cm (19") 1280 x 1024 pixels:
This is an auto-generated long summary of HP L1940 computer monitor 48.3 cm (19") 1280 x 1024 pixels based on the first three specs of the first five spec groups.

HP L1940. Display diagonal: 48.3 cm (19"), Display resolution: 1280 x 1024 pixels, Response time: 20 ms, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. USB hub version: 2.0. VESA mounting

Display
Display diagonal *
48.3 cm (19")
Display resolution *
1280 x 1024 pixels
Touchscreen *
No
Display brightness (typical)
250 cd/m²
Response time
20 ms
Supported graphics resolutions
720 x 400, 832 x 624, 1152 x 870, 1024 x 768 (XGA), 1280 x 1024 (SXGA), 640 x 480 (VGA), 800 x 600 (SVGA)
Contrast ratio (typical) *
600:1
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display colors *
16.78 million colours
Pixel pitch
0.294 x 0.294 mm
Horizontal scan range
30 - 83 kHz
Vertical scan range
56 - 76 Hz
3D compatibility
No
Separate H/V sync
Yes
Multimedia
Built-in speaker(s) *
No
Built-in camera *
No
Design
Market positioning *
Business
Country of origin
China
Ports & interfaces
USB hub version
2.0
USB Type-A downstream ports quantity
2
VGA (D-Sub) ports quantity
1
HDCP
No
Ergonomics
VESA mounting *
Yes
VESA mounting interfaces
100 x 100 mm
Cable lock slot *
Yes
Cable lock slot type
Kensington
Height adjustment
13 cm
Pivot
Yes
Swivel angle range
-170 - 170°
Tilt angle range
-5 - 35°
On Screen Display (OSD)
Yes
On Screen Display (OSD) languages
Simplified Chinese, German, Dutch, English, Spanish, French, Italian
Ergonomics
Plug and Play
Yes
LED indicators
Power
Power
Power consumption (typical) *
40 W
Power consumption (standby) *
2 W
Power consumption (off)
2 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
20 - 80%
Storage humidity
5 - 90%
Packaging content
Quick start guide
Yes
Weight & dimensions
Width (with stand)
413 mm
Depth (with stand)
273 mm
Height (with stand)
362 mm
Width (without stand)
413 mm
Depth (without stand)
76 mm
Height (without stand)
343 mm
Weight (without stand)
8.4 kg
Packaging data
Package width
521 mm
Package depth
234 mm
Package height
508 mm
Package weight
10.2 kg
Sustainability
Sustainability certificates
ENERGY STAR
Thin Client
Thin client installed
No
Other features
Audio system
No audio included at platform level
TV tuner integrated
No
Recommended resolution
Max Resolution (analog and digital): 1280 x 1024 @ 75 Hz; Preset VESA Modes (non-interlaced): 640 x 480 @ 60 Hz, 72 Hz, 75 Hz - 720 x 400 @ 70 Hz - 800 x 600 @ 60 Hz, 72 Hz, 75 Hz - 1024 x 768 @ 60 Hz, 70 Hz, 75 Hz - 1280 x 1024 @ 60 Hz, 75 Hz; Preset MAC Mode: 832 x 624 @ 75 Hz - 1152 x 870 @75 Hz; Preset SUN Mode: 1152 x 900 @ 76 Hz
Video input connector
Two connectors: one 15-pin mini D-sub analog VGA and one DVI-D (VGA analog or digital)
Sync input impedance
75 Ω
Video Dot Rate
140 MHz
Source Testseek summary Average rating
Reviews
Updated:
2011-09-26 20:33:56
Uk has collected 2 expert reviews for HP L1940 computer monitor 48.3 cm (19") 1280 x 1024 pixels and the average expert rating is 66 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
66%