location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Compaq dc7100 Intel® Pentium® 4 520 0.25 GB DDR-SDRAM 40 GB Intel® GMA 900 Windows XP Professional PC Black, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Compaq
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
dc7100
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Compaq dc7100
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PC921A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0829160356921 show
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 35133
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 07 Mar 2006
Product end of life date
Bullet Points HP Compaq dc7100 Intel® Pentium® 4 520 0.25 GB DDR-SDRAM 40 GB Intel® GMA 900 Windows XP Professional PC Black, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - PC Black, Silver 240 W
  • - Intel® Pentium® 4 520 2.8 GHz
  • - 0.25 GB DDR-SDRAM 400 MHz 1 x 0.25 GB
  • - 40 GB CD-ROM
  • - Intel® GMA 900
  • - Ethernet LAN connection 10,100,1000 Mbit/s
  • - Windows XP Professional
Warranty: standard statement: Protected by HP Services, including a 3-3-3, standardTerms and conditions vary by country. Certain restrictions and exclusions apply.
Long product name HP Compaq dc7100 Intel® Pentium® 4 520 0.25 GB DDR-SDRAM 40 GB Intel® GMA 900 Windows XP Professional PC Black, Silver :
The short editorial description of HP Compaq dc7100 Intel® Pentium® 4 520 0.25 GB DDR-SDRAM 40 GB Intel® GMA 900 Windows XP Professional PC Black, Silver

Optimal combination of speed, power and serviceability to even the most space-constrained environments.
More>>>
HP Compaq dc7100 Intel® Pentium® 4 520 0.25 GB DDR-SDRAM 40 GB Intel® GMA 900 Windows XP Professional PC Black, Silver:
The official marketing text of HP Compaq dc7100 Intel® Pentium® 4 520 0.25 GB DDR-SDRAM 40 GB Intel® GMA 900 Windows XP Professional PC Black, Silver as supplied by the manufacturer

The HP Compaq Business Desktop dc7100 is an exceptionally stable platform enabling business customers to reduce ownership costs without sacrificing productivity. Featuring a common software image, enhanced manageability solutions and easy-to-understand product offerings the HP dc7100 is simple to deploy and maintain within any existing IT infrastructure.

Short summary description HP Compaq dc7100 Intel® Pentium® 4 520 0.25 GB DDR-SDRAM 40 GB Intel® GMA 900 Windows XP Professional PC Black, Silver:
This short summary of the HP Compaq dc7100 Intel® Pentium® 4 520 0.25 GB DDR-SDRAM 40 GB Intel® GMA 900 Windows XP Professional PC Black, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

HP Compaq dc7100, 2.8 GHz, Intel® Pentium® 4, 0.25 GB, 40 GB, CD-ROM, Windows XP Professional

Long summary description HP Compaq dc7100 Intel® Pentium® 4 520 0.25 GB DDR-SDRAM 40 GB Intel® GMA 900 Windows XP Professional PC Black, Silver:
This is an auto-generated long summary of HP Compaq dc7100 Intel® Pentium® 4 520 0.25 GB DDR-SDRAM 40 GB Intel® GMA 900 Windows XP Professional PC Black, Silver based on the first three specs of the first five spec groups.

HP Compaq dc7100. Processor frequency: 2.8 GHz, Processor family: Intel® Pentium® 4, Processor: 520. Internal memory: 0.25 GB, Internal memory type: DDR-SDRAM, Memory clock speed: 400 MHz. Total storage capacity: 40 GB, Optical drive: CD-ROM. Discrete graphics card model: Intel® GMA 900. Operating system installed: Windows XP Professional. Power supply: 240 W. Product type: PC. Weight: 8.9 kg. Product colour: Black, Silver

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Pentium® 4
Processor *
520
Processor number of cores
1
Processor threads
2
Processor frequency *
2.8 GHz
Processor socket
LGA 775 (Socket T)
Processor cache
1 MB
Processor cache type
L2
Processor front side bus
800 MHz
Bus type
FSB
FSB Parity
No
Processor lithography
90 nm
Processor operating modes
32-bit
Processor codename
Prescott
Thermal Design Power (TDP)
84 W
Tcase
67.7 °C
Tjunction
100 °C
Number of processors installed
1
Number of Processing Die Transistors
125 M
Processing die size
112 mm²
CPU multiplier (bus/core ratio)
12
Processor core voltage (AC)
0.95 - 1.30 V
ECC supported by processor
No
Memory
Internal memory *
0.25 GB
Memory, maximum *
4 GB
Internal memory type
DDR-SDRAM
Memory layout (slots x size)
1 x 0.25 GB
Memory slots
4x DIMM
Memory clock speed
400 MHz
Storage
Total storage capacity *
40 GB
Optical drive *
CD-ROM
Number of HDDs installed
1
Hard drive capacity
40 GB
Hard drive interface
SATA
Hard drive rotational speed
7200 RPM
Card reader integrated
No
Graphics
On-board graphics card *
Yes
Discrete graphics card model *
Intel® GMA 900
Network
Ethernet LAN connection *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Cabling technology
10/100/1000Base-T(X)
Wi-Fi *
No
Bluetooth
No
Ports & interfaces
USB 2.0 ports quantity *
8
VGA (D-Sub) ports quantity
1
DVI port
No
PS/2 ports quantity
2
Ethernet LAN (RJ-45) ports
1
Microphone in
Yes
Headphone outputs
1
Line-out
Yes
Line-in
Yes
Serial ports quantity
1
Parallel ports quantity
1
Expansion slots
PCI Express x1 slots
1
PCI Express x16 slots
1
PCI slots
2
Design
Number of 3.5" bays
2
Number of 5.25" bays
1
Cable lock slot
Yes
Cable lock slot type
Kensington
Product colour *
Black, Silver
Country of origin
China
Performance
Chipset
Intel® 915G Express
Audio output channels
5.1 channels
Product type *
PC
Software
Operating system installed *
Windows XP Professional
Compatible operating systems
Windows XP
Processor special features
Intel Wireless Display (WiDi) Technology
No
Intel 64
Yes
Enhanced Intel SpeedStep Technology
No
Embedded options available
No
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel Clear Video HD Technology
No
Intel Clear Video Technology
No
Intel VT-x with Extended Page Tables (EPT)
No
Idle States
No
Thermal Monitoring Technologies
Yes
Intel AES New Instructions
No
Intel Trusted Execution Technology
No
Execute Disable Bit
Yes
Intel FDI Technology
No
Intel Flex Memory Access
No
Intel Fast Memory Access
No
Intel Enhanced Halt State
No
Intel Demand Based Switching
No
Intel Clear Video Technology for MID
No
Processor package size
37.5 mm
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Virtualization Technology (VT-x)
No
Intel Dual Display Capable Technology
No
Intel Rapid Storage Technology
No
Processor ARK ID
27460
Intel Turbo Boost Technology
No
Intel Hyper-Threading Technology
Yes
Intel® Quick Sync Video Technology
No
Intel My WiFi Technology
No
Intel Anti-Theft Technology
No
Conflict-Free processor
No
Power
Power supply *
240 W
Power supply input voltage
90 - 240 V
Power supply input frequency
50 - 60 Hz
Power consumption (typical)
3 W
Operational conditions
Operating temperature (T-T)
10 - 35 °C
Storage temperature (T-T)
-30 - 60 °C
Operating relative humidity (H-H)
10 - 90%
Storage humidity
5 - 95%
Operating altitude
0 - 3048 m
Storage altitude
0 - 9144 m
Weight & dimensions
Width *
337.8 mm
Depth *
378.5 mm
Height *
100.3 mm
Weight *
8.9 kg
Packaging content
Display included *
No
Other features
Video adapter, bus
PCI
TV tuner integrated
No
Macintosh connectivity
No
Remote control
No
Network interface
Gigabit Ethernet
Platform
PC
Compliance industry standards
IEEE 802.3, IEEE 802.3u, IEEE 802.3ab
Graphics card family
Intel
Floppy drive installed
No