location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 774 3-pack 775-ml Chromatic Red DesignJet Ink Cartridges ink cartridge 3 pc(s) Original Standard Yield

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
774 3-pack 775-ml Chromatic Red DesignJet Ink Cartridges
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
P2W04A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0192018596986 show
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 11926
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Mar 2024 09:14:46
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP 774 3-pack 775-ml Chromatic Red DesignJet Ink Cartridges ink cartridge 3 pc(s) Original Standard Yield
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Print a wide range of applications from line drawings to posters.
  • - Get vibrant color and excellent results on challenging photo print jobs with chromatic red ink, uniform gloss.
  • - Keep customers coming back with remarkable black-and-white image quality.
  • - Work without concern for damage with water-/fade-resistant prints by HP Vivid Photo Inks.[1]
  • - Ready when you are—Original HP inks are designed to maintain reliability, maximize the life of HP printheads.
  • - Keep high productivity—proprietary HP ink formulations designed to provide optimal results with every print.
  • - Impress your customers with quick responsiveness—handling these durable prints won't slow you down.
  • - Surprise and impress your customers with HP recyclable media[2] and FSC®-certified papers.[3]
  • - Maintain high productivity and gain cost savings with 775-ml ink cartridges and 3-packs.
  • - Help lower your total printing costs—Original HP inks designed to maximize printhead life to reduce downtime.
  • - Protect your HP printer investment using Original HP Vivid Photo Inks for full HP warranty protection.
  • - Take advantage of free, convenient Original HP 774 DesignJet Ink Cartridge recycling.[4]
Warranty: 1 Year, Return to HP - Replacement
Long product name HP 774 3-pack 775-ml Chromatic Red DesignJet Ink Cartridges ink cartridge 3 pc(s) Original Standard Yield :
The short editorial description of HP 774 3-pack 775-ml Chromatic Red DesignJet Ink Cartridges ink cartridge 3 pc(s) Original Standard Yield

774 3-pack 775-ml Chromatic Red DesignJet Ink Cartridges
More>>>
HP 774 3-pack 775-ml Chromatic Red DesignJet Ink Cartridges ink cartridge 3 pc(s) Original Standard Yield:
The official marketing text of HP 774 3-pack 775-ml Chromatic Red DesignJet Ink Cartridges ink cartridge 3 pc(s) Original Standard Yield as supplied by the manufacturer

Ideal for high-production of photos, canvas, backlits, banners, POP graphics/displays, posters, maps, and technical drawings.
Get vibrant color and excellent results on challenging photo print jobs with chromatic red ink and uniform gloss. HP Vivid Photo Inks help you respond to high-production needs by providing reliable, high-quality, cost-effective printing.

Short summary description HP 774 3-pack 775-ml Chromatic Red DesignJet Ink Cartridges ink cartridge 3 pc(s) Original Standard Yield:
This short summary of the HP 774 3-pack 775-ml Chromatic Red DesignJet Ink Cartridges ink cartridge 3 pc(s) Original Standard Yield data-sheet is auto-generated and uses the product title and the first six key specs.

HP 774 3-pack 775-ml Chromatic Red DesignJet Ink Cartridges, Standard Yield, Chromatic red, Pigment-based ink, 775 ml, 3 pc(s)

Long summary description HP 774 3-pack 775-ml Chromatic Red DesignJet Ink Cartridges ink cartridge 3 pc(s) Original Standard Yield:
This is an auto-generated long summary of HP 774 3-pack 775-ml Chromatic Red DesignJet Ink Cartridges ink cartridge 3 pc(s) Original Standard Yield based on the first three specs of the first five spec groups.

HP 774 3-pack 775-ml Chromatic Red DesignJet Ink Cartridges. Colour ink type: Pigment-based ink, Cartridge capacity: Standard Yield, Colour ink volume: 775 ml, Printing colours: Chromatic red, Quantity per pack: 3 pc(s)

Meet high-quality expectations

You've invested in the printer that lets you meet high-quality expectations. Now choose the inks that provide the impressive results you need to deliver across a versatile array of applications—HP Vivid Photo Inks.

Maintain high production of wide application range

Quickly and easily handle high production of a wide range of applications from line drawings to posters. Look to HP Vivid Photo Inks and HP media, designed together with your printer, to help you respond with reliable, quality printing.

Simple, cost-effective printing

With the HP DesignJet printing system—including HP Vivid Photo Inks and HP large format printing materials—you can deliver the challenging print job, meet tight deadlines, and help lower your total printing costs.

Features
Colour ink type
Pigment-based ink
Compatibility *
HP DesignJet Z6810, Z6610
Quantity per pack *
3 pc(s)
Colour ink cartridges quantity
3
Colour ink volume
775 ml
Type *
Original
Cartridge capacity
Standard Yield
Ink type
Pigment-based ink
Printing colours *
Chromatic red
Country of origin
Singapore
HP segment
Business
Operational conditions
Operating relative humidity (H-H)
40 - 55%
Storage temperature (T-T)
-40 - 60 °C
Operating temperature (T-T)
20 - 25 °C
Weight & dimensions
Width
293 mm
Depth
220 mm
Height
146.9 mm
Package width
293 mm
Package depth
220 mm
Package height
146.9 mm
Package weight
3.65 kg
Weight & dimensions
Package type
Box
Logistics data
Pallet gross width
101.6 cm
Pallet gross length
121.9 cm
Pallet gross height
58.1 cm
Products per pallet
153 pc(s)
Larger master carton quantity
51 pc(s)
Layers per pallet
3 pc(s)
Master (outer) cases per pallet layer
17 pc(s)
Pallet gross weight
206.38 g
Master (outer) case width
293 mm
Master (outer) case length
220 mm
Master (outer) case height
146.9 mm
Quantity per master (outer) case
1 pc(s)
Master (outer) case weight
3.65 g
Master (outer) case gross weight (imperial)
3.65 kg (8.05 lbs)
Other features
Pallet dimensions (W x D x H)
1016 x 1219.2 x 580.64 mm
Pallet dimensions (W x D x H) (imperial)
1016 x 1219.2 x 580.6 mm (40 x 48 x 22.9")
Pallet weight (imperial)
206.4 kg (455 lbs)
Country Distributor
Australia 2 distributor(s)
United Kingdom 1 distributor(s)
Disclaimer HP 774 3-pack 775-ml Chromatic Red DesignJet Ink Cartridges ink cartridge 3 pc(s) Original Standard Yield:
Disclaimer

[1] Performance may vary based on writing system differences. Print permanence estimates by HP Image Permanence Lab based on the same formulation of HP Vivid Photo Inks used with the HP DesignJet Z6200 Photo Production Printer, using 6 inks. Water resistance performance varies based on printer and print profile. Water resistance testing by HP Image Permanence Lab on a range of HP media and follows ISO 18935 method. Display permanence rating for interior displays/away from direct sunlight by HP Image Permanence Lab on a range of HP media. For more information, see www.HPLFMedia.com/printpermanence. [2] Recyclable HP papers can be recycled through commonly available recycling programs, or according to region-specific practices. Some HP media are eligible for return through the HP Large Format Media take-back program. Programs may not exist in your area. See www.HPLFMedia.com/hp/ecosolutions for details. [3] BMG trademark license code FSC®-C115319, see www.fsc.org. HP trademark license code FSC®-C017543, see www.fsc.org. Not all FSC®-certified products are available in all regions. For information about HP large format printing materials, please visit www.HPLFMedia.com. [4] Visit www.hp.com/recycle to see how to participate and for HP Planet Partners program features and availability; program may not be available in your area. Where this program is not available, and for other consumables not included in the program, consult the Material Safety Data Sheet (MSDS) available at www.hp.com/go/ecodata to determine appropriate disposal.