location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP EliteDisplay E202 20-inch Monitor computer monitor

Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HP EliteDisplay E202 20-inch Monitor
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
M1F41A7
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0192545143981 show
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created by HP
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 23772
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Mar 2024 09:07:54
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 30 Jun 2021
Product end of life date
Product Brochure/Datasheet (1.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP EliteDisplay E202 20-inch Monitor computer monitor
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Show and share projects around the room with 178-degree, wide-angle IPS technology and enjoy HD+ color and clarity for all of your content.
  • - Settle into your most comfortable position with adjustable tilt, height, swivel, and pivot settings.
  • - Connect to a range of PCs and everyday devices with HDMI, DisplayPort, and VGA inputs and a USB hub.
Warranty: 3 year parts and labour limited warranty.
Long product name HP EliteDisplay E202 20-inch Monitor computer monitor :
The short editorial description of HP EliteDisplay E202 20-inch Monitor computer monitor

EliteDisplay E202 20-inch Monitor
More>>>
HP EliteDisplay E202 20-inch Monitor computer monitor:
The official marketing text of HP EliteDisplay E202 20-inch Monitor computer monitor as supplied by the manufacturer

Budget-friendly, Elite-class performance and comfort.
Get comfortable and be productive with the affordable, easy-to-deploy HP EliteDisplay E202 20-inch Monitor, an HD+ IPS display that is Certified for Windows 10 and includes excellent ergonomic adjustability and crisp, clear color presentation.

Short summary description HP EliteDisplay E202 20-inch Monitor computer monitor:
This short summary of the HP EliteDisplay E202 20-inch Monitor computer monitor data-sheet is auto-generated and uses the product title and the first six key specs.

HP EliteDisplay E202 20-inch Monitor, 479 mm, 189 mm, 493.3 mm, 4.8 kg, 479 mm, 49.5 mm

Long summary description HP EliteDisplay E202 20-inch Monitor computer monitor:
This is an auto-generated long summary of HP EliteDisplay E202 20-inch Monitor computer monitor based on the first three specs of the first five spec groups.

HP EliteDisplay E202 20-inch Monitor. Width (with stand): 479 mm, Depth (with stand): 189 mm, Height (with stand): 493.3 mm

It’s all in the details.

Show and share projects around the room with 178-degree, wide-angle IPS technology. Keep your work front and center on the ample 20-inch diagonal screen and enjoy 1600 x 900[1] HD+ color and clarity for all of your content.

Find your comfort zone.
Find your comfort zone.

Settle into your most comfortable position with adjustable tilt and swivel settings and an impressive 150 mm height adjustment range. Use pivot rotation to customize portrait or landscape views.

Ports for every peripheral.
Ports for every peripheral.

Connect to a range of PCs and devices with HDMI, DisplayPort, and VGA inputs. The integrated USB hub keeps everyday devices close at hand with USB connections at the display.

A compact, efficient PC-and-monitor workspace.
A compact, efficient PC-and-monitor workspace.

Attach your HP Desktop Mini, HP Chromebox, or select HP Thin Client directly behind the display.[2] Keep things tidy with an integrated power supply and cable management features.

Certified for Windows 10.

Connect the display to your PC or notebook and experience all Windows 10 has to offer.

Backed by world-class support specialists.

Get three years of service and support, and extend your protection with optional HP Care Packs.[5]

Make it yours.

Customize a complete solution with HP accessories.[4] Add audio with the HP Speaker Bar, use an HP Single Arm to take the display off the desk, or choose an HP USB Graphics Adapter for multi-monitor5 setups.

Your monitor’s new best friend.

Design the screen for how you work with HP Display Assistant software.

Reduce power consumption and help lower costs.

Get an intelligent, energy-efficient design that is ENERGY STAR® certified, EPEAT® 2019 registered[3], and meets TCO Certified Edge requirements with 85% Post-Consumer Recycled plastics.

Weight & dimensions
Width (with stand)
479 mm
Depth (with stand)
189 mm
Height (with stand)
493.3 mm
Weight & dimensions
Weight (with stand)
4.8 kg
Width (without stand)
479 mm
Depth (without stand)
49.5 mm
Height (without stand)
296.8 mm
Disclaimer HP EliteDisplay E202 20-inch Monitor computer monitor:
Disclaimer

[1] All performance specifications represent the typical specifications provided by HP's component manufacturers; actual performance may vary either higher or lower. [2] Requires HP PC Mounting Bracket for Monitors, sold separately. See product QuickSpecs for exact PC and thin client compatibility.
[3] Based on US EPEAT® registration according to IEEE 1680.1-2018 EPEAT®. Status varies by country. Visit www.epeat.net for more information.
[4] Each sold separately.
[5] Sold separately. Service levels and response times for HP Care Packs may vary depending on your geographic location. Service starts on date of hardware purchase. Restrictions and limitations apply. For details, visit www.hp.com/go/cpc. HP Services are governed by the applicable HP terms and conditions of service provided or indicated to Customer at the time of purchase. Customer may have additional statutory rights according to applicable local laws, and such rights are not in any way affected by the HP terms and conditions of service or the HP Limited Warranty provided with your HP Product.