location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Digital Sender Flow 8500 fn1 Document Capture Workstation

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Digital Sender Flow 8500 fn1 Document Capture Workstation
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
L2719A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0887758545577 show
Category:
Devices used for scanning and mailing of documents.
Digital Senders Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 119913
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 Apr 2023 10:26:02
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 02 Apr 2019
Product end of life date
Warranty: One-year Next Business Day Onsite repairphone and Web support included.may vary by country as required by law. Go to http:///support to learn about HP award winning service and support options in your region.
Long product name HP Digital Sender Flow 8500 fn1 Document Capture Workstation :
The short editorial description of HP Digital Sender Flow 8500 fn1 Document Capture Workstation

HP Digital Sender Flow 8500 fn1 Document Capture Workstation
More>>>
HP Digital Sender Flow 8500 fn1 Document Capture Workstation:
The official marketing text of HP Digital Sender Flow 8500 fn1 Document Capture Workstation as supplied by the manufacturer

Move your business past paper-intensive processes. Integrate with existing networked manageability and security solutions. Improve workflows by creating a virtually unlimited number of scan profiles, and reliably handle up to 5000 pages a day.

Forward-looking, high-speed productivity

• Reclaim your time. Scan up to 60 pages per minute and 120 images per minute1—even do two-sided scans.


Outstanding content management, easy collaboration

• Count on high-volume performance, time and again—scan up to 5000 pages daily with minimal user intervention.


Digital sending security your business demands

• Scan and send documents without worry—the HP High-Performance Secure Hard Disk helps keep sensitive data safe.


Seamless management from the get-go

• Proactively and centrally manage the device with the rest of your imaging and printing environment.


1Scan speeds up to 60 pages per minute (ppm)/120 images per minute (ipm) measured at 200 ppi (black and white, grayscale, color) and 300 pixels per inch (ppi) (black and white, grayscale); speeds up to 45 ppm/90 ipm measured at 300 ppi (color); used A4 sized paper.

Short summary description HP Digital Sender Flow 8500 fn1 Document Capture Workstation:
This short summary of the HP Digital Sender Flow 8500 fn1 Document Capture Workstation data-sheet is auto-generated and uses the product title and the first six key specs.

HP Digital Sender Flow 8500 fn1 Document Capture Workstation

Long summary description HP Digital Sender Flow 8500 fn1 Document Capture Workstation:
This is an auto-generated long summary of HP Digital Sender Flow 8500 fn1 Document Capture Workstation based on the first three specs of the first five spec groups.

HP Digital Sender Flow 8500 fn1 Document Capture Workstation

Technical details
Sensor type
CCD/CIS
Colour depth
24 bit
Control panel
Full-SVGA
Dimensions (WxDxH)
520.7 x 533.4 x 308.1 mm
Enhanced scanning resolution
600 x 600 DPI
Scan file formats
HTM, JPG, PDF, RTF, TIFF, TXT, UNICODE
Scan resolution, hardware
600 x 600 DPI
Host interface
Gigabit Ethernet, USB
Network ready
Yes
Optional connectivity
Wireless LAN
Power consumption (typical)
37 W
Power requirements
100 to 240 VAC (+/- 10%), 50/60 Hz, 2.6 A
Technical details
Media weight, recommended
49 - 120 g/m²
Standard media sizes
A4, A5, A6
Storage temperature (T-T)
-40 - 65 °C
Weight
20.2 kg
Auto document feeder (ADF) input capacity
100 sheets
Maximum duty cycle
5000 pages per month
Operating temperature (T-T)
10 - 35 °C
Package dimensions (WxDxH)
630 x 601 x 428 mm
Package weight
23.5 kg
Scan speed (ADF, A4)
60 ppm
Sustainability certificates
ENERGY STAR