location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ZBook 15 Mobile Workstation (ENERGY STAR)

Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ZBook 15 Mobile Workstation (ENERGY STAR)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
J7W24PA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0888793654811 show
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created by HP
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5962
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Mar 2024 09:07:54
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 01 Aug 2015
Product end of life date
Product Brochure/Datasheet (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name HP ZBook 15 Mobile Workstation (ENERGY STAR) :
The short editorial description of HP ZBook 15 Mobile Workstation (ENERGY STAR)

ZBook 15 Mobile Workstation (ENERGY STAR)
More>>>
HP ZBook 15 Mobile Workstation (ENERGY STAR):
The official marketing text of HP ZBook 15 Mobile Workstation (ENERGY STAR) as supplied by the manufacturer

Unleash your creativity and break free from your desktop with a sleek HP ZBook 15 mobile workstation that keeps you productive in the field. Take advantage of powerful processing and graphics, consistent color throughout your workflow, simple scalability, and the blazing-fast connectivity your team needs to perform and collaborate at the speed of creativity.

Short summary description HP ZBook 15 Mobile Workstation (ENERGY STAR):
This short summary of the HP ZBook 15 Mobile Workstation (ENERGY STAR) data-sheet is auto-generated and uses the product title and the first six key specs.

HP ZBook 15 Mobile Workstation (ENERGY STAR)

Long summary description HP ZBook 15 Mobile Workstation (ENERGY STAR):
This is an auto-generated long summary of HP ZBook 15 Mobile Workstation (ENERGY STAR) based on the first three specs of the first five spec groups.

HP ZBook 15 Mobile Workstation (ENERGY STAR)

Innovative, sleek design.

The new stylish HP ZBook 15 projects a professional image at the office, client meetings, and on the road without sacrificing the durability of a lightweight chassis.
Consolidate workstation resources and connect from any computer at any location with internet access. With HP Remote Graphics Software (RGS),[1] collaborate with colleagues, or utilize the power of servers and workstations back at the office.

Power to perform.

With Thunderbolt™,[2] professional NVIDIA Quadro 3D Graphics, and optional Quad Core CPUs,[3,4] the new HP ZBook 15 takes power to a new standard.
Empower your creativity. Count on dynamic, true workstation performance with the latest 4th generation Intel® Core™ i5 or i7 processors.[4,5]
Customize this HP ZBook 15 to meet your demands. Keep large files at your fingertips without sacrificing performance with Windows 8 Pro, up to 1.8 TB of storage[3,6] and up to 32 GB of memory.[3,4]
Accelerate creative projects with up to 2X faster data transfer speeds than USB 3.0. Easily connect to multiple devices with just one cable. Thunderbolt™[2] technology makes it possible.
Get full power of graphics when you need them and longer battery life when using lighter graphic applications. It’s automatic and seamless with hybrid graphics.

Confidence in colors.

Maintain accurate, predictable colors that are consistent across your entire digital workflow. What you see on your display is true to the finished product, thanks to the optional HP DreamColor display.[3,8]

Source Testseek summary Average rating
Reviews
Updated:
2015-01-15 16:54:57
Uk has collected 41 expert reviews for HP ZBook 15 Mobile Workstation (ENERGY STAR) and the average expert rating is 82 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
82%
Source Review comments Score
thunderbaylive.com
Updated:
2015-01-15 16:54:57
Lisa Gad reviews the HP ZBook 15, a powerful laptop or mobile workstation. The ZBook weighs 6.2 pounds and it runs on 4th generation Intel Haswell Core CPUs with NVIDIA Quadro dedicated graphics. We look at the quad core 2.7GHz Core i7-4800MQ with Quadro...
0%
itpro.co.uk
Updated:
2015-01-15 16:54:57
HP has started shipping its zBook laptop range, providing professionals with workstation power in a portable form factor - but is there really demand for such a product? We reviewed the zBook 15. The first thing we noticed about our review unit was its b...
Good Good performance; Decent screen; Thunderbolt port; Expandable...
Bad Cramped keyboard; Poor battery life; Expensive...
Bottom line The zBook 15 excels when it comes to performance and has a great screen. But it is bulky and has poor battery life, which makes it hard to recommend it as a portable machine...
80%
itreviews.com
Updated:
2015-01-15 16:54:57
Sometimes a run-of-the-mill business laptop just doesn’t cut it. Fields like engineering, financial analysis, architecture, and mining demand more from a system, requiring powerful processors, precision visual rendering and display, and reliability that c...
Bottom line The HP ZBook 15 is a potent mobile workstation, offering top-notch processing power, ISV Certified graphics, and industrial-grade durability...
80%
Digitaltrends.com
Updated:
2015-03-30 04:00:01
Despite numerous management changes at the top of the chain in the past year, HP continues to fight on, and it can hardly be accused of losing. It remains a top manufacturer in the United States, and its enterprise notebooks continue to go toe-to-toe with...
Good Fast enough to handle general work, Design is clean, professional, Rated at militarygrade toughness...
Bad Too expensive for what you get, 1080p doesn't impress at this price, Bulky, heavy, and awkward, Lackluster battery life...
Bottom line A sort of one-size-fits-all for the productive professional, the ZBook 15u G2 is an acceptable, if overly expensive addition to a lineup of high-powered portables that promise users a mix of functionality and style in one. This is a computer that be gr...
60%
wovow.org
Updated:
2016-12-22 08:01:49
The HP ZBook 15 is a portable workstation of 15 inches for professionals who want a powerful computer but with a more manageable format. This workstation features Intel Core and next generation graphics NVIDIA Quadro for a more powerful performance when u...
0%
product-reviews.net
Updated:
2017-11-12 01:19:32
Everyone loves buying affordable laptops during the Holiday season and each year, HP laptops seem to be the popular choice among shoppers as they look for the best prices online.With this in mind, we have picked out one model in particular which is going...
0%
product-reviews.net
Updated:
2017-11-14 01:24:49
If you are looking for a new gaming laptop to buy in 2017 and what to know what the best models are right now, we have a nice recommendation for you to consider with the HP 15-BW032WM Touch laptop bundle that comes packaged with a free backpack and mouse...
0%
pcworld.in
Updated:
2016-12-14 19:15:24
When mobile productivity means using CAD software or other computationally intense applications, you need more than a desktop replacement--you need a workstation. HP's ZBook 15 is fast and it includes all the latest technology, including Thunderbolt conne...
0%
Disclaimer HP ZBook 15 Mobile Workstation (ENERGY STAR):
Disclaimer

[1] HP Remote Graphics Software requires Windows and internet access.
[2] Thunderbolt is new technology. Thunderbolt cable and Thunderbolt device (sold separately) must be compatible with Windows. To determine whether your device is Thunderbolt Certified for Windows, see https://thunderbolttechnology.net/products.
[3] Sold separately or as an optional feature.
[4] Maximum memory capacities assume Windows 64-bit operating systems or Linux. With Windows 32-bit operating systems, memory above 3 GB may not all be available due to system resource requirements.
[5] Multi-Core is designed to improve performance of certain software products. Not all customers or software applications will necessarily benefit from use of this technology. 64-bit computing on Intel® architecture requires a computer system with a processor, chipset, BIOS, operating system, device drivers, and applications enabled for Intel® 64 architecture. Processors will not operate (including 32-bit operation) without an Intel® 64 architecture-enabled BIOS. Performance will vary depending on your hardware and software configurations.
[6] For hard drives, GB = 1 billion bytes. TB = 1 trillion bytes. Actual formatted capacity is less. Up to 16 GB of system disk is reserved for system recovery software (for WIndows 7) and up to 30 GB is reserved for Windows 8.
[8] If configured with the HP DreamColor display, NVIDIA Optimus graphics will not be enabled.