location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 2.5-in to 3.5-in HDD Adapter Kit

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
2.5-in to 3.5-in HDD Adapter Kit
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
J5T63AA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0888793246757 show
Category:
Components of a computer case.
Computer Case Parts Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 204986
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Aug 2024 10:54:38
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 30 Sep 2022
Product end of life date
Bullet Points HP 2.5-in to 3.5-in HDD Adapter Kit
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - HDD Cage
  • - 2.5"
  • - Black, Grey, Metallic
Warranty: 3 Years Limited Warranty (Next Day On-Site, with Hardware Support & Phone-in Assistance)
Long product name HP 2.5-in to 3.5-in HDD Adapter Kit :
The short editorial description of HP 2.5-in to 3.5-in HDD Adapter Kit

HP 2.5-in to 3.5-in HDD Adapter Kit
More>>>
HP 2.5-in to 3.5-in HDD Adapter Kit:
The official marketing text of HP 2.5-in to 3.5-in HDD Adapter Kit as supplied by the manufacturer

Quickly and easily adapt your HP Z Workstation to accept a 2.5” SSD in the fixed 3.5” drive slot with the HP 2.5in to 3.5in HDD Adapter.

Short summary description HP 2.5-in to 3.5-in HDD Adapter Kit:
This short summary of the HP 2.5-in to 3.5-in HDD Adapter Kit data-sheet is auto-generated and uses the product title and the first six key specs.

HP 2.5-in to 3.5-in HDD Adapter Kit, Midi Tower, HDD Cage, Black, Grey, Metallic, 2.5", Z440

Long summary description HP 2.5-in to 3.5-in HDD Adapter Kit:
This is an auto-generated long summary of HP 2.5-in to 3.5-in HDD Adapter Kit based on the first three specs of the first five spec groups.

HP 2.5-in to 3.5-in HDD Adapter Kit. Compatible chassis type: Midi Tower, Type: HDD Cage, Product colour: Black, Grey, Metallic

Features
Compatible chassis type *
Midi Tower
Type *
HDD Cage
Product colour
Black, Grey, Metallic
Features
Storage drive sizes supported
2.5"
Compatible products
Z440
Country Distributor
Nederland 5 distributor(s)
United Kingdom 2 distributor(s)
Deutschland 2 distributor(s)
Australia 3 distributor(s)
Worldwide 1 distributor(s)
Sverige 2 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)
Czech Republic 1 distributor(s)
United Arab Emirates 2 distributor(s)
Canada 1 distributor(s)
Suomi 2 distributor(s)
Danmark 3 distributor(s)
Philippines 1 distributor(s)
United States 2 distributor(s)