location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP LaserJet Paper-5 reams/Letter/8.5 x 11 in

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LaserJet Paper-5 reams/Letter/8.5 x 11 in
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HPJ115R
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0886112468798 show
Category:
Paper for use with ink jet printers, often with a special coating that makes the ink dry faster and/or last longer without fading.
Printing Paper Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 38027
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Sep 2023 19:56:51
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP LaserJet Paper-5 reams/Letter/8.5 x 11 in
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Laser printing
  • - Letter (215.9x279.4 mm)
  • - 90 g/m²
  • - Finish type: Matt
  • - 500 sheets
  • - White
Warranty: This product will be replaced if defective in manufacture or packaging. Except for such replacement, we shall not be responsible for incidental or consequential damages related to the use of this product.
Long product name HP LaserJet Paper-5 reams/Letter/8.5 x 11 in :
The short editorial description of HP LaserJet Paper-5 reams/Letter/8.5 x 11 in

LaserJet Paper-5 reams/Letter/8.5 x 11 in
More>>>
HP LaserJet Paper-5 reams/Letter/8.5 x 11 in:
The official marketing text of HP LaserJet Paper-5 reams/Letter/8.5 x 11 in as supplied by the manufacturer

Brighter, whiter and thicker than standard office papers, HP LaserJet Paper is affordably priced, making it the ideal choice for the business documents you produce every day.

Short summary description HP LaserJet Paper-5 reams/Letter/8.5 x 11 in:
This short summary of the HP LaserJet Paper-5 reams/Letter/8.5 x 11 in data-sheet is auto-generated and uses the product title and the first six key specs.

HP LaserJet Paper-5 reams/Letter/8.5 x 11 in, Laser printing, Letter (215.9x279.4 mm), Matt, 500 sheets, 90 g/m², White

Long summary description HP LaserJet Paper-5 reams/Letter/8.5 x 11 in:
This is an auto-generated long summary of HP LaserJet Paper-5 reams/Letter/8.5 x 11 in based on the first three specs of the first five spec groups.

HP LaserJet Paper-5 reams/Letter/8.5 x 11 in. Recommended usage: Laser printing, Paper size: Letter (215.9x279.4 mm), Finish type: Matt. Package width: 295.3 mm, Package height: 273.1 mm, Package weight: 14.1 kg

With its 96 brightness, extra whiteness (CIE 153) and heavy 24-lb weight, HP LaserJet paper makes even the routine documents you produce every day look and feel professional.

Extra smooth surface for crisp text and vivid spot colors

Brighter, whiter and thicker than office papers

Extra smooth surface for crisp text and vivid spot colors

Features
Recommended usage *
Laser printing
Paper size *
Letter (215.9x279.4 mm)
Finish type *
Matt
Sheets per pack *
500 sheets
Coloured paper *
No
Product colour
White
Media weight *
90 g/m²
Printing material thickness
4.4 µm
Features
Opacity
94%
HP segment
Business, Enterprise
Weight & dimensions
Package width
295.3 mm
Package height
273.1 mm
Package weight
14.1 kg
Other features
Paper brightness
96
Paper whiteness
153