HP logo

HP Compaq dc7800p Intel Core™2 Duo Processor E6550 1G/80G DVD/CD-RW Combo WVST Bus Ultra Slim Desktop PC Intel® Core™2 Duo 1 GB DDR2-SDRAM Windows Vista Business

Data-sheet quality:
created/standardized by Icecat
Product views:
47060
Info modified on:
10 Mar 2024, 10:10:44
End of life date:
11 Mar 2012
Short summary description HP Compaq dc7800p Intel Core™2 Duo Processor E6550 1G/80G DVD/CD-RW Combo WVST Bus Ultra Slim Desktop PC Intel® Core™2 Duo 1 GB DDR2-SDRAM Windows Vista Business:

HP Compaq dc7800p Intel Core™2 Duo Processor E6550 1G/80G DVD/CD-RW Combo WVST Bus Ultra Slim Desktop PC, 2.33 GHz, Intel® Core™2 Duo, E6550, 1 GB, DDR2-SDRAM, Windows Vista Business

Long summary description HP Compaq dc7800p Intel Core™2 Duo Processor E6550 1G/80G DVD/CD-RW Combo WVST Bus Ultra Slim Desktop PC Intel® Core™2 Duo 1 GB DDR2-SDRAM Windows Vista Business:

HP Compaq dc7800p Intel Core™2 Duo Processor E6550 1G/80G DVD/CD-RW Combo WVST Bus Ultra Slim Desktop PC. Processor frequency: 2.33 GHz, Processor family: Intel® Core™2 Duo, Processor: E6550. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Operating system installed: Windows Vista Business. Product type: PC. Weight: 3.1 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.