location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 15.6 Executive Leather Messenger

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
15.6 Executive Leather Messenger
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
G5B40AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0888182677551 show
Category:
Take your laptop with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
Laptop Cases Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 12693
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 30 Jun 2017
Product end of life date
Bullet Points HP 15.6 Executive Leather Messenger
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Messenger case 39.6 cm (15.6") Black
  • - Leather
  • - 1.41 kg
Warranty: 1 Year Limited(Return to HP/Dealer - Standard Bench Repair & Phone-in Assistance)
Long product name HP 15.6 Executive Leather Messenger :
The short editorial description of HP 15.6 Executive Leather Messenger

HP 15.6 Executive Leather Messenger
More>>>
HP 15.6 Executive Leather Messenger:
The official marketing text of HP 15.6 Executive Leather Messenger as supplied by the manufacturer

Present a polished appearance and keep your notebook safe in and out of the office with the HP Executive Leather Messenger.

Short summary description HP 15.6 Executive Leather Messenger:
This short summary of the HP 15.6 Executive Leather Messenger data-sheet is auto-generated and uses the product title and the first six key specs.

HP 15.6 Executive Leather Messenger, Messenger case, 39.6 cm (15.6"), Shoulder strap, 1.41 kg

Long summary description HP 15.6 Executive Leather Messenger:
This is an auto-generated long summary of HP 15.6 Executive Leather Messenger based on the first three specs of the first five spec groups.

HP 15.6 Executive Leather Messenger. Case type: Messenger case, Maximum screen size: 39.6 cm (15.6"), Shoulder strap. Weight: 1.41 kg

Room for all your business basics.

Get a padded compartment for your notebook, internal pockets for your tablet, cables, accessories, pens, phone, and more. Two exterior pockets give you easy access to the items you use most. The flap cover and top zip closure provide added security.

Carry it your way.

Carry the case with the double handles or use the comfortable padded crossbody strap to keep your hands free for other tasks. Traveling is a breeze with the luggage pass-through that fits over the handle of most rolling suitcases.

Award-winning support.

Get the reassurance of a one-year parts replacement limited warranty. Additional support is available (North America only) seven days a week, 24 hours a day by phone as well as through online support forums.

Features
Compatibility
HP 250, 250 G3, 350, HP 355 G2, Chromebook 11, 11 G3, ProBook 430, 430 G2
Maximum screen size *
39.6 cm (15.6")
Case type *
Messenger case
Material *
Leather
Product main colour *
Black
Features
Shoulder strap
Yes
Country of origin
China
Weight & dimensions
Width
360 mm
Depth
130 mm
Height
260 mm
Weight
1.41 kg