location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP LaserJet Pro MFP M132nw Laser A4 600 x 600 DPI 22 ppm Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
LaserJet Pro
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LaserJet Pro MFP M132nw
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
G3Q62A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0725184117381 show
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 23568
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jul 2024 10:08:25
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (2.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP LaserJet Pro MFP M132nw Laser A4 600 x 600 DPI 22 ppm Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Home & office Laser Mono printing
  • - 600 x 600 DPI
  • - A4 22 ppm
  • - Mono copying Colour scanning
  • - Apple AirPrint, Google Cloud Print, HP ePrint, Mopria Print Service
  • - Wi-Fi Ethernet LAN connection
  • - 600 MHz
  • - 6.8 kg
Warranty: 1 Year Limited Warranty (Return to HP/Dealer - Standard Bench Repair)
Long product name HP LaserJet Pro MFP M132nw Laser A4 600 x 600 DPI 22 ppm Wi-Fi :
The short editorial description of HP LaserJet Pro MFP M132nw Laser A4 600 x 600 DPI 22 ppm Wi-Fi

HP LaserJet Pro MFP M132nw
More>>>
HP LaserJet Pro MFP M132nw Laser A4 600 x 600 DPI 22 ppm Wi-Fi:
The official marketing text of HP LaserJet Pro MFP M132nw Laser A4 600 x 600 DPI 22 ppm Wi-Fi as supplied by the manufacturer

Print professional documents from a range of mobile devices,[1] plus scan, copy, fax, and help save energy with a wireless MFP designed for efficiency.
Print, scan, copy with one compact device
Compact design lets this printer fit into small spaces
Fast first page print time from ready mode
HP Auto-On/Auto-Off Technology
Help save energy with HP Auto-On/Auto-Off Technology.
AirPrint® 1.5 with media presence sensor
HP ePrint
Print photos, documents, and more when you're on the go, using HP ePrint
Wi-Fi Direct® printing
Print wirelessly from your mobile device without a Wi-Fi code or password.
Google Cloud Print™ 2.0
Precision black toner
Original HP ink and toner cartridges come backed by over 20 years of development, delivering the highest quality prints
Anti-fraud technology and enhanced cartridge authentication

Short summary description HP LaserJet Pro MFP M132nw Laser A4 600 x 600 DPI 22 ppm Wi-Fi:
This short summary of the HP LaserJet Pro MFP M132nw Laser A4 600 x 600 DPI 22 ppm Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

HP LaserJet Pro MFP M132nw, Laser, Mono printing, 600 x 600 DPI, A4, Direct printing, White

Long summary description HP LaserJet Pro MFP M132nw Laser A4 600 x 600 DPI 22 ppm Wi-Fi:
This is an auto-generated long summary of HP LaserJet Pro MFP M132nw Laser A4 600 x 600 DPI 22 ppm Wi-Fi based on the first three specs of the first five spec groups.

HP LaserJet Pro MFP M132nw. Print technology: Laser, Printing: Mono printing, Maximum resolution: 600 x 600 DPI. Copying: Mono copying, Maximum copy resolution: 600 x 400 DPI. Scanning: Colour scanning, Scan resolution, optical: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Wi-Fi. Direct printing. Product colour: White

Print, scan, copy with one compact device

Compact design lets this printer fit into small spaces

HP Auto-On/Auto-Off Technology
HP Auto-On/Auto-Off Technology

Help save energy with HP Auto-On/Auto-Off Technology.

HP ePrint
HP ePrint

Print photos, documents, and more when you're on the go, using HP ePrint

Wi-Fi Direct® printing
Wi-Fi Direct® printing

Print wirelessly from your mobile device without a Wi-Fi code or password.

Precision black toner
Precision black toner

Original HP ink and toner cartridges come backed by over 20 years of development, delivering the highest quality prints

Designed for efficiency

Print, scan, and copy with HP’s smallest LaserJet MFP – designed to fit into tight workspaces.
Wait less. Print up to 22 pages per minute,[2] with first pages ready in as fast as 7.3 seconds.[3]
Help save energy with HP Auto-On/Auto-Off Technology.[4]
Quickly capture two-sided documents in fewer steps.

Mobile printing made simple

Print from iPhone® and iPad® with AirPrint®, which automatically scales jobs to the correct paper size.[5]
Print with the ease of sending an email, right from a smartphone, tablet, or notebook, using HP ePrint.[6]
Print directly from your mobile device to your Wi-Fi Direct® printer – without accessing the company network.[7]
Send jobs from your smartphone, tablet, or PC to any company printer, using Google Cloud Print™ 2.0.[8]

HP quality – print after print

Produce sharp text, bold blacks, and crisp graphics with precision black toner.
Don’t be fooled by alternatives that mimic Original HP. Help ensure you’re getting the quality you paid for.
Track toner levels with print gauge technology[9] and produce the most prints possible.
Quickly replace your cartridges, using auto seal removal and easy-open packaging.

Printing
Duplex printing mode
Manual
Print resolution black
600 x 600 DPI
Print technology *
Laser
Printing *
Mono printing
Duplex printing *
Yes
Maximum resolution *
600 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
22 ppm
Time to first page (black, normal)
7.3 s
Print margin top (min)
4 mm
Print margin bottom (min)
4 mm
Print margin left (min)
4 mm
Print margin right (min)
4 mm
Secure printing
Yes
Copying
Duplex copying *
Yes
Copying *
Mono copying
Maximum copy resolution *
600 x 400 DPI
Copy speed (black, normal quality, A4)
21 cpm
Copy speed (black, normal, US Letter)
23 cpm
Time to first copy (black, normal)
10 s
Copies, maximum
99 copies
Copier resize
25 - 400%
ID-card copy function
Yes
Auto fit function
Yes
Scanning
Duplex scanning *
No
Scanning *
Colour scanning
Scan resolution, optical *
1200 x 1200 DPI
Optical scanning resolution (black)
1200 x 1200 ppi
Optical scanning resolution (colour)
600 x 600 ppi
Maximum scan area
215.9 x 297 mm
Scanner type *
Flatbed scanner
Scan technology
CIS
Scan to
Software, TWAIN, WIA
Image formats supported
BMP, JPG, PNG, RAW, TIFF
Document formats supported
PDF
Input colour depth
24 bit
Levels of grayscale
256
Scan drivers
TWAIN, WIA
Twain version
1.9, 2.1
Fax
Duplex faxing
No
Faxing *
No
Fax transmission speed
3 sec/page
Fax memory
1000 pages
Auto redial
No
Speed dialling
Yes
Fax forwarding
No
Fax delayed sending
No
Auto reduction
No
Features
Recommended duty cycle
150 - 1500 pages per month
Maximum duty cycle *
10000 pages per month
Digital sender
No
Number of print cartridges *
1
Printing colours *
Black
Page description languages
URF, PWG, PCLmS
All-in-One multitasking
Yes
Country of origin
Brazil, Vietnam
Replacement cartridges
CF218A CF219A
HP segment
Home
Input & output capacity
Total number of input trays *
1
Total input capacity *
150 sheets
Total output capacity *
100 sheets
Paper tray 1 input capacity
150 sheets
Paper input type
Paper tray
Maximum number of input trays
1
Maximum input capacity (sheets)
150 sheets
Maximum output capacity (sheets)
100 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
208 x 348 mm
Paper tray media types *
Card stock, Envelopes, Labels, Photo paper, Plain paper, Postcard, Rough paper
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5
ISO C-series sizes (C0...C9)
C5
Non-ISO print media sizes
Executive
JIS B-series sizes (B0...B9)
B5
Envelopes sizes
Com-10, 7 3/4, C5, DL
Custom media width
76 - 216 mm
Custom media length
127 - 356 mm
Paper tray media weight
60 - 163 g/m²
Multi-Purpose Tray media weight
60 - 163 g/m²
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0, Wireless LAN
Direct printing *
Yes
USB port
Yes
USB 2.0 ports quantity
1
Network
Wi-Fi *
Yes
Ethernet LAN connection *
Yes
Network
Cabling technology
10/100Base-T(X)
Ethernet LAN data rates
10,100 Mbit/s
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Wi-Fi Direct
Yes
Mobile printing technologies
Apple AirPrint, Google Cloud Print, HP ePrint, Mopria Print Service
Performance
Maximum internal memory
256 MB
Card reader integrated
No
Internal memory *
256 MB
Built-in processor
Yes
Processor frequency
600 MHz
Sound pressure level (printing)
51 dB
Sound pressure level (copying)
51 dB
Sound pressure level (scanning)
42 dB
Sound power level (printing)
6.5 dB
Design
Product colour *
White
Market positioning *
Home & office
Built-in display *
Yes
Display
LCD
Display number of lines
2 lines
Control type
Buttons
Power
Power consumption (average operating)
255 W
Power consumption (PowerSave)
0.7 W
Power consumption (printing)
255 W
Power consumption (ready)
4.2 W
Power consumption (sleep)
1 W
Power consumption (off)
0.05 W
Energy Star Typical Electricity Consumption (TEC)
0.635 kWh/week
AC input voltage
110 - 240 V
AC input frequency
50/60 Hz
Special features
HP resolution technology
HP FastRes 1200
HP SureSupply
Yes
HP Auto-On/Auto-Off
Yes
HP Management tools
HP Printer Assistant (UDC), HP Device Toolbox, HP Utility (Mac)
HP Software provided
HP PCLmS Printer, HP Device Experience, HP Connected, HP Printer Assistant, HP Scan
System requirements
Windows operating systems supported
Windows 8, Windows 7, Windows 10, Windows 11
Mac operating systems supported
Mac OS X 10.12 Sierra, Mac OS X 10.10 Yosemite, Mac OS X 10.11 El Capitan
Minimum storage drive space
850 MB
Operational conditions
Operating relative humidity (H-H)
10 - 80%
Operating humidity range
30 - 70%
Storage temperature (T-T)
-20 - 60 °C
Operating temperature (T-T)
15 - 32.5 °C
Storage humidity
10 - 90%
Certificates
Certification
CISPR 22:2008 / EN 55022:2010 - Class B, EN 61000-3-2:2006 +A1:2009 +A2:2009, EN 61000-3-3:2013, EN 55024:2010, FCC Title 47 CFR, Part 15 Class B / ICES-003, Issue 6, GB9254-2008, GB17625.1-2012
Sustainability
Doesn't contain
Mercury
Weight & dimensions
Width
398 mm
Depth
288 mm
Height
231.1 mm
Weight
6.8 kg
Packaging data
Package width
490 mm
Package depth
294 mm
Package height
350 mm
Package weight
9.1 kg
Packaging content
Cartridge(s) included
Yes
Included cartridge capacity (black)
1400 pages
Cables included
AC
Power cord included
Yes
Warranty card
Yes
Quick installation guide
Yes
Logistics data
Harmonized System (HS) code
8443310000
Products per pallet
56 pc(s)
Products per pallet (EU)
48 pc(s)
Technical details
Master (outer) cases per pallet layer
8 pc(s)
Other features
Number of users
5 user(s)
Recommended system requirements
Windows® 10, 8.1, 8, 7: 32-bit or 64-bit, 2 GB available hard disk space, CD-ROM/DVD drive or Internet connection, USB port, Internet Explorer; Windows Vista®: (32-bit only), 2 GB available hard disk space, CD-ROM/DVD drive or Internet connection, USB port, Internet Explorer 8; Windows® XP SP3 or higher (32-bit only): any Intel® Pentium® II, Celeron® or 233 MHz compatible processor, 850 MB available hard disk space, CD-ROM/DVD drive or Internet connection, USB port, Internet Explorer 8
Acoustic power emissions (ready)
26 dB
Acoustic pressure emissions bystander (ready)
16 dB
Software CD
Yes
Documentation CD
Yes