location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP LaserJet Pro M203d Printer 1200 x 1200 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
LaserJet Pro
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LaserJet Pro M203d Printer
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
G3Q50A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0889894212863 show
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 17765
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Jul 2024 00:10:34
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP LaserJet Pro M203d Printer 1200 x 1200 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Home & office Laser
  • - 1200 x 1200 DPI
  • - A4 28 ppm
  • - Duplex printing
  • - Maximum duty cycle: 30000 pages per month
  • - Total input capacity: 260 sheets Total output capacity: 150 sheets
  • - 800 MHz
Warranty: 1 Year Limited Warranty (Return to HP/Dealer - Standard Bench Repair)
Long product name HP LaserJet Pro M203d Printer 1200 x 1200 DPI A4 :
The short editorial description of HP LaserJet Pro M203d Printer 1200 x 1200 DPI A4

HP LaserJet Pro M203d Printer
More>>>
HP LaserJet Pro M203d Printer 1200 x 1200 DPI A4:
The official marketing text of HP LaserJet Pro M203d Printer 1200 x 1200 DPI A4 as supplied by the manufacturer

Get more pages, performance, and protection[1] from an HP LaserJet Pro powered by JetIntelligence Toner cartridges. Set a faster pace for your business: Print two-sided documents right away, and easily manage to help maximize efficiency.
2-sided printing
Allows you to print on both sides of the page, cutting your paper use by up to 50%.
Eliminate the wait from your workday
This printer wakes up fast and prints your first page as quickly as XX seconds.
AirPrint® 1.5 with media presence sensor
Wi-Fi Direct® printing
Unleash your printing
HP ePrint
Google Cloud Print™ 2.0
HP Web Jetadmin
Take the guesswork out of fleet management
Remote discovery and monitoring
Supplies—just a few clicks away
Easily find the cartridges you need and purchase supplies online with HP SureSupply.
Precision black toner
Anti-fraud technology and enhanced cartridge authentication
Page maximizer technology

Short summary description HP LaserJet Pro M203d Printer 1200 x 1200 DPI A4:
This short summary of the HP LaserJet Pro M203d Printer 1200 x 1200 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

HP LaserJet Pro M203d Printer, Laser, 1200 x 1200 DPI, A4, 28 ppm, Duplex printing, White

Long summary description HP LaserJet Pro M203d Printer 1200 x 1200 DPI A4:
This is an auto-generated long summary of HP LaserJet Pro M203d Printer 1200 x 1200 DPI A4 based on the first three specs of the first five spec groups.

HP LaserJet Pro M203d Printer. Print technology: Laser. Number of print cartridges: 1, Maximum duty cycle: 30000 pages per month. Maximum resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 28 ppm, Duplex printing. Product colour: White

Printing
Duplex printing mode
Auto
Print resolution black
1200 x 1200 DPI
Colour *
No
Print technology *
Laser
Duplex printing *
Yes
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
28 ppm
Time to first page (black, normal)
6.7 s
Features
Maximum duty cycle *
30000 pages per month
Recommended duty cycle
250 - 2500 pages per month
Printing colours *
Black
Number of print cartridges *
1
Page description languages *
PCL 5c, PCL 6, URF, PWG, PCLmS, PDF
Printer fonts
Scalable, TrueType
Number of printer fonts
84
Country of origin
China, Vietnam
Replacement cartridges
CF230A, CF230X, CF232A
HP segment
Small medium business
Input & output capacity
Total number of input trays *
2
Total input capacity *
260 sheets
Total output capacity *
150 sheets
Paper tray 1 input capacity
10 sheets
Paper tray 2 input capacity
250 sheets
Maximum number of input trays
2
Maximum input capacity (sheets)
260 sheets
Maximum output capacity (sheets)
150 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Card stock, Envelopes, Labels, Photo paper, Plain paper, Postcard, Rough paper
ISO A-series sizes (A0...A9) *
A4, A5, A6
JIS B-series sizes (B0...B9)
B5
Custom media width
76 - 216 mm
Custom media length
127 - 356 mm
Paper tray media weight
60 - 163 g/m²
Ports & interfaces
Standard interfaces
USB 2.0
USB port *
Yes
USB 2.0 ports quantity
1
Network
Network ready
No
Wi-Fi *
No
Ethernet LAN connection *
No
Performance
Internal memory *
256 MB
Maximum internal memory
256 MB
Built-in processor
Yes
Processor frequency
800 MHz
Sound pressure level (printing)
53 dB
Noise level (ready)
16 dB
Sound power level (printing)
6.6 dB
Design
Market positioning *
Home & office
Product colour *
White
Control type
Buttons
Certification
CISPR 22:2008 / EN 55022:2010 - Class B; EN 61000-3-2:2006 +A1:2009 +A2:2009; EN 61000-3-3:2013; EN 55024:2010; FCC Title 47 CFR, Part 15 Class B / ICES-003, Issue 6; GB9254-2008, GB17625.1-2012
Power
Power consumption (printing) *
480 W
Power consumption (ready)
1.9 W
Power consumption (PowerSave)
0.8 W
Energy Star Typical Electricity Consumption (TEC)
0.318 kWh/week
AC input voltage
110 - 240 V
AC input frequency
50/60 Hz
System requirements
Windows operating systems supported
Windows 11, Windows 8.1, Windows 8, Windows Vista, Windows 7, Windows 10
Mac operating systems supported
Mac OS X 10.12 Sierra, Mac OS X 10.10 Yosemite, Mac OS X 10.11 El Capitan
Linux operating systems supported
Yes
Other operating systems supported
Linux
Operational conditions
Operating temperature (T-T)
15 - 32.5 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
10 - 80%
Storage humidity
10 - 90%
Sustainability
Sustainability compliance
Yes
Sustainability certificates
EPEAT Silver
Doesn't contain
Mercury
Weight & dimensions
Width
370.5 mm
Depth
407.4 mm
Height
223.9 mm
Weight
6.9 kg
Packaging data
Package width
438 mm
Package depth
278 mm
Package height
466 mm
Package weight
9.2 kg
Packaging content
Cartridge(s) included
Yes
Included cartridge capacity (black)
1000 pages
Warranty card
Yes
Documentation CD
Yes
Cables included
AC
Special features
HP SureSupply
Yes
HP Web Jetadmin
Yes
HP Auto-On/Auto-Off
Yes
HP Management tools
HP Printer Assistant (UDC); HP Utility (Mac); HP Device Toolbox; HP JetAdvantage Security Manager
Logistics data
Harmonized System (HS) code
8443321010
Technical details
Master (outer) cases per pallet layer
9 pc(s)
Other features
Recommended system requirements
Windows® 10, 8.1, 8, 7: 32-bit or 64-bit, 2 GB available hard disk space, CD-ROM/DVD drive or Internet connection, USB port, Internet Explorer. Windows Vista®: (32-bit only), 2 GB available hard disk space, CD-ROM/DVD drive or Internet connection, USB port, Internet Explorer 8. Windows® XP SP3 or higher (32-bit only): any Intel® Pentium® II, Celeron® or 233 MHz compatible processor, 850 MB available hard disk space, CD-ROM/DVD drive or Internet connection, USB port, Internet Explorer 8
Operating humidity range
30 - 70%
Acoustic power emissions (ready)
26 dB
Acoustic pressure emissions bystander (ready)
16 dB
Source Testseek summary Average rating
Reviews
Updated:
2017-08-16 02:11:44
Uk has collected 2 expert reviews for HP LaserJet Pro M203d Printer 1200 x 1200 DPI A4 and the average expert rating is 75 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
75%
Country Distributor
United Kingdom 1 distributor(s)
Singapore 1 distributor(s)
Philippines 1 distributor(s)