HP logo

HP LaserJet Ultra M106W 600 x 600 DPI A4 Wi-Fi

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
54402
Info modified on:
28 Sept 2023, 13:37:30
End of life date:
21 Oct 2020
Short summary description HP LaserJet Ultra M106W 600 x 600 DPI A4 Wi-Fi:

HP LaserJet Ultra M106W, Laser, 600 x 600 DPI, A4, 22 ppm, White

Long summary description HP LaserJet Ultra M106W 600 x 600 DPI A4 Wi-Fi:

HP LaserJet Ultra M106W. Print technology: Laser. Maximum duty cycle: 20000 pages per month. Maximum resolution: 600 x 600 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 22 ppm. Display: LED. Wi-Fi. Product colour: White

Reasons to buy
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.