HP logo

HP iPAQ Charger Adapter Black

Brand:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
114467
Info modified on:
04 Jan 2021, 09:46:12
Short summary description HP iPAQ Charger Adapter Black:

HP iPAQ Charger Adapter, Black, 56 x 25 x 13 mm, 5.59 cm (2.2"), 57 g, 2.0 oz

Long summary description HP iPAQ Charger Adapter Black:

HP iPAQ Charger Adapter. Product colour: Black. Dimensions (WxDxH): 56 x 25 x 13 mm, Minimum dimensions (W x D x H): 5.59 cm (2.2"), Weight: 57 g

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.