location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 803 Small Black Original Ink Cartridge

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
803 Small Black Original Ink Cartridge
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
F6V23AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0193424253951 show
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8765
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:19:00
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP 803 Small Black Original Ink Cartridge
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Easily complete your projects. More accurate alerts can help ensure you don’t run out of ink at the wrong time.
  • - Performance you can count on—produce high-quality prints throughout the life of your cartridge.
  • - Get the HP quality you trust with fraud protection that helps ensure your prints are consistently outstanding.
  • - Choose Original HP ink cartridges specially designed to work with your printer.
  • - Make an impression with Original HP ink cartridges—designed to deliver vivid color and crisp, sharp text.
  • - High-speed performance—Original HP inks are designed to help you print fast without sacrificing quality.
  • - Rely on Original HP inks for durable color and black-and-white prints that resist fading, dry fast, and last.[1]
  • - Save time and receive notifications when your cartridges are running low.[4]
  • - Print more for less with Original HP high-yield ink cartridges.[5]
  • - The easiest way to print from your smartphone is even easier with HP Original ink cartridges.[6]
Warranty: 6 Months Limited Warranty (Return to HP/Dealer)
Long product name HP 803 Small Black Original Ink Cartridge :
The short editorial description of HP 803 Small Black Original Ink Cartridge

803 Small Black Original Ink Cartridge
More>>>
HP 803 Small Black Original Ink Cartridge:
The official marketing text of HP 803 Small Black Original Ink Cartridge as supplied by the manufacturer

Ideal for creating lab-quality photos and everyday documents with consistent, high-quality results, fraud protection, and smart low-ink alerts.
Create lab-quality color photos and everyday documents with Original HP ink cartridges—designed with fraud protection and smart low-ink alerts to deliver worry-free performance and consistent results you can count on.

Short summary description HP 803 Small Black Original Ink Cartridge:
This short summary of the HP 803 Small Black Original Ink Cartridge data-sheet is auto-generated and uses the product title and the first six key specs.

HP 803 Small Black Original Ink Cartridge, Black, Pigment-based ink, 1 pc(s), 120 pages

Long summary description HP 803 Small Black Original Ink Cartridge:
This is an auto-generated long summary of HP 803 Small Black Original Ink Cartridge based on the first three specs of the first five spec groups.

HP 803 Small Black Original Ink Cartridge. Black ink type: Pigment-based ink, Printing colours: Black, Quantity per pack: 1 pc(s), Black ink page yield: 120 pages

Innovative ink that makes it simple to get more

Get the most from your HP printer—and your ink. Print all the high-quality photos and documents you need, using Original HP ink cartridges that help ensure your HP printer delivers the consistent results you expect.

Designed to deliver

Rely on Original HP ink cartridges to deliver flawless results. Help ensure the best possible prints for home, school, and work with cartridges built and tested with your HP printer and designed to deliver consistently outstanding prints.

Printing made so simple

It’s easy to save time, money, and hassle with Original HP cartridges that fit how you live, play, and print. Count on consistent, top-quality results you expect from HP at home or on the go.[2]

Features
Black ink type
Pigment-based ink
Compatibility *
DeskJet 1110, DeskJet 1115, DeskJet 2130, DeskJet 2135, DeskJet 3630, ENVY 4520, OfficeJet 3830, OfficeJet 4650
Quantity per pack *
1 pc(s)
Black ink page yield *
120 pages
Type *
Original
Printing colours *
Black
Brand compatibility *
HP
Operational conditions
Operating relative humidity (H-H)
20 - 80%
Storage temperature (T-T)
-40 - 60 °C
Operating temperature (T-T)
15 - 32 °C
Storage humidity
20 - 80%
Weight & dimensions
Width
100.9 mm
Depth
116.3 mm
Height
36.5 mm
Weight
31.8 g
Packaging data
Package width
100.9 mm
Package depth
116.3 mm
Package height
36.5 mm
Package weight
50 g
Logistics data
Pallet dimensions (W x D x H)
1198.88 x 1016 x 844.85 mm
Products per pallet
2400 pc(s)
Larger master carton quantity
40 pc(s)
Layers per pallet
5 pc(s)
Master (outer) cases per pallet layer
8 pc(s)
Pallet gross weight
161.3 g
Quantity per master (outer) case
60 pc(s)
Master (outer) case weight
3.16 g
Pallet dimensions (W x D x H) (imperial)
1198.9 x 1016 x 844.8 mm (47.2 x 40 x 33.3")
Pallet weight (imperial)
161.3 kg (355.7 lbs)
Master (outer) case gross weight (imperial)
3.16 kg (6.96 lbs)
Disclaimer HP 803 Small Black Original Ink Cartridge:
Disclaimer

[1] Image permanence estimates based on Original HP inks printed on HP Photo Papers. For more information, see www.hp.com/go/printpermanence [2] Local printing requires mobile device and printer to be on the same network or have a direct wireless connection to printer. Wireless performance is dependent on physical environment and distance from access point. Wireless operations are compatible with 2.4 GHz operations only. Remote printing requires an internet connection to an HP web-connected printer. App or software and HP ePrint account registration may also be required. Wireless broadband use requires separately purchased service contract for mobile devices. Check with service provider for coverage and availability in your area. See www.hp.com/go/mobileprinting for more details. [3] Based on plan usage (without excess printing), Internet connection to an eligible HP printer, valid credit/debit card, email address, and delivery service in your geographic area. Internet connectivity is sold separately. [4] Program features, retailer participation, and availability may vary by country. Internet access is required and not included. For more information, visit hp.com/learn/suresupply. Not compatible with Windows® 2000. [5] Based on HP 803XL High Yield Original Ink Cartridges. High-yield ink cartridges not included; purchase separately. For more information, see www.hp.com/go/learnaboutsupplies. Less cost per page compared with estimated street price and published page yield of standard-yield HP 803 Original Ink Cartridges. Actual pricing may vary. [6] In comparison to the majority of consumer/home office inkjet all-in-one printers < US$399 USD as of November 2014 based on market share as reported by IDC as of Q3 2014, and typical time to set up and/or presence of preloaded plug-in. App download required for printer setup. Local printing requires mobile device and printer to be on the same network or have a direct wireless connection to the pr