This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Instant Ink Enrollment Card - 50 page plan

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Instant Ink Enrollment Card - 50 page plan
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
F6U33AN
GTIN (EAN/UPC) :
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0888182697641
Category
Services to help with the installation of a piece of computer software or hardware, or another device such as a TV.
Installation Services
Icecat Product ID :
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7298
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Oct 2021 21:07:15
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP Instant Ink Enrollment Card - 50 page plan :
  • - Your printer orders ink, so you'll always have it.[2]
  • - Ink, shipping, and cartridge recycling are included.
  • - Monthly plans are based on pages printed, not cartridges used.
  • - No annual fees--change or cancel plans online anytime.[5]
  • - When you sign up we'll mail special HP Instant Ink cartridges to you.
  • - You'll get ink before you need it. These ink cartridges have more ink than standard HP cartridges, so you'll replace them less often.
  • - Service and billing begins once HP Instant Ink cartridges have been inserted into an HP Instant Ink eligible printer.
  • - $2.99 per month for 50 pages includes rollover for up to 50 unused pages.[4]
  • - Each additional 15 pages are $1
  • - Buy an eligible HP Printer [3]
  • - Sign up at hpinstantink.com using this enrollment card.
  • - Ensure you have an Internet connection and credit or debit card.[2]
Long product name HP Instant Ink Enrollment Card - 50 page plan :
The short editorial description of HP Instant Ink Enrollment Card - 50 page plan

Instant Ink Enrollment Card - 50 page plan
More>>>
HP Instant Ink Enrollment Card - 50 page plan:
The official marketing text of HP Instant Ink Enrollment Card - 50 page plan as supplied by the manufacturer

HP Instant Ink is an ink replacement service that can save you up to 50% on ink1. Your printer orders Original HP Ink which is delivered to your door—before you run out, at no extra cost. The service is available through monthly plans based on number of pages printed. Not sure how much you print? Unused pages roll over each month. Participation requires an HP Instant Ink eligible printer.2 This Enrollment Card includes the first month of service.1 Savings claim is based on HP Instant Ink Service plan price for 12 months using all pages in plan without purchase of additional pages compared to cost per page (“CPP”) of the majority of color inkjet printers <$399 USD, market share reported by IDC Q3 2013. CPP comparisons for standard-capacity inkjet supplies are based on estimated street price and page yield as reported by Gap Intelligence MFP Weekly and IJP Weekly Reports Q3 2013. Actual savings may vary depending on number of pages actually printed per month and content of pages printed.

2 A full list of current eligible printers can be found at hpinstantink.com. Printers require direct connection to the internet for program participation. Internet access sold separately.

Short summary description HP Instant Ink Enrollment Card - 50 page plan:
This short summary of the HP Instant Ink Enrollment Card - 50 page plan data-sheet is auto-generated and uses the product title and the first six key specs.

HP Instant Ink Enrollment Card - 50 page plan, HP ENVY 4500, 4510, 4520, 5530, 5540, 5640, 5660, 7640 / HP OfficeJet 3830, 4630, 4650, 5740,..., Home, Home office, 114.3 mm, 165.1 mm, 10 g, 114.3 mm

Long summary description HP Instant Ink Enrollment Card - 50 page plan:
This is an auto-generated long summary of HP Instant Ink Enrollment Card - 50 page plan based on the first three specs of the first five spec groups.

HP Instant Ink Enrollment Card - 50 page plan. Compatibility: HP ENVY 4500, 4510, 4520, 5530, 5540, 5640, 5660, 7640 / HP OfficeJet 3830, 4630, 4650, 5740,..., HP segment: Home, Home office. Width: 114.3 mm, Height: 165.1 mm. Package weight: 10 g, Package width: 114.3 mm, Package height: 165.1 mm

Disclaimer HP Instant Ink Enrollment Card - 50 page plan:
Disclaimer

[1] Savings claim based on monthly subscription cost using only all pages in plan vs. cost per page of most color inkjet printers < $399 USD. Color inkjet printers selected by market share of IDC CYQ4 2016 Hardcopy Peripherals Tracker. Standard cartridge CPP from gap intelligence AiO Weekly & BP Weekly (2/12/17). [2] Based on plan usage, internet connection to eligible HP printer, valid credit/debit card, email address, and delivery service in your geographic area. [3] A full list of current eligible printers can be found at hpinstantink.com. Printers require direct connection to the internet for program participation. Internet access sold separately. [4] Rollover allows unused pages in a month to be placed in a rollover account and then applied to pages in excess of your monthly allowance. The rollover account balance is limited to a maximum or your monthly service plan pages (e.g: $2.99 50 pages = 50 page rollover maximum). [5] Effective after the last day of your then-current billing period. For full details go to hpinstantink.com. [6] Valid only in country sold.

Features
Compatibility
HP ENVY 4500, 4510, 4520, 5530, 5540, 5640, 5660, 7640 / HP OfficeJet 3830, 4630, 4650, 5740, 6810, 8040, 8700 / HP OfficeJet Pro 6830, 6960, 6970, 8210, 8610, 8620, 8630, 8710, 8720, 8730, 8740 / HP DeskJet 3630, 3750
HP segment
Home, Home office
Weight & dimensions
Width
114.3 mm
Height
165.1 mm
Logistics data
Package weight
10 g
Package width
114.3 mm
Package height
165.1 mm
Country Distributor
United Kingdom 1 distributor(s)