HP Pavilion x2 11-h007tu, Intel® Pentium®, 2 GHz, 29.5 cm (11.6"), 1366 x 768 pixels, 4 GB, 128 GB
HP Pavilion x2 11-h007tu. Product type: Hybrid (2-in-1), Form factor: Convertible (Detachable). Processor family: Intel® Pentium®, Processor: N3510, Processor frequency: 2 GHz. Display diagonal: 29.5 cm (11.6"), Display resolution: 1366 x 768 pixels, Touchscreen. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 128 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 8. Product colour: Black