location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 818 2-pack Black Original Ink Cartridges

Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
818 2-pack Black Original Ink Cartridges
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
E5Y53AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0887758708019 show
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created by HP
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4143
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:19:00
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP 818 2-pack Black Original Ink Cartridges
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Print high-quality documents with laser-quality text and vivid color graphics, using HP Vivera inks.
  • - Delight in color images with enhanced detail, using HP ink technology that delivers an extremely small drop size.
  • - Store plain paper documents that retain black text and color quality for decades without fading.[1]
  • - Print sharp edges on text and graphics using Original HP inks. Use grayscale for crisp documents and images.
  • - Get 3 times more black printed pages and 2 times more color printed pages, using high-capacity cartridges.[4]
  • - Finish a critical job even when a cartridge runs low—printing is completed with the remaining cartridge.
  • - Get quick and easy cartridge loading—cartridge technology verifies when you're using Original HP.
  • - Know when to repurchase. Use the ink level gauge to monitor ink levels.
  • - HP is a leader in service and support, providing reliability you can count on.
  • - Enjoy free, convenient recycling—cartridges returned through HP Planet Partners are recycled responsibly.[3]
Warranty: 6 Months Limited Warranty (Return to HP/Dealer)
Long product name HP 818 2-pack Black Original Ink Cartridges :
The short editorial description of HP 818 2-pack Black Original Ink Cartridges

818 2-pack Black Original Ink Cartridges
More>>>
HP 818 2-pack Black Original Ink Cartridges:
The official marketing text of HP 818 2-pack Black Original Ink Cartridges as supplied by the manufacturer

Households and micro businesses that want to print documents, reports, letters, images and photos at an affordable price.
Enjoy high-quality text documents and vivid color images that resist fading. These Original HP ink cartridges are designed for easy, affordable printing. Choose optional high-capacity cartridges for frequent printing.[4]

Short summary description HP 818 2-pack Black Original Ink Cartridges:
This short summary of the HP 818 2-pack Black Original Ink Cartridges data-sheet is auto-generated and uses the product title and the first six key specs.

HP 818 2-pack Black Original Ink Cartridges, Black, 2 pc(s), 400 pages

Long summary description HP 818 2-pack Black Original Ink Cartridges:
This is an auto-generated long summary of HP 818 2-pack Black Original Ink Cartridges based on the first three specs of the first five spec groups.

HP 818 2-pack Black Original Ink Cartridges. Printing colours: Black, Quantity per pack: 2 pc(s), Black ink page yield: 400 pages

Print laser-quality text and vivid color images

Print laser-quality text and vivid color graphics and images that resist fading, using HP Vivera inks. See fine details in color images—ink cartridge technology delivers an extremely small drop size. Photos dry instantly on HP Advanced Photo Paper.

Affordable printing with easy-to-use cartridges

Enjoy features that make printing easy, including technology that lets you finish printing a critical document when you're low on a specific ink. Get a better value for frequent printing, using optional high-capacity ink cartridges.[4]

Take advantage of legendary HP reliability

Count on Original HP ink cartridges for consistent, reliable performance. Each Original HP ink cartridge is brand new, for a superb printing experience. HP Planet Partners makes it convenient to recycle your ink cartridge.[3]

Crisp text and graphics
Crisp text and graphics

Print everyday documents that look great with crisp text and graphics, using Original HP inks.

High-yield and 2-pack options available
High-yield and 2-pack options available

Get 3 times more black printed pages and 2 times more color printed pages, using optional high-yield ink cartridges. Print more pages and replace less often than standard Original HP ink cartridges. Or, buy convenient 2-packs. [4]

Better together. Better results.
Better together. Better results.

Original HP Cartridges are the only cartridges precisely developed with HP printers for reliable quality, results, and consistent performance.

The environmental choice.
The environmental choice.

Print with confidence—Original HP Cartridges designed with the planet in mind for easy recycling and less waste. [7]

Quality prints you can take pride in
Quality prints you can take pride in

Experience premium print quality with Original HP Cartridges designed for vibrant color, crisp text, and rich blacks for big impact.

Designed to work the first time, every time
Designed to work the first time, every time

Be assured that Original HP Cartridges will consistently deliver quality results and premium performance. [6]

Consistent quality page after page
Consistent quality page after page

Count on Original HP ink cartridges for consistent, reliable performance.

Know your cartridge is genuine HP
Know your cartridge is genuine HP

Get quick and easy cartridge loading—cartridge technology verifies when you're using Original HP.

Ink level indicator
Ink level indicator

Know when to repurchase. Use the ink level gauge to monitor ink levels.

Print complete pages even when running low on ink
Print complete pages even when running low on ink

Finish a critical job even when a cartridge runs low on one ink—printing is completed with remaining inks.

Fade-resistant
Fade-resistant

Store plain paper documents that retain black text and color quality for decades without fading. [1]

Features
Quantity per pack *
2 pc(s)
Black ink page yield *
400 pages
Printing colours *
Black
Features
Recycled material percentage
70%
Weight & dimensions
Weight
59.68 g
Disclaimer HP 818 2-pack Black Original Ink Cartridges:
Disclaimer

[1]Based on paper industry predictions for acid-free papers and Original HP inks; colorant stability data at room temperature based on similar systems tested as per ISO 11798 and ISO 18909.
[3]HP ink cartridge return and recycling is available in 42 countries and territories around the world, covering 88% of the addressable market; see http://www.hp.com/recycle for details.
[4]Compared to HP 818 Black/Tri-color Ink Cartridges. [6] See http://www.hp.com/go/suppliesclaims.
[7] HP Planet Partners program availability varies. For details, see http://www.hp.com/recycle. On recycled materials in cartridges, see http://www.hp.com/go/recycledcontent.