location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP PageWide XL High-capacity Stacker

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PageWide XL High-capacity Stacker
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CZ319A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0888793728727 show
Category:
Have your prints stacked and/or stapled automatically with one of these convenient extras for your printer/copier.
Output Stackers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 88356
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 15:24:04
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 90 Days, On-Site Next Day
Long product name HP PageWide XL High-capacity Stacker :
The short editorial description of HP PageWide XL High-capacity Stacker

HP PageWide XL High-capacity Stacker
More>>>
Short summary description HP PageWide XL High-capacity Stacker:
This short summary of the HP PageWide XL High-capacity Stacker data-sheet is auto-generated and uses the product title and the first six key specs.

HP PageWide XL High-capacity Stacker, 500 sheets, 1010 mm, 1250 mm, 1080 mm, 140 kg, 20 - 80%

Long summary description HP PageWide XL High-capacity Stacker:
This is an auto-generated long summary of HP PageWide XL High-capacity Stacker based on the first three specs of the first five spec groups.

HP PageWide XL High-capacity Stacker. Maximum capacity: 500 sheets. Width: 1010 mm, Depth: 1250 mm, Height: 1080 mm. Package dimensions (WxDxH): 1500 x 1200 x 815 mm, Package weight: 160 kg. Supported media weight(s): 70 - 200 g/m²

Features
Maximum capacity
500 sheets
Weight & dimensions
Width
1010 mm
Depth
1250 mm
Height
1080 mm
Weight
140 kg
Operational conditions
Operating relative humidity (H-H)
20 - 80%
Operating temperature (T-T)
5 - 40 °C
Packaging data
Package dimensions (WxDxH)
1500 x 1200 x 815 mm
Package weight
160 kg
Other features
Supported media weight(s)
70 - 200 g/m²
Country Distributor
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
United Kingdom 1 distributor(s)