location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP OfficeJet Pro 251dw Printer

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
OfficeJet Pro
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Officejet Pro 251dw Printer
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CV136A show
Show alternative article codes used in the online market place
Category:
Inkjet printers are the most suitable printers for home and small office use. They are generally not as fast as laser printers, but make prints of very high quality and are quite affordable.
Inkjet Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 108492
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 May 2024 15:07:26
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 30 Sep 2018
Product end of life date
Bullet Points HP OfficeJet Pro 251dw Printer
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Home & office 1200 x 1200 DPI
  • - A4 20 ppm
  • - Wi-Fi Ethernet LAN connection
Warranty: Service & support options: Free telephone support for basic setup, installation, and troubleshooting in North America, Europe, and Asia Pacific duringOptional HP Supportpack for 4-hour response during standard business hours; Optional HP Supportpack for 24 hours a day, 7 days a week; Optional HP Supportpack for Comprehensive Technical SupportOne-year limited hardware24-hour, 7 days a week Web support, business hour phone support withinperiod
Long product name HP OfficeJet Pro 251dw Printer :
The short editorial description of HP OfficeJet Pro 251dw Printer

HP Officejet Pro 251dw Printer
More>>>
HP OfficeJet Pro 251dw Printer:
The official marketing text of HP OfficeJet Pro 251dw Printer as supplied by the manufacturer

Efficiently manage your printing environment—and your budget—with an HP ePrinter that delivers up to 50% lower cost per page than lasers1 and powerful manageability tools. Simplify office tasks with time-saving features and easy networking.

Print for less1 and easily manage your office.

• Print professional-quality colour with Original HP inks—for up to 50% lower cost per page than lasers.1


Count on time-saving features to ease office tasks.

• Ease office workflows. Easily print, access helpful business apps, and more—right from the colour display.2


Connect and print—at the office or on the go.3

• Add this printer to your Ethernet or wireless network to easily share with your teammates.4


Conserve resources without sacrificing performance.

• Use up to 50% less energy than lasers5—set your printer for savings with Schedule On and Schedule Off.6


1Cost-per-page (CPP) claim based on the majority of colour laser printers < US $300, colour laser MFPs < US $500, Sept/2012. For details, see hp.com/go/officejet.

2Requires a wireless access point and an Internet connection to the printer. Services require registration. App availability varies by country, language, and agreements, and requires a firmware upgrade. For details, see hpconnected.com.

3Requires an Internet connection to HP web-enabled printer and HP ePrint account registration. For a list of eligible printers, supported documents, and image types, and other HP ePrint details, see hpconnected.com. Mobile devices require Internet connection and email capability. May require wireless access point. Separately purchased data plans or usage fees may apply. Print times and connection speeds may vary.

4Wireless performance is dependent upon physical environment and distance from access point. Wireless operations are compatible with 2.4 GHz routers only.

5Energy claim based on the majority of colour laser printers < US $300, Sept/2012 Energy use based on HP and third party testing using the ENERGY STAR® program's TEC test method criteria. For details, see hp.com/go/officejet.

6Energy savings calculation assumes the device is scheduled to be off for 12 hours per weekday and 48 hours per weekend. Reduced energy use is compared with a typical daily usage model, which assumes devices remain in "off" mode overnight and on the weekend.

Short summary description HP OfficeJet Pro 251dw Printer:
This short summary of the HP OfficeJet Pro 251dw Printer data-sheet is auto-generated and uses the product title and the first six key specs.

HP OfficeJet Pro 251dw Printer, Colour, 1200 x 1200 DPI, 4, A4, 30000 pages per month, 20 ppm

Long summary description HP OfficeJet Pro 251dw Printer:
This is an auto-generated long summary of HP OfficeJet Pro 251dw Printer based on the first three specs of the first five spec groups.

HP OfficeJet Pro 251dw Printer. Colour, Number of print cartridges: 4, Maximum duty cycle: 30000 pages per month. Maximum resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 20 ppm. Duplex printing. Wi-Fi. Product colour: Black

Features
Duplex printing *
Yes
Page description languages *
PCL 5c, PCL XL, PostScript 3
Colour *
Yes
Maximum duty cycle *
30000 pages per month
Number of print cartridges *
4
Printing
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
20 ppm
Print speed (colour, normal quality, A4/US Letter)
15 ppm
Input & output capacity
Total input capacity *
250 sheets
Total output capacity *
150 sheets
Paper handling
Maximum print size
210 x 297 mm
Maximum ISO A-series paper size *
A4
Paper tray media types *
Matte paper, Photo paper, Plain paper
ISO A-series sizes (A0...A9) *
A4, A5, A6
JIS B-series sizes (B0...B9)
B5
Envelopes sizes
C4, C5, DL
Photo paper sizes (imperial)
10x15"
Ports & interfaces
USB port *
Yes
Standard interfaces
USB 2.0
Network
Ethernet LAN connection *
Yes
Wi-Fi *
Yes
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Mobile printing technologies
Apple AirPrint, Google Cloud Print, HP ePrint
Performance
Internal memory *
256 MB
Maximum internal memory
256 MB
Built-in processor
Yes
Processor frequency
480 MHz
Design
Market positioning *
Home & office
Product colour *
Black
Display diagonal
10.9 cm (4.3")
Power
Power consumption (printing) *
38.58 W
Power consumption (off)
0.13 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Operational conditions
Operating temperature (T-T)
5 - 40 °C
Storage humidity
20 - 80%
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
494 mm
Depth
460 mm
Height
238 mm
Weight
8.8 kg
Source Testseek summary Average rating
Reviews
Updated:
2013-05-18 01:23:04
Uk has collected 7 expert reviews for HP OfficeJet Pro 251dw inkjet printer Colour 1200 x 1200 DPI A4 Wi-Fi and the average expert rating is 77 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
77%
Source Review comments Score
itproportal.com
Updated:
2013-05-18 01:23:03
The HP Officejet Pro 251dw Printer is a definitive step up in HP's Officejet Pro family from the Officejet Pro 8100 ePrinter. It offers essentially identical paper handling and speed with noticeably better looking text and graphics plus support for PCL an...
Good Speedy printing, High quality text and graphics, Duplexes, Prints via the cloud...
Bad Photo quality isn't so good...
Bottom line If your main concerns are speed and paper handling, you can save some money by choosing the HP Officejet Pro 8100 ePrinter. However, the HP Officejet Pro 251dw delivers essentially the same speed and paper handling, and adds better than par output qualit...
80%
macworld.co.uk
Updated:
2013-07-13 01:44:48
The 251dw provides very affordable cost-per-page HP seems determined to push its inkjet printers up-market and get them into people’s offices as well their homes. Following on from the high-speed OfficeJet X551dw, which was aimed at larger organisatio...
Good fast text printing, good quality for text and graphics, highly competitive running costs, supports AirPrint...
Bad colour and photo printing could be faster, no scanning/copying features...
Bottom line The OfficeJet Pro 251dw isn't perfect. Its colour printing could definitely be faster, and the lack of a built-in scanner is disappointing in a printer costing almost £200.00. Even so, it provides good quality for text, graphics and photos, and its highly...
80%
Country Distributor
Polska 1 distributor(s)
México 1 distributor(s)
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)