location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP OfficeJet Pro 8600 Plus Inkjet A4 4800 x 1200 DPI 20 ppm Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
OfficeJet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Pro 8600 Plus
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CM750A show
Show alternative article codes used in the online market place
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 80959
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 06 Jul 2016
Product end of life date
Bullet Points HP OfficeJet Pro 8600 Plus Inkjet A4 4800 x 1200 DPI 20 ppm Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Business Inkjet Colour printing
  • - 4800 x 1200 DPI
  • - A4 20 ppm
  • - Colour copying Mono scanning Mono faxing
  • - Wi-Fi Ethernet LAN connection
  • - 360 MHz
  • - 12.7 kg
Warranty: Service & support options: Free telephone support for basic setup, installation, and troubleshooting in North America, Europe, and Asia Pacific duringOptional HP Supportpack for 4-hour response during standard business hours; Optional HP Supportpack for 24 hours a day, 7 days a week; Optional HP Supportpack for Comprehensive Technical SupportOne-year limited hardware24-hour, 7 days a week Web support, business hour phone support withinperiod
Long product name HP OfficeJet Pro 8600 Plus Inkjet A4 4800 x 1200 DPI 20 ppm Wi-Fi :
The short editorial description of HP OfficeJet Pro 8600 Plus Inkjet A4 4800 x 1200 DPI 20 ppm Wi-Fi

HP Officejet Pro 8600 Plus e-All-in-One Printer - N911g
More>>>
HP OfficeJet Pro 8600 Plus Inkjet A4 4800 x 1200 DPI 20 ppm Wi-Fi:
The official marketing text of HP OfficeJet Pro 8600 Plus Inkjet A4 4800 x 1200 DPI 20 ppm Wi-Fi as supplied by the manufacturer

Print professional colour for less than lasers and drive business growth with productivity features.

Professional colour for a lower cost than lasers1

• Print professional colour for up to 50% lower cost per page than lasers,1 and get a better value for frequent printing.2


Efficient web connectivity—even print on the go3

• Print from a variety of mobile devices on the go. With HP ePrint—now you can print from virtually anywhere.3


Standout versatility with copy and scan solutions

• Create flawless copies with CopySmart solutions, and easily print two-sided identification cards.


Exceptional energy and resource savings

• Use up to 50% less energy than lasers with this ENERGY STAR® qualified printer,4 and preset on or off times.


1 Most industry-leading colour laser AiOs < USD600 (< USD700 in India), March 2011, based on local supplies pricing of major countries in the region. For details: www.hp.com/go/officejet. OJ Pro ISO yield with highest-capacity cartridges based on continuous printing; see www.hp.com/go/learnaboutsupplies.

2 Compared with the HP Officejet 950/951 Black and colour ink cartridges. For more information, see www.hp.com/go/learnaboutsupplies. High-capacity cartridges not included; please purchase separately.

3 Requires an Internet connection to the printer. Feature works with any connected Internet- and email-capable device. Print times may vary. Some HP LaserJets may require a firmware upgrade. For a list of supported documents, and image types, see www.hp.com/go/eprintcenter. And for additional solutions see www.hp.com/go/mobile-printing-solutions.

4 Most industry-leading color laser AiOs < USD600 (< USD700 in India), March 2011, OJ Pro with highest-capacity cartridges. Energy use based on HP testing using the ENERGY STAR® program's TEC test method criteria. For details, see www.hp.com/go/officejet.

Short summary description HP OfficeJet Pro 8600 Plus Inkjet A4 4800 x 1200 DPI 20 ppm Wi-Fi:
This short summary of the HP OfficeJet Pro 8600 Plus Inkjet A4 4800 x 1200 DPI 20 ppm Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

HP OfficeJet Pro 8600 Plus, Inkjet, Colour printing, 4800 x 1200 DPI, Colour copying, A4, Direct printing

Long summary description HP OfficeJet Pro 8600 Plus Inkjet A4 4800 x 1200 DPI 20 ppm Wi-Fi:
This is an auto-generated long summary of HP OfficeJet Pro 8600 Plus Inkjet A4 4800 x 1200 DPI 20 ppm Wi-Fi based on the first three specs of the first five spec groups.

HP OfficeJet Pro 8600 Plus. Print technology: Inkjet, Printing: Colour printing, Maximum resolution: 4800 x 1200 DPI, Print speed (colour, normal quality, A4/US Letter): 16 ppm. Copying: Colour copying, Maximum copy resolution: 1200 x 600 DPI. Scanning: Mono scanning, Scan resolution, optical: 4800 x 4800 DPI. Faxing: Mono faxing. Maximum ISO A-series paper size: A4. Wi-Fi. Direct printing

Printing
Duplex printing mode
Auto
Print technology *
Inkjet
Printing *
Colour printing
Duplex printing *
Yes
Maximum resolution *
4800 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
20 ppm
Print speed (colour, normal quality, A4/US Letter)
16 ppm
Time to first page (colour, normal)
14 s
Copying
Copying *
Colour copying
Maximum copy resolution *
1200 x 600 DPI
Copy speed (black, normal quality, A4)
35 cpm
Copy speed (colour, normal quality, A4)
35 cpm
Copies, maximum
99 copies
Copier resize
25 - 400%
Scanning
Scanning *
Mono scanning
Scan resolution, optical *
4800 x 4800 DPI
Maximum scan area
216 x 356 mm
Scanner type *
Flatbed & ADF scanner
Scan technology
CIS
Scan to
E-mail
Scan speed (colour)
7 ppm
Scan speed (black)
11 ppm
Image formats supported
BMP, JPG, PNG, TIF
Input colour depth
24 bit
Levels of grayscale
256
Fax
Faxing *
Mono faxing
Fax resolution (black)
203 x 98 DPI
Fax transmission speed
4 sec/page
Modem speed
33.6 Kbit/s
Fax memory
100 pages
Auto redial
Yes
Fax delayed sending
Yes
Caller ID
Yes
Features
Maximum duty cycle *
25000 pages per month
Digital sender
No
Number of print cartridges *
4
Printing colours *
Black, Cyan, Magenta, Yellow
Page description languages
PCL 3
All-in-One multitasking
Yes
Input & output capacity
Total input capacity *
250 sheets
Total output capacity *
150 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 297 mm
Paper tray media types *
Card stock, Glossy paper, Photo paper, Plain paper
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5
ISO C-series sizes (C0...C9)
C5, C6
JIS B-series sizes (B0...B9)
B5
Envelopes sizes
DL
Ports & interfaces
Standard interfaces
Ethernet, RJ-11, USB 2.0, Wireless LAN
Direct printing *
Yes
USB port
Yes
USB 2.0 ports quantity
2
RJ-11 ports quantity
1
Network
Wi-Fi *
Yes
Ethernet LAN connection *
Yes
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Performance
Maximum internal memory
128 MB
Card reader integrated
Yes
Internal memory *
128 MB
Compatible memory cards
MMC
Processor frequency
360 MHz
Design
Market positioning *
Business
Built-in display *
Yes
Display diagonal
10.9 cm (4.3")
Touchscreen
Yes
Control type
Touch
Colour display
Yes
Power
Power consumption (average operating)
34 W
Power consumption (standby)
6.63 W
Power consumption (off)
0.22 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Operational conditions
Operating relative humidity (H-H)
25 - 75%
Operating temperature (T-T)
15 - 32 °C
Weight & dimensions
Weight
12.7 kg
Other features
Dimensions (WxDxH)
494 x 412 x 315 mm
All-in-one functions
Copy, Fax, Print, Scan
Colour all-in-one functions
Copy, Print
Connectivity technology
Wired & Wireless
Source Testseek summary Average rating
Reviews
Updated:
2012-06-01 03:33:05
Uk has collected 40 expert reviews for HP OfficeJet Pro 8600 Plus Inkjet A4 4800 x 1200 DPI 20 ppm Wi-Fi and the average expert rating is 88 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
88%
Source Review comments Score
macworld.co.uk
Updated:
2012-06-01 03:33:03
There are two versions of the OfficeJet Pro 8600, so check that you are getting the model you want before buying. The standard 8600 model costs £229, but we opted for the £270 8600 Plus. For an extra initial outlay the Plus model offers a larger touchs...
Good Very fast performance for text and colour documents; excellent black-and-white prints; low running costs...
Bad Photo output often seemed dark...
Bottom line HP quotes a cost per page of 1.3p for mono and 4.4p for colour prints, although the figure for colour seems a little high when compared to our own estimates. Either way, the 8600 Plus provides good running costs combined with impressive speed for a printe...
80%
goodgearguide.com.au
Updated:
2012-06-01 03:33:04
In a world filled with cheap but underpowered inkjet multifunction printers (MFPs), using the HP Officejet Pro 8600 Plus is a pleasant departure. One of the most competent MFPs for the price (US$300 as of 12/05/2011), it lacks nothing in its features...
Good Fast, Cheap ink, Solid construction...
Bad Non-LCD controls are slow...
Bottom line The Officejet Pro 8600 Plus is merely one of best inkjet MFPs on the market. You might argue about the default plain paper photo output, but it's very fast, produces good printing overall, and is very cheap to operate...
95%
digitalversus.com
Updated:
2012-06-16 01:02:35
Here's something rare: this machine is even faster to print after being turned on than when coming out of sleep mode. It is responsive in any situation. To compare it with a similar product, the Lexmark Pro715 takes 50 seconds to churn out its first pa...
Good Allinone with online capability, WiFi, touchscreen & doublesided printing for all modes, Cost per page: 5 pence, Document print speed, Downloadable apps at ePrintCenter, ePrint & AirPrint for printing from mobile devices, Card readers, Second, optional paper tray...
Bad Speeds slow down considerably for doublesided printing, Ink droplets slightly visible on photos and solidly coloured areas...
Bottom line The Officejet Pro 8600 Plus has everything a consumer could want. It is an affordable and intuitive all-in-one with online capability and a wide variety of functions. This highly user-friendly multifunction printer offers high print speeds, high qualit...
100%
alphr.com
Updated:
2012-07-01 01:06:29
In our last all-in-one Labs, the HP Officejet Pro 8500A Plus strolled away with the top award thanks to its combination of a quality scanner, great document prints and very low running costs. It would have been easy to put out a barely changed annual refr...
Bottom line The interface isn't perfect, but it produces good output at high speeds, and running costs are low...
83%
trustedreviews.com
Updated:
2013-05-18 01:19:46
HP has something of a delicate balancing act to achieve, as it sells both laser and inkjet all-in-ones for small business use. In pitching the HP Officejet Pro 8600 Plus, the company points out that it costs less than half as much to run as a typical las...
Good Much cheaper than colour laser, Easy wireless connection, Max 25,000 page monthly duty cycle...
Bad No multipurpose tray, USB socket not PictBridge compatible, Slower than specified...
Bottom line HP Officejet Pro 8600 Plus Performance HP claims the HP Officejet Pro 8600 print speeds can achieve 20ppm for black and 16ppm for colour print, neither of which looks very realistic when you take into account pre-processing time. This is something the ISO...
90%
uk.hardware.info
Updated:
2014-02-16 01:10:10
There has always been a sizeable gap between inkjet and laser printers in terms of both speed and quality. Laser printers were always faster and inkjets always had superior print quality. While we've been able to depend on these age-old truisms for a lo...
0%
apcmag.com
Updated:
2014-03-20 01:34:52
Installation and setup was drama free, although the duplexer isn’t preinstalled, and an automatic firmware update was necessary before we were able to set up the ePrint function. That delivers capabilities such as scheduled or on-demand printing of n...
80%
firstpost.com
Updated:
2016-11-26 10:31:48
When you think of a printer, Hewlett Packard or HP is definitely one of the first names to strike your mind. HP has come a long way in catering to all our printing needs in terms of both inkjet and laser printers. This time, HP has offered its smal...
Bottom line With a price tag of Rs. 20,999 and featuring laser-like print quality, speedy document printing with duplex capabilities, web options, wireless connectivity and a built-in fax, we would definitely recommend one of these units in a medium-sized busines...
80%
techmagnifier.com
Updated:
2016-11-26 10:31:48
HP Officejet Pro 8600 Plus is synonymous with being a great printer if you are looking for small micro printer for home or office use. As in comparison to its Pro 8500A Plus, the HP Office jet printer has gotten a performance upgrade from inside out, whic...
Good It offers maximum horizontal to vertical resolution as 4800×1200 dpi, Colour print speed is 35ppm, Offers envelop and banner inputs along with transparency printing capacity, Has both automatic and manual feed capacity, Works on multiple Operating systems...
Bad Touch Screen requires efforts to operate and it cannot be calibrated in any way for better sensitivity, Bigger in size than most of the other printers, Graphic quality delivered is below standard...
80%
Country Distributor
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)