location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 201A Black Original LaserJet toner cartridge 1 pc(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
201A Black Original LaserJet Toner Cartridge
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CF400AB
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0889899782347 show
Category:
Toner cartridges for your laser printer or copier.
Toner Cartridges Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 10344
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Jun 2024 07:29:33
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP 201A Black Original LaserJet toner cartridge 1 pc(s)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Original
  • - Standard Yield
  • - Laser printing
  • - 1 pc(s)
More>>>
Short summary description HP 201A Black Original LaserJet toner cartridge 1 pc(s):
This short summary of the HP 201A Black Original LaserJet toner cartridge 1 pc(s) data-sheet is auto-generated and uses the product title and the first six key specs.

HP 201A Black Original LaserJet Toner Cartridge, 1420 pages, Black, 1 pc(s)

Long summary description HP 201A Black Original LaserJet toner cartridge 1 pc(s):
This is an auto-generated long summary of HP 201A Black Original LaserJet toner cartridge 1 pc(s) based on the first three specs of the first five spec groups.

HP 201A Black Original LaserJet Toner Cartridge. Black toner page yield: 1420 pages, Printing colours: Black, Quantity per pack: 1 pc(s)

Features
Built-in drum unit
No
Compatibility *
HP LaserJet Pro M252, M274, M277
Quantity per pack *
1 pc(s)
Black toner cartridges quantity
1
Cartridge capacity
Standard Yield
Black toner page yield *
1420 pages
Type *
Original
Printing colours *
Black
Brand compatibility *
HP
Country of origin
Japan
HP segment
Small medium business
Operational conditions
Operating temperature (T-T)
15 - 30 °C
Operating relative humidity (H-H)
10 - 80%
Storage temperature (T-T)
-20 - 40 °C
Storage humidity
10 - 95%
Weight & dimensions
Width
363 mm
Depth
96 mm
Height
111 mm
Weight
530 g
Package width
363 mm
Weight & dimensions
Package depth
96 mm
Package height
111 mm
Package weight
750 g
Package type
Box
Technical details
Maximum number of stacking cartons
40 pc(s)
Logistics data
Pallet gross width
110 cm
Pallet gross length
98.6 cm
Pallet gross height
125.4 cm
Pallet gross weight
245.5 g
Layers per pallet
10 pc(s)
Master (outer) cases per pallet layer
30 pc(s)
Larger master carton quantity
300 pc(s)
Products per pallet
300 pc(s)
Other features
Pallet dimensions (W x D x H)
1100 x 986 x 1254 mm
Print technology
Laser printing
Pallet dimensions (W x D x H) (imperial)
1099.8 x 985.5 x 1254.8 mm (43.3 x 38.8 x 49.4")
Pallet weight (imperial)
244.9 kg (540 lbs)
Country Distributor
United Kingdom 1 distributor(s)
Singapore 1 distributor(s)
Philippines 1 distributor(s)
Australia 1 distributor(s)