location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP LaserJet 31A Black Original toner cartridge 1 pc(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
LaserJet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
31A Black Original LaserJet Toner Cartridge
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CF231A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0889894797476 show
Category:
Toner cartridges for your laser printer or copier.
Toner Cartridges Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 27964
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Mar 2024 11:37:37
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP LaserJet 31A Black Original toner cartridge 1 pc(s)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Get more from your investment with page maximizer technology that enables more pages per cartridge than previous versions of HP toner cartridges.[2]
  • - Continue to count on consistent quality with Original HP Toner cartridges with JetIntelligence.
  • - Don’t be fooled by cartridges that mimic Original HP. Help ensure you’re getting the quality you paid for.
  • - Continue to count on consistent quality with specially formulated precision black toner.
Warranty: 2 years warranty from date of purchase (proof of purchase)
Long product name HP LaserJet 31A Black Original toner cartridge 1 pc(s) :
The short editorial description of HP LaserJet 31A Black Original toner cartridge 1 pc(s)

HP 31A Black Original LaserJet Toner Cartridge
More>>>
HP LaserJet 31A Black Original toner cartridge 1 pc(s):
The official marketing text of HP LaserJet 31A Black Original toner cartridge 1 pc(s) as supplied by the manufacturer

Designed to work first time, every time
Be assured that Original HP Cartridges will consistently deliver quality results and premium performance.
Quality prints you can take pride in
Experience premium print quality with Original HP Cartridges designed for vibrant color, crisp text, and rich blacks for big impact.
The environmental choice.
Print with confidence—Original HP Cartridges designed with the planet in mind for easy recycling and less waste.
Better together. Better results.
Original HP Cartridges are the only cartridges precisely developed with HP printers for reliable quality, results, and consistent performance.
Page maximizer technology
Get more from your investment—page maximizer technology delivers more pages per cartridge than ever before.
Dependable print gauge technology
Intelligently track toner levels with print gauge technology to help ensure you get the pages you paid for.
Replace cartridges less often
Print more pages and replace less often than previous versions of HP cartridges.
Print fast without sacrificing quality
Print with the speed and quality your HP LaserJet Ultra was built to deliver. Original HP Toner cartridges with JetIntelligence are engineered to perform with your HP printer or MFP.
Precision black toner for sharp blacks
Produce sharp text, bold blacks, and crisp graphics with precision black toner.
Designed to conserve
Help save energy—Original HP Toner cartridges with JetIntelligence help your HP printer consume less.
Help protect against counterfeits
Innovative anti-fraud technology helps identify whether a cartridge is Original HP, used, or counterfeit to help ensure you’re getting the authentic HP quality you paid for.
Start printing quickly and easily
No delays or mess—quickly replace your cartridges, using auto seal removal and easy-open packaging.

Short summary description HP LaserJet 31A Black Original toner cartridge 1 pc(s):
This short summary of the HP LaserJet 31A Black Original toner cartridge 1 pc(s) data-sheet is auto-generated and uses the product title and the first six key specs.

HP LaserJet 31A Black Original Toner Cartridge, 5000 pages, Black, 1 pc(s)

Long summary description HP LaserJet 31A Black Original toner cartridge 1 pc(s):
This is an auto-generated long summary of HP LaserJet 31A Black Original toner cartridge 1 pc(s) based on the first three specs of the first five spec groups.

HP LaserJet 31A Black Original Toner Cartridge. Black toner page yield: 5000 pages, Printing colours: Black, Quantity per pack: 1 pc(s)

More pages – and more value – than ever[1]

Be confident you’re getting more from your cartridge. Print more pages with Original HP toner cartridges redesigned to deliver more pages and better value than ever before.[1]

Print fast without sacrificing quality

Print with the speed and quality your HP LaserJet Ultra was built to deliver. Original HP Toner cartridges with JetIntelligence are engineered to perform with your HP printer or MFP. Get consistent, professional quality and avoid reprints.

Get peace of mind with anti-fraud protection

Help protect your business against counterfeits with exclusive anti-fraud technology. Manage costs with innovative technology that helps you maintain quality standards for your HP LaserJet Ultra printers and MFPs.

Designed for outstanding performance

Get more pages from your HP LaserJet Ultra printer or MFP.[1] Count on consistent, impressive quality using Original HP Toner cartridges with JetIntelligence–designed to help protect your investment and help your printer work its best.

Designed to work first time, every time
Designed to work first time, every time

Be assured that Original HP Cartridges will consistently deliver quality results and premium performance.[3]

Quality prints you can take pride in
Quality prints you can take pride in

Experience premium print quality with Original HP Cartridges designed for vibrant colour, crisp text, and rich blacks for big impact.

The environmental choice.
The environmental choice.

Print with confidence – Original HP Cartridges designed with the planet in mind for easy recycling and less waste.[4]

Better together. Better results.
Better together. Better results.

Original HP Cartridges are the only cartridges precisely developed with HP printers for reliable quality, results, and consistent performance.

More pages than ever before
More pages than ever before

Get more from your investment with page maximizer technology that enables more pages per cartridge.[2]

Dependably track toner levels
Dependably track toner levels

Help ensure you’re getting the prints you paid for. Print gauge technology intelligently tracks toner levels, so you can be certain about how much toner is left in the cartridge.[5]

Help ensure quality and efficiency
Help ensure quality and efficiency

Help manage costs, decrease help desk calls, and count on consistent, professional-quality results from your HP printer or MFP. Original HP policies and protections make it possible.

Print fast without sacrificing quality
Print fast without sacrificing quality

Original HP Toner cartridges with JetIntelligence are engineered to perform with your HP printer or MFP. Get consistent, professional quality and avoid reprints.

Help protect against counterfeits
Help protect against counterfeits

Don’t be fooled by cartridges that attempt to mimic Original HP. Innovative anti-fraud technology helps identify whether a cartridge is Original HP, used, or counterfeit–to help ensure you’re getting the authentic HP quality you paid for.

Sharp black text
Sharp black text

Help your HP printer work its best with precision black toner–engineered to deliver consistent placement of toner particles and produce sharp text, bold blacks, and crisp graphics.

Designed to help conserve
Designed to help conserve

Help keep energy use down. Original HP Toner cartridges with JetIntelligence are specially designed to help your HP printer or MFP consume less energy.

Easy to replace cartridges
Easy to replace cartridges

Get right to printing. Quickly replace your cartridges with auto seal removal and easy-open packaging.

Features
Compatibility *
HP LaserJet Pro M230
Quantity per pack *
1 pc(s)
Black toner page yield *
5000 pages
Type *
Original
Printing colours *
Black
Brand compatibility *
HP
OEM code
CF231A
Operational conditions
Operating temperature (T-T)
15 - 32.5 °C
Storage temperature (T-T)
-20 - 40 °C
Storage humidity
0 - 95%
Weight & dimensions
Width
358 mm
Depth
108 mm
Height
135 mm
Weight
380 g
Packaging data
Package width
358 mm
Package depth
108 mm
Package height
135 mm
Package weight
600 g
Other features
Print technology
Laser printing
Technical details
Box contents
Toner cartridge; Recycling guide
Logistics data
Pallet dimensions (W x D x H)
1100 x 940 x 1220 mm
Pallet dimensions (W x D x H) (imperial)
1099.8 x 939.8 x 1219.2 mm (43.3 x 37 x 48")
Pallet weight (imperial)
144.5 kg (318.6 lbs)
European pallet dimensions (W x D x H)
1100 x 800 x 1091 mm
Maximum number of stacking cartons
32 pc(s)
Master (outer) cases per pallet layer (EU)
22 pc(s)
Pallet gross weight
144.9 g
Pallet weight (EU)
112.6 g
Layers per pallet
8 pc(s)
Master (outer) cases per pallet layer
26 pc(s)
Larger master carton quantity
208 pc(s)
Products per pallet
208 pc(s)
Products per pallet (EU)
154 pc(s)
Country Distributor
United Kingdom 2 distributor(s)
Danmark 2 distributor(s)
Disclaimer HP LaserJet 31A Black Original toner cartridge 1 pc(s):
Disclaimer

[1] LaserJet Original Toner cartridges with JetIntelligence released after 2015. Highest capacity cartridges compared to predecessor highest capacity toner cartridges. For more information, see www.hp.com/go/learnaboutsupplies.
[2] Based on ISO/IEC 19752 cartridge yields for HP 30A Black Original LaserJet Toner Cartridges and HP 32A Original LaserJet Imaging Drums compared with HP 83A Black Original LaserJet Toner Cartridges, and HP 30X High Yield Black Original LaserJet Toner Cartridges compared with HP 83X High Yield Black Original LaserJet Toner Cartridges. Learn more at www.hp.com/go/learnaboutsupplies.
[3] Approximate average yield based on ISO/IEC 19752. Actual yield varies considerably based on content of printed pages and other factors. For details see www.hp.com/go/learnaboutsupplies.
[3] See www.hp.com/go/suppliesclaims.
[4] HP Planet Partners Program availability varies. For details, see www.hp.com/recycle. On recycled materials in cartridges, see www.hp.com/go/recycledcontent.
[5] As compared with cartridge gauges for HP predecessor products.
[1] Based on ISO/IEC 19752 cartridge yields for HP 31A Black Original LaserJet Toner Cartridges compared with HP 83A Black Original LaserJet Toner Cartridges. Learn more at www.hp.com/go/learnaboutsupplies.