location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP LaserJet Enterprise 500 color M551dn Colour 1200 x 1200 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
LaserJet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Enterprise 500 color M551dn
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CF082AR BGJ
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 177990
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP LaserJet Enterprise 500 color M551dn Colour 1200 x 1200 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Laser
  • - 1200 x 1200 DPI
  • - A4 32 ppm
  • - Duplex printing
  • - Ethernet LAN connection
  • - LCD
  • - Maximum duty cycle: 75000 pages per month
  • - Total input capacity: 600 sheets Total output capacity: 250 sheets
  • - 800 MHz
Warranty: Minimum one-year next day on-site limited
Long product name HP LaserJet Enterprise 500 color M551dn Colour 1200 x 1200 DPI A4 :
The short editorial description of HP LaserJet Enterprise 500 color M551dn Colour 1200 x 1200 DPI A4

HP LaserJet Enterprise 500 color Printer M551dn
More>>>
HP LaserJet Enterprise 500 color M551dn Colour 1200 x 1200 DPI A4:
The official marketing text of HP LaserJet Enterprise 500 color M551dn Colour 1200 x 1200 DPI A4 as supplied by the manufacturer

Produce business materials with standout color.

Business-boosting colour

• Create realistic colour and crisp details that you can depend on, using HP EasyColor technology.


Market-leading manageability

• Manage jobs directly from the printer with a four-line colour display, and easily print from a flash drive.1


Inventive expandability

• Easily update, manage and expand the capabilities of networked printers, and do more with your investment.


Outstanding energy and paper savings

• Save up to 50% on energy use with HP Auto-On/Auto-Off Technology.2 Also save with Instant-on Technology.3


1 Automatic two-sided printing, walk-up USB and hardware integration pocket available only on the HP LaserJet Enterprise 500 color M551dn printer and on the HP LaserJet Enterprise 500 color M551xh printer.

2 HP Auto-On/Auto-Off capabilities subject to printer and settings. Compares energy consumption of HP LaserJets with HP Auto-Off Technology to top competing models based on market share as of September 2010. Energy consumption based on HP internal testing using the ENERGY STAR® program’s Typical Electricity Consumption (TEC) method or TEC value found at www.energystar.gov or www.eu-energystar.org using greatest TEC value reported. Actual power usage may vary.

3 Compared with products that use traditional fusing.

Short summary description HP LaserJet Enterprise 500 color M551dn Colour 1200 x 1200 DPI A4:
This short summary of the HP LaserJet Enterprise 500 color M551dn Colour 1200 x 1200 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

HP LaserJet Enterprise 500 color M551dn, Laser, Colour, 1200 x 1200 DPI, A4, 32 ppm, Duplex printing

Long summary description HP LaserJet Enterprise 500 color M551dn Colour 1200 x 1200 DPI A4:
This is an auto-generated long summary of HP LaserJet Enterprise 500 color M551dn Colour 1200 x 1200 DPI A4 based on the first three specs of the first five spec groups.

HP LaserJet Enterprise 500 color M551dn. Print technology: Laser, Colour. Number of print cartridges: 4, Maximum duty cycle: 75000 pages per month. Maximum resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 32 ppm, Duplex printing. Display: LCD. Network ready. Product colour: Black, Grey

Printing
Print speed (colour, normal quality, A4/US Letter)
32 ppm
Colour *
Yes
Print technology *
Laser
Duplex printing *
Yes
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
32 ppm
Time to first page (black, normal)
11 s
Time to first page (colour, normal)
11 s
Features
Maximum duty cycle *
75000 pages per month
Recommended duty cycle
5000
Number of print cartridges *
4
Page description languages *
PCL 5c, PCL 6, PDF 1.4, PostScript 3
Input & output capacity
Total number of input trays *
2
Total input capacity *
600 sheets
Total output capacity *
250 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 297 mm
Paper tray media types *
Bond paper, Envelopes, Glossy paper, Labels, Plain paper, Recycled paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5, A6
Envelopes sizes
B5, C6, DL
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0
Network
Network ready
Yes
Wi-Fi *
No
Ethernet LAN connection *
Yes
Mobile printing technologies
HP ePrint
Performance
Internal memory *
1024 MB
Maximum internal memory
1024 MB
Built-in processor
Yes
Processor
ARM Cortex-A8
Processor frequency
800 MHz
Design
Product colour *
Black, Grey
Display
LCD
Power
Power consumption (printing) *
605 W
Power consumption (standby)
51 W
Power consumption (off)
0.3 W
AC input voltage
220 - 240 V
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Linux operating systems supported
Yes
Weight & dimensions
Width
514 mm
Depth
491 mm
Height
402 mm
Weight
34.6 kg
Other features
Macintosh connectivity
Yes
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 20:25:20
Uk has collected 7 expert reviews for HP LaserJet Enterprise 500 color M551dn Colour 1200 x 1200 DPI A4 and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%