location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP LaserJet Enterprise M4555h Refurbished MFP

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
LaserJet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LaserJet Enterprise M4555h Refurbished MFP
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CE738AR
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0886111376827 show
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 26947
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 30 Apr 2018
Product end of life date
Bullet Points HP LaserJet Enterprise M4555h Refurbished MFP
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Business Laser Mono printing
  • - 1200 x 1200 DPI
  • - A4 52 ppm
  • - Mono copying Mono scanning
  • - Ethernet LAN connection
  • - Intel LE80578 800 MHz
  • - 52.5 kg
Warranty: One year, next day, on-site
Long product name HP LaserJet Enterprise M4555h Refurbished MFP :
The short editorial description of HP LaserJet Enterprise M4555h Refurbished MFP

HP LaserJet Enterprise M4555h Refurbished MFP
More>>>
HP LaserJet Enterprise M4555h Refurbished MFP:
The official marketing text of HP LaserJet Enterprise M4555h Refurbished MFP as supplied by the manufacturer

Increase productivity—this MFP features fast print/copy speeds, an HP Easy Select pivoting color control panel and outstanding paper-handling features. Control the MFP and expand its functionality using market-leading tools from HP and third-parties.Productive, dependable performance
• Stay productive with high performance speeds – print and copy at up to 55 ppm 1.
Market-leading manageability and extensibility
• Proactively manage printing environments and get easy setup and configuration with HP management tools.
Advanced security for sensitive information
• Protect sensitive data stored on the HP MFP with the standard encrypted HP High-Performance Secure Hard Disk.
Outstanding energy and paper-saving features
• Reduce energy use with Instant-on Technology and Instant-on Copy 2.
1 Measured using ISO/IEC 24734, excludes first set of test documents. For more information see www.hp.com/go/printerclaims. Exact speed varies depending on the system configuration, software application, driver, and document complexity.
2 Compared with products that use traditional fusing and cold cathode fluorescent lamp (CCFL) copying.

Short summary description HP LaserJet Enterprise M4555h Refurbished MFP:
This short summary of the HP LaserJet Enterprise M4555h Refurbished MFP data-sheet is auto-generated and uses the product title and the first six key specs.

HP LaserJet Enterprise M4555h Refurbished MFP, Laser, Mono printing, 1200 x 1200 DPI, Mono copying, A4, Black, White

Long summary description HP LaserJet Enterprise M4555h Refurbished MFP:
This is an auto-generated long summary of HP LaserJet Enterprise M4555h Refurbished MFP based on the first three specs of the first five spec groups.

HP LaserJet Enterprise M4555h Refurbished MFP. Print technology: Laser, Printing: Mono printing, Maximum resolution: 1200 x 1200 DPI. Copying: Mono copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Mono scanning, Scan resolution, optical: 600 x 600 DPI. Maximum ISO A-series paper size: A4. Product colour: Black, White

Printing
Print technology *
Laser
Printing *
Mono printing
Duplex printing *
Yes
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
52 ppm
Time to first page (black, normal)
9.5 s
Copying
Copying *
Mono copying
Maximum copy resolution *
600 x 600 DPI
Copy speed (black, normal quality, A4)
52 cpm
Copies, maximum
9999 copies
Copier resize
25 - 400%
Scanning
Scanning *
Mono scanning
Scan resolution, optical *
600 x 600 DPI
Maximum scan area
216 x 356 mm
Scanner type *
Flatbed scanner
Scan to
USB
Scan speed (black)
55 ppm
Image formats supported
JPG, TIF
Document formats supported
PDF
Input colour depth
30 bit
Levels of grayscale
256
Fax
Faxing *
No
Features
Maximum duty cycle *
250000 pages per month
Digital sender
No
Number of print cartridges *
1
Printing colours *
Black
Page description languages
PCL 5c, PCL 6, PDF 1.7, PostScript 3
All-in-One multitasking
Yes
Input & output capacity
Total input capacity *
600 sheets
Total output capacity *
500 sheets
Auto document feeder (ADF)
Yes
Auto document feeder (ADF) input capacity
50 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 356 mm
Paper tray media types *
Bond paper, Card stock, Envelopes, Labels, Plain paper, Recycled paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5, A6
Non-ISO print media sizes
Legal
JIS B-series sizes (B0...B9)
B5
Envelopes sizes
B5, C5, C6
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0
Ports & interfaces
Direct printing *
No
USB port
Yes
USB 2.0 ports quantity
1
Network
Wi-Fi *
No
Ethernet LAN connection *
Yes
Supported network protocols (IPv4)
Gigabit Ethernet
Performance
Maximum internal memory
1280 MB
Card reader integrated
No
Internal memory *
1280 MB
Built-in processor
Yes
Processor family
Intel
Processor
LE80578
Processor frequency
800 MHz
Macintosh connectivity
Yes
Design
Product colour *
Black, White
Market positioning *
Business
Built-in display *
Yes
Touchscreen
Yes
Control type
Touch
Colour display
Yes
Power
Power consumption (average operating)
960 W
Power consumption (standby)
54 W
Power consumption (off)
0.15 W
Operational conditions
Operating temperature (T-T)
10 - 30 °C
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
790 mm
Depth
510 mm
Height
570 mm
Weight
52.5 kg
Other features
Network ready
Yes
Bottom margin (A4)
5.1 mm
Left margin (A4)
3.1 mm
Right margin (A4)
3.5 mm
Top margin (A4)
3.4 mm
Scan file formats
PDF, TIFF, XPS
Compatible operating systems
Windows 7; Windows Vista; Microsoft Windows XP (SP2+), Server 2008 & 2008 R2 Edition (64-bit), Server 2003; Mac OS X v10.5 +
Automatic paper sensor
No
SureSupply supported
Yes
Duplex ADF scanning
Yes
All-in-one functions
Copy, Print, Scan
Colour all-in-one functions
No
Source Testseek summary Average rating
Reviews
Updated:
2013-08-31 01:09:47
Uk has collected 1 expert review for HP LaserJet Enterprise M4555h Laser A4 1200 x 1200 DPI 52 ppm and the rating is 70 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
70%