icecat logo
Icecat: syndicator of product information via global open catalog with more than 19306371 data-sheets & 35851 brands – register (free)
HP logo

HP LaserJet Pro P1108 Printer

Brand:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created by HP
Product views:
17431
Info modified on:
17 Mar 2024, 06:22:25
Warranty:
1 Year Next Business Day Exchange Support
Long product name HP LaserJet Pro P1108 Printer:

LaserJet Pro P1108 Printer

HP LaserJet Pro P1108 Printer:

Base printer with pre-installed, standard toner cartridge.
Print professional documents with an efficient, affordable laser printer. Save money by using less energy with Instanton Technology. Save even more energy with HP Auto-On/Auto-Off Technology.[1]

Short summary description HP LaserJet Pro P1108 Printer:

HP LaserJet Pro P1108 Printer, Laser, 600 x 600 DPI, A4, 18 ppm, Duplex printing

Long summary description HP LaserJet Pro P1108 Printer:

HP LaserJet Pro P1108 Printer. Print technology: Laser. Number of print cartridges: 1, Maximum duty cycle: 5000 pages per month. Maximum resolution: 600 x 600 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 18 ppm, Duplex printing

Reasons to buy
Specs
Recommended products
Loading...
Reasons to buy +
Specs +
Recommended products +
Disclaimer HP LaserJet Pro P1108 Printer CE655A:
[1] HP Auto-On and Auto-Off capabilities subject to printer and settings.
[3] Program features and availability may vary by country, visit www.hp.com/learn/suresupply for more information.
[4] HP FastRes 1200 provides the best print quality setting for this device; choose HP FastRes 600 for fast printing.
[5] Energy savings based on HP testing using the ENERGY STAR® program’s Typical Energy Consumption (TEC) method on HP LaserJet products with Instant-on Technology vs top competitive models as of March 2009.
[6] HP Auto-On and Auto-Off capabilities subject to printer and settings.
[7] To use this feature, you need Microsoft Internet Explorer 6.0–8.0.
[8] For more information, please visit www.hp.com/recycle
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.