location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP LaserJet Pro P1106 Printer

Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LaserJet Pro P1106 Printer
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CE653A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0886112319663 show
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created by HP
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 25939
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 17 Mar 2024 06:22:34
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP LaserJet Pro P1106 Printer
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Business Laser
  • - 600 x 600 DPI
  • - A4 18 ppm
  • - Duplex printing
  • - Maximum duty cycle: 5000 pages per month
  • - Total input capacity: 150 sheets Total output capacity: 100 sheets
  • - 266 MHz
Warranty: 1 Year Next Business Day Exchange Support
Long product name HP LaserJet Pro P1106 Printer :
The short editorial description of HP LaserJet Pro P1106 Printer

LaserJet Pro P1106 Printer
More>>>
HP LaserJet Pro P1106 Printer:
The official marketing text of HP LaserJet Pro P1106 Printer as supplied by the manufacturer

Base printer
Print professional documents with an efficient, affordable laser printer. Save money by using less energy with Instanton Technology. Save even more energy with HP Auto-On/Auto-Off Technology.[1]

Short summary description HP LaserJet Pro P1106 Printer:
This short summary of the HP LaserJet Pro P1106 Printer data-sheet is auto-generated and uses the product title and the first six key specs.

HP LaserJet Pro P1106 Printer, Laser, 600 x 600 DPI, A4, 18 ppm, Duplex printing

Long summary description HP LaserJet Pro P1106 Printer:
This is an auto-generated long summary of HP LaserJet Pro P1106 Printer based on the first three specs of the first five spec groups.

HP LaserJet Pro P1106 Printer. Print technology: Laser. Number of print cartridges: 1, Maximum duty cycle: 5000 pages per month. Maximum resolution: 600 x 600 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 18 ppm, Duplex printing

Experience easy, reliable HP LaserJet printing.

Easy-to-use, intuitive control panel lets you set up and start printing right away.
Get consistent results with Original HP cartridges and easily reorder with HP SureSupply.[3] Count on the services and support of HP Total Care.

Print professional black-and-white documents with bold, crisp text and sharp images – affordably

Print at up to 19 ppm letter/18 ppm A4 with a first page out in as fast as 8.5 seconds.
HP FastRes 1200[4] produces smaller print files, crisp text, even tones and smooth business graphics.
Print on a wide variety of media – card stock, transparencies and paper up to legal size – using the 150-sheet paper tray.

Reduce your impact with more energy savings and reduced paper usage

Get up to 50 percent energy savings over competitive laser products, using Instant-on Technology.[5]
Get additional, effortless savings with HP Auto-On/Auto-Off Technology that turns your device on and off automatically[6], and HP Smart Web Printing, which cuts paper wastage by printing only the content you want[7].
This sleek, space-saving printer also comes with less packaging, plus free cartridge recycling with HP Planet Partners[8] to help reduce your impact.

Printing
Duplex printing mode
Manual
Print resolution black
600 x 600 DPI
Colour *
No
Print technology *
Laser
Duplex printing *
Yes
Maximum resolution *
600 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
18 ppm
Time to first page (black, normal)
8.5 s
Features
Maximum duty cycle *
5000 pages per month
Recommended duty cycle
250 - 1500 pages per month
Printing colours *
Black
Number of print cartridges *
1
Country of origin
Vietnam
HP segment
Business
Input & output capacity
Total number of input trays *
1
Total input capacity *
150 sheets
Total output capacity *
100 sheets
Paper tray 1 input capacity
150 sheets
Maximum number of input trays
1
Maximum input capacity (sheets)
150 sheets
Maximum output capacity (sheets)
100 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Card stock, Envelopes, Labels, Photo paper, Plain paper, Postcard, Rough paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5
ISO C-series sizes (C0...C9)
C5
Envelopes sizes
B5, C5, DL
Custom media width
147 - 216 mm
Custom media length
211 - 356 mm
Paper tray media weight
60 - 163 g/m²
Ports & interfaces
USB port *
Yes
USB 2.0 ports quantity
1
Network
Wi-Fi *
No
Performance
Built-in processor
Yes
Processor family
Tensilica
Processor frequency
266 MHz
Sound pressure level (printing)
51 dB
Sound power level (printing)
6.4 dB
Design
Market positioning *
Business
Design
Certification
CISPR 22: 2005 +A1/EN 55022: 2006 +A1-Class B, EN 61000-3-2: 2006 (Harmonic emissions, Class A), EN 61000-3-3: 1995 +A1+A2 (Flicker emissions), EN 55024: 1998 +A1 +A2 immunity standards which includes compliance with the following: EN 61000-4-2: 1995 (ESD immunity, performance criterion B), EN 61000-4-3: 1996 (radiated immunity, performance criterion A), EN 61000-4-4: 1995 (EFT immunity, performance criterion B), EN 61000-4-5: 1995 (surge immunity, perf criterion B), EN 61000-4-6: 1996 (conducted immunity, performance criterion A), EN 61000-4-11: 1994 (voltage fluctuations, performance criterion B & C)
Power
Power consumption (printing) *
360 W
Power consumption (ready)
1.4 W
Power consumption (PowerSave)
0.9 W
Power consumption (off)
0.6 W
Energy Star Typical Electricity Consumption (TEC)
0.505 kWh/week
AC input voltage
110 - 240 V
AC input frequency
50/60 Hz
System requirements
Windows operating systems supported
Windows 8, Windows Vista, Windows XP, Windows 7
Mac operating systems supported
Mac OS X 10.4 Tiger, Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard
Server operating systems supported
Windows Server 2003, Windows Server 2008
Other operating systems supported
Linux
Operational conditions
Operating temperature (T-T)
15 - 32.5 °C
Operating relative humidity (H-H)
10 - 80%
Sustainability
Sustainability compliance
Yes
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
349 mm
Depth
238 mm
Height
196 mm
Pallet dimensions (W x D x H)
1200 x 1000 x 2540 mm
Weight
5.2 kg
Packaging data
Package width
400 mm
Package depth
250 mm
Package height
298 mm
Package weight
6.35 kg
Packaging content
Cables included
AC
Bundled software
HP Usage tracking, HP Status and Alerts, CD Launch Pad, Control Panel Simulator, Print Driver, Software Installer/Uninstaller
Logistics data
Harmonized System (HS) code
8443321020
Pallet gross weight
632 g
Other features
Recommended system requirements
Windows 10, Windows 8, Windows 7 (32-bit/64-bit): 1 GB RAM; Windows Vista (32-bit/64-bit), Windows XP, Windows Server 2008 (32-bit/64-bit), Windows Server 2003: 512 MB RAM; all systems: 350 MB free hard disk space, CD-ROM drive, USB port
Operating humidity range
30 - 70%
Disclaimer HP LaserJet Pro P1106 Printer:
Disclaimer

[1] HP Auto-On and Auto-Off capabilities subject to printer and settings.
[3] Program features and availability may vary by country, visit www.hp.com/learn/suresupply for more information.
[4] HP FastRes 1200 provides the best print quality setting for this device; choose HP FastRes 600 for fast printing.
[5] Energy savings based on HP testing using the ENERGY STAR® program’s Typical Energy Consumption (TEC) method on HP LaserJet products with Instant-on Technology vs top competitive models as of March 2009.
[6] HP Auto-On and Auto-Off capabilities subject to printer and settings.
[7] To use this feature, you need Microsoft Internet Explorer 6.0–8.0.
[8] For more information, please visit www.hp.com/recycle