location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 128A toner cartridge 1 pc(s) Original Cyan

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
128A
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CE321AG
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0886111133512 show
Category:
Toner cartridges for your laser printer or copier.
Toner Cartridges Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 13321
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Oct 2020 02:08:18
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 01 Sep 2014
Product end of life date
Bullet Points HP 128A toner cartridge 1 pc(s) Original Cyan
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Original
  • - Laser printing
  • - 1 pc(s)
Long product name HP 128A toner cartridge 1 pc(s) Original Cyan :
The short editorial description of HP 128A toner cartridge 1 pc(s) Original Cyan

128A, Cyan, 1300 pages
More>>>
HP 128A toner cartridge 1 pc(s) Original Cyan:
The official marketing text of HP 128A toner cartridge 1 pc(s) Original Cyan as supplied by the manufacturer

Make documents and marketing materials look professional when you print with Original HP cartridges. Keep your home or office productive by avoiding wasted time and supplies. These cartridges are specifically designed for your printer.

Print professional-quality documents and marketing materials in your home or office. Maintain productivity—and avoid the hassle and expense of reprints and wasted time and supplies—with cartridges designed to be reliable. Plus, count on easy supplies reordering, replacement and recycling. HP SureSupply makes shopping easy, and HP's all-in-one toner cartridge design makes replacement a snap.[1] HP helps you recycle toner cartridges through the HP Planet Partners program.[2]

- Make a professional impact by printing stunning color documents and marketing materials. This toner's gloss delivers photo-quality graphics and images. Get business-quality results on a wide range of laser papers.
Maximize the impact of marketing and business documents when you print in standout color, using Original HP cartridges with ColorSphere toner. See fine details in charts and subtle shading in images. Make graphics appear bold and bright. Print photo-quality graphics and images that get noticed. This toner’s gloss delivers better contrast, increased brightness and a luminous look. Get consistent, professional results in the office, using Original HP toner and a range of laser papers. For high-quality documents, look for papers with the ColorLok logo. Save money by printing marketing materials in your own office, plus get the excellent color of Original HP. Remanufactured alternatives may not deliver the color you expect. Make quick changes and control results when you print in-house.

- Keep printing costs low while maintaining productivity. HP toner cartridges deliver consistent, uninterrupted printing. Because cartridges are designed for exceptional reliability, you avoid wasted supplies and expensive delays.
HP toners are designed with the HP printing system to deliver reliable performance and high-quality results in a variety of environmental conditions, including humid, arid and damp regions. The messy leaks, unplanned cartridge replacements and printer repairs often associated with remanufactured cartridges can drive up your total cost of printing. When you buy Original HP, you get a brand new cartridge and a great overall value. Original HP printers, toner and paper are designed and tested together for optimal results. Original HP cartridges ensure you get professional results during every part of the print job.

- Shop for supplies hassle-free with HP SureSupply.[1] When it's time to install a new cartridge, you can trust that HP's all-in-one cartridge design makes replacement quick and easy. Recycle your old toner cartridges through HP Planet Partners.[2].
Simplify your supplies ordering and management by receiving an alert when toner is low. Easily shop for supplies with HP SureSupply, where you can view cartridges that work with your printer(s) and shop from a variety of online sources.[1]. Install Original HP toner cartridges quickly and easily. This all-in-one HP LaserJet toner cartridge incorporates HP toner and the imaging drum in one easy-to-install supply. HP helps you recycle your toner cartridges—it’s easy and free with the HP Planet Partners program, available in 49 countries and territories around the world. HP never refills, resells or sends toner cartridges to a landfill.[2].

Short summary description HP 128A toner cartridge 1 pc(s) Original Cyan:
This short summary of the HP 128A toner cartridge 1 pc(s) Original Cyan data-sheet is auto-generated and uses the product title and the first six key specs.

HP 128A, 1300 pages, Cyan, 1 pc(s)

Long summary description HP 128A toner cartridge 1 pc(s) Original Cyan:
This is an auto-generated long summary of HP 128A toner cartridge 1 pc(s) Original Cyan based on the first three specs of the first five spec groups.

HP 128A. Colour toner page yield: 1300 pages, Printing colours: Cyan, Quantity per pack: 1 pc(s)

Features
Compatibility *
HP LaserJet Pro CP1525 Color, CM1415 Color MFP
Quantity per pack *
1 pc(s)
Colour toner page yield *
1300 pages
Type *
Original
Printing colours *
Cyan
Operational conditions
Operating relative humidity (H-H)
20 - 80%
Operational conditions
Storage temperature (T-T)
-20 - 40 °C
Storage humidity
10 - 90%
Weight & dimensions
Weight
600 g
Package weight
800 g
Other features
Colour
Yes
Package dimensions (WxDxH)
365 x 100 x 110 mm
Print technology
Laser printing