location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 703 Black Original Ink Advantage Cartridge

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
703 Black Original Ink Advantage Cartridge
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CD887AL
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0884420201502 show
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 13920
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Jun 2024 07:23:05
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP 703 Black Original Ink Advantage Cartridge
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Original
  • - Standard Yield
  • - 1 pc(s)
Warranty: For information please visit www.hp.com/go/learnaboutsupplies
Long product name HP 703 Black Original Ink Advantage Cartridge :
The short editorial description of HP 703 Black Original Ink Advantage Cartridge

HP 703 Black Original Ink Advantage Cartridge
More>>>
HP 703 Black Original Ink Advantage Cartridge:
The official marketing text of HP 703 Black Original Ink Advantage Cartridge as supplied by the manufacturer

Save more with ultra low-cost, high-capacity HP Black ink cartridge—print laser-quality black text and graphics for less money. Get archival output that resists fading, even on plain paper[1]. Enjoy the ease of use and trusted quality of Original HP ink cartridges. Original HP inks ensure you get the best possible printing experience every time you print.Save more—ultra low-cost HP Black ink cartridge designed for high-volume printing. This high-capacity black ink cartridge delivers a long-lasting ink supply and trusted Original HP reliability and quality.
• Lower your black printing cost per page with this ultra low-cost HP ink cartridge. The HP 703 Black ink cartridge is designed to work together with your HP printer or all-in-one to deliver affordable, high-quality HP printing.
Ensure laser-quality black text. Print archival-quality documents using ink designed for exceptional fade resistance.[1] Enjoy enhanced image quality, using papers with the ColorLok symbol.
• Produce laser-quality black text, using HP inks. Enhance the look and feel of reports, school projects and other important documents, using HP Premium Presentation Paper.
Count on Original HP ink cartridges for superior reliability and performance. Original HP ink cartridges are widely available and easy to install. HP's Planet Partners program helps you recycle your ink cartridge.[2]
• Finish a critical print job even when one cartridge runs low on ink—printing can be completed with the other black or color cartridges. Just remove the consumed cartridge to finish printing the document. Color print jobs will be printed in grayscale.

Short summary description HP 703 Black Original Ink Advantage Cartridge:
This short summary of the HP 703 Black Original Ink Advantage Cartridge data-sheet is auto-generated and uses the product title and the first six key specs.

HP 703 Black Original Ink Advantage Cartridge, Standard Yield, Black, Pigment-based ink, 1 pc(s), 600 pages

Long summary description HP 703 Black Original Ink Advantage Cartridge:
This is an auto-generated long summary of HP 703 Black Original Ink Advantage Cartridge based on the first three specs of the first five spec groups.

HP 703 Black Original Ink Advantage Cartridge. Cartridge capacity: Standard Yield, Black ink type: Pigment-based ink, Printing colours: Black, Quantity per pack: 1 pc(s), Black ink page yield: 600 pages

Save more—ultra low-cost HP Black ink cartridge designed for high-volume printing. This high-capacity black ink cartridge delivers a long-lasting ink supply and trusted Original HP reliability and quality.

Lower your black printing cost per page with this ultra low-cost HP ink cartridge. The HP 703 Black ink cartridge is designed to work together with your HP printer or all-in-one to deliver affordable, high-quality HP printing.
HP proprietary inks are formulated to prevent corrosion and clogging of the printhead, ensuring the best prints. Refilled cartridges contain different inks that may clog and corrode the printhead and impact print quality and reliability.
HP printers, inks and papers are designed and tested together for optimal results. Count on HP to deliver superior technology that produces consistent results and uncompromised performance with every print.

Ensure laser-quality black text. Print archival-quality documents using ink designed for exceptional fade resistance.[1] Enjoy enhanced image quality, using papers with the ColorLok symbol.

Produce laser-quality black text, using HP inks. Enhance the look and feel of reports, school projects and other important documents, using HP Premium Presentation Paper.
Archive documents that maintain text quality for decades—without fading—using HP inks.[1] Count on HP ink and paper to ensure stored legal documents and awards maintain their quality for years to come.
Print color images with enhanced detail. Dual-drop-volume ink cartridge technology delivers an extremely small drop size, for photos with smooth, even color and fine detail.
Print lab-quality photos that dry instantly, using HP inks with HP Advanced Photo Paper. Pick up your freshly printed photos and confidently share them without worrying that they will smear. Photos will look professional on this durable paper.

Count on Original HP ink cartridges for superior reliability and performance. Original HP ink cartridges are widely available and easy to install. HP's Planet Partners program helps you recycle your ink cartridge.[2]

Finish a critical print job even when one cartridge runs low on ink—printing can be completed with the other black or color cartridges. Just remove the consumed cartridge to finish printing the document. Color print jobs will be printed in grayscale.
Use convenient ink alerts to easily shop for supplies with HP SureSupply, where you can view a list of the cartridges that work with your printer(s) and shop from a variety of online sources.[3]
A user-friendly on-screen ink gauge provides estimated ink levels so you can plan for ink cartridge replacements—another benefit of Original HP cartridges.
HP helps you recycle your ink cartridges—it’s easy and free with the HP Planet Partners program, available in 42 countries and territories around the world. HP ensures that all collected HP ink cartridges are recycled responsibly. HP never refills them, resells them or sends them to a landfill.[2]

Features
Black ink type
Pigment-based ink
Print technology
Inkjet printing
Compatibility *
HP DeskJet Ink Advantage D730, F735, K209g
Quantity per pack *
1 pc(s)
Black ink page yield *
600 pages
Approximate page yield (A4, black & white, ISO/IEC 19752)
600 pages
Type *
Original
Cartridge capacity
Standard Yield
Ink type
Pigment-based ink
Printing colours *
Black
Printhead swath (inch)
1.42 cm (0.56")
Quantity per box
1 pc(s)
Total amount of recycled materials used for making
70%
HP segment
Enterprise
Operational conditions
Operating relative humidity (H-H)
20 - 80%
Storage temperature (T-T)
-40 - 60 °C
Operating temperature (T-T)
15 - 32 °C
Storage humidity
20 - 80%
Weight & dimensions
Width
114 mm
Depth
36 mm
Weight & dimensions
Height
115 mm
Weight
29.84 g
Packaging data
Package dimensions (WxDxH)
114 x 36 x 115 mm
Package width
114 mm
Package depth
36 mm
Package height
115 mm
Package weight
70 g
Logistics data
Case or master carton weight
4.62 kg
Case or master carton quantity
60 pc(s)
Larger master carton dimensions (WxDxH)
589 x 310 x 140
Pallet dimensions (W x D x H)
1219 x 1016 x 1791 mm
Products per pallet
4320 pc(s)
Larger master carton quantity
72 pc(s)
Layers per pallet
12 pc(s)
Master (outer) cases per pallet layer
6 pc(s)
Pallet gross weight
332.9 g
Quantity per master (outer) case
60 pc(s)
Master (outer) case weight
4.62 g
Country Distributor
United Kingdom 1 distributor(s)
Singapore 1 distributor(s)
Philippines 1 distributor(s)
Australia 1 distributor(s)