location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 35A Black Original LaserJet Toner Cartridge

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
35A Black Original LaserJet Toner Cartridge
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CB435AB
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0886111218721 show
Category:
Toner cartridges for your laser printer or copier.
Toner Cartridges Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 10735
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Jun 2024 07:28:59
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP 35A Black Original LaserJet Toner Cartridge
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Original
  • - Laser printing
  • - 1 pc(s)
Warranty: 2 years warranty from date of purchase (proof of purchase)
Long product name HP 35A Black Original LaserJet Toner Cartridge :
The short editorial description of HP 35A Black Original LaserJet Toner Cartridge

HP 35A Black Original LaserJet Toner Cartridge
More>>>
HP 35A Black Original LaserJet Toner Cartridge:
The official marketing text of HP 35A Black Original LaserJet Toner Cartridge as supplied by the manufacturer

When time is money, the latest in Original HP toner cartridge and toner technology keep your printer—and your business—running at its best. You get bold, crisp text and sharper images with spherically-shaped HP toner. And to keep you working without interruption, we've added intelligence to the cartridge that enables alerts when supplies are low and facilitates convenient supplies reordering through HP SureSupply.1 Our latest Original HP technology gives you more value for your money.Make your point clear. Sharp, rich text and crisp graphics drive key ideas home.
• The Original HP toner cartridge with built-in intelligence enables time-saving features in your LaserJet printer that have previously only been available in higher-priced printing systems. Interactive communication between the cartridge and the printer enables adjustments that optimize print quality and reliability for trouble-free, professional prints. Automatic alerts and convenient supplies reordering1 provide time-saving ease-of-use.
Better together. For ultimate speed and quality and maximum printer performance, use Original HP cartridges.
• When you use Original HP toner cartridges, you’ll receive alerts when supplies are low. You can then link directly to HP SureSupply1—a free service from HP that lets you shop when it’s convenient for you—to view a list of cartridges that work with your printer. Shop online or locally from a choice of resellers. Learn more at www.hp.com/learn/suresupply. When supplies management is this easy, you have more time to be productive.
Intelligence built into the print cartridge ensures consistent print quality and reliability.
• Spherically-shaped HP monochrome toner produces bold, crisp text and sharper images every time you print.
1 Program features and availability may vary by country. For more information, visit www.hp.com/learn/suresupply.

Short summary description HP 35A Black Original LaserJet Toner Cartridge:
This short summary of the HP 35A Black Original LaserJet Toner Cartridge data-sheet is auto-generated and uses the product title and the first six key specs.

HP 35A Black Original LaserJet Toner Cartridge, Black, 1 pc(s)

Long summary description HP 35A Black Original LaserJet Toner Cartridge:
This is an auto-generated long summary of HP 35A Black Original LaserJet Toner Cartridge based on the first three specs of the first five spec groups.

HP 35A Black Original LaserJet Toner Cartridge. Printing colours: Black, Quantity per pack: 1 pc(s)

Make your point clear. Sharp, rich text and crisp graphics drive key ideas home.

The Original HP toner cartridge with built-in intelligence enables time-saving features in your LaserJet printer that have previously only been available in higher-priced printing systems. Interactive communication between the cartridge and the printer enables adjustments that optimize print quality and reliability for trouble-free, professional prints. Automatic alerts and convenient supplies reordering[1] provide time-saving ease-of-use.
How has HP made the time-saving features of much higher-priced printing systems available in your personal/small workteam printer? It's all in the innovative redesign of our proven, all-in-one toner cartridge and toner technology. A patented spherical monochrome toner formula and intelligence in the cartridge never before available in a personal HP LaserJet printing system, make your printer the perfect tool to enhance your productivity and polish your image.
The HP printing system—printers, toner cartridges, HP toner, and paper—is engineered to work precisely for optimal quality and reliability. As a vital component, Original HP toner cartridges are rigorously tested to deliver consistent print quality throughout the life of each cartridge and from cartridge to cartridge. This includes testing the cartridge as an integrated system with the printer. The result—consistent quality and reliable performance.
HP printing systems have consistently received high ratings by readers of PC Magazine for service and reliability. You can count on Original HP toner and toner cartridge technology, designed together with the printer, to provide trouble-free printing.

Better together. For ultimate speed and quality and maximum printer performance, use Original HP cartridges.

When you use Original HP toner cartridges, you’ll receive alerts when supplies are low. You can then link directly to HP SureSupply[1]—a free service from HP that lets you shop when it’s convenient for you—to view a list of cartridges that work with your printer. Shop online or locally from a choice of resellers. Learn more at http://www.hp.com/learn/suresupply. When supplies management is this easy, you have more time to be productive.
The reliable, easy to use all-in-one HP LaserJet toner cartridge is designed for simple, cost-effective operation and incorporates HP toner and the imaging drum in one supply. Fewer supplies make supplies management easy. And with legendary HP reliability built-in, you'll spend less time resolving problems.
Original HP toner cartridges are designed to meet your usage needs, with minimum interruptions. When it's time to replace a cartridge or stock up, you can get Original HP toner cartridges quickly, easily, and conveniently whenever and wherever you shop—at retail stores, online, or direct from HP at http://www.hpshopping.com.
HP delivers environmentally-sound printing supplies with uncompromised quality and reliability. HP Planet Partners is a free, convenient, and industry-leading return and recycling program for HP toner cartridges available in more than 40 countries. Check your cartridge box or visit http://www.hp.com/recycle for details.[2] All cartridges received by HP go through a multi-phase recycling process and are reduced to raw materials which can be used to make new metal and plastic products.

Intelligence built into the print cartridge ensures consistent print quality and reliability.

To ensure consistent results, intelligence built into Original HP toner cartridges communicates with the printer, enabling adjustments that optimize print quality and reliability.
When 70% of the printing process relies on the toner cartridge, choose the one designed specifically for your printer. For the very best combination of consistent, professional results, unmatched reliability and trouble-free printing, choose Original HP toner cartridges and papers―the toner cartridges and papers specially designed to work with your HP LaserJet printer.

Features
Compatibility *
HP LaserJet P1005, P1006
Quantity per pack *
1 pc(s)
Type *
Original
Printing colours *
Black
Recycled material percentage
28%
HP segment
Business
Operational conditions
Operating temperature (T-T)
10 - 32.5 °C
Operating relative humidity (H-H)
20 - 80%
Storage temperature (T-T)
-20 - 40 °C
Storage humidity
10 - 90%
Weight & dimensions
Width
375 mm
Depth
113 mm
Height
125 mm
Weight
800 g
Dimensions (WxDxH)
375 x 113 x 125 mm
Weight & dimensions
Package width
375 mm
Package depth
113 mm
Package height
125 mm
Package weight
800 g
Technical details
Maximum number of stacking cartons
36 pc(s)
Logistics data
Pallet gross weight
276 g
Layers per pallet
12 pc(s)
Master (outer) cases per pallet layer
26 pc(s)
Larger master carton quantity
312 pc(s)
Products per pallet
312 pc(s)
Other features
Pallet dimensions (W x D x H)
1130 x 976 x 1500 mm
Print technology
Laser printing
Country Distributor
United Kingdom 1 distributor(s)
Singapore 1 distributor(s)
Philippines 1 distributor(s)
Australia 1 distributor(s)