location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 850 Black Original Ink Cartridge

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
850 Black Original Ink Cartridge
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C9362ZZ
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0829160708430 show
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7397
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:19:00
The date of the most recent change of this product data-sheet in Icecat.
Warranty: HP’s ink cartridges and printheads are warranted to be free from defects in materials and workmanship during the period of the warranty.
Long product name HP 850 Black Original Ink Cartridge :
The short editorial description of HP 850 Black Original Ink Cartridge

HP 850 Black Original Ink Cartridge
More>>>
HP 850 Black Original Ink Cartridge:
The official marketing text of HP 850 Black Original Ink Cartridge as supplied by the manufacturer

A genuine HP black inkjet print cartridge prints laser-quality black text and graphics. It's designed for superior reliability and ease of use. When used with HP printers, it provides proactive low ink alerts. Part of HP's integrated printing system.Resist smears. Highlight with confidence—dark, durable HP pigment black ink.
• Pigment-based ink prints laser-quality black text and graphics
Documents stand the test of time. Archive important papers—this sharp black text resists fading.[4]
• HP Vivera Inks are pure, and free of harmful contaminants, ensuring optimal reliability and quality.
This inkjet print cartridge was designed for easy and intuitive installation. Smart Printing technology lets you know that your cartridge has been correctly installed and confirms that you're using a genuine, Original HP inkjet print cartridge.[2]
• Designed for easy and intuitive installation in your HP printer.

Short summary description HP 850 Black Original Ink Cartridge:
This short summary of the HP 850 Black Original Ink Cartridge data-sheet is auto-generated and uses the product title and the first six key specs.

HP 850 Black Original Ink Cartridge, Black, Pigment-based ink, 1 pc(s), 220 pages

Long summary description HP 850 Black Original Ink Cartridge:
This is an auto-generated long summary of HP 850 Black Original Ink Cartridge based on the first three specs of the first five spec groups.

HP 850 Black Original Ink Cartridge. Black ink type: Pigment-based ink, Printing colours: Black, Quantity per pack: 1 pc(s), Black ink page yield: 220 pages

Features
Black ink type
Pigment-based ink
Print technology
Inkjet printing
Quantity per pack *
1 pc(s)
Black ink page yield *
220 pages
Type *
Original
Ink type
Pigment-based ink
Printing colours *
Black
Weight & dimensions
Width
100 mm
Depth
37 mm
Height
116 mm
Weight
30 g
Package width
100 mm
Package depth
116 mm
Package height
37 mm
Weight & dimensions
Package weight
50 g
Logistics data
Products per pallet
2400 pc(s)
Larger master carton quantity
40 pc(s)
Pallet gross weight
166 g
Quantity per master (outer) case
60 pc(s)
Master (outer) case weight
3.65 g
Master (outer) case gross weight (imperial)
3.65 kg (8.05 lbs)
Other features
Pallet dimensions (W x D x H)
1219 x 1016 x 750 mm
Stacking number for pallet
3 pc(s)