location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 854 Tri-color Original Ink Cartridge

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
854 Tri-color Original Ink Cartridge
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C9361ZZ
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0829160708379 show
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7566
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:19:00
The date of the most recent change of this product data-sheet in Icecat.
Warranty: HP’s inkjet print cartridges, ink cartridges and printheads are warranted to be free from defects in materials and workmanship during the period of theThispertains to the product when used in its designated HP or authorized OEM printing device. HP will, at HP’s option, either refund the purchase price or replace products that prove to be defective. Visit the HP online support web site http:///support for a list of support phone numbers and conditions or return to your point of purchase.
Long product name HP 854 Tri-color Original Ink Cartridge :
The short editorial description of HP 854 Tri-color Original Ink Cartridge

HP 854 Tri-color Original Ink Cartridge
More>>>
HP 854 Tri-color Original Ink Cartridge:
The official marketing text of HP 854 Tri-color Original Ink Cartridge as supplied by the manufacturer

Rich, lifelike color quality with HP Vivera Inks for vibrant photos and graphics that resist fading for generations. Used in HP 3-ink printing systems for rich colors or as part of HP's 6-ink printing systems for an enhanced color gamut and warmer skin tones.[1]Rich, lifelike color
• Rich, lifelike color for vibrant photos that capture mood and emotion
Ideal for color photos and graphics—used either alone or with other inkjet cartridges as part of HP's 6-ink color printing systems that deliver a wide color gamut, smooth, crisp colors, and warm, natural skin tones.
• HP Vivera Inks are tested to provide the best combination of image quality and fade resistance.
Genuine HP proprietary inks, specially-formulated HP papers, and HP printer software are designed as an integrated printing system. Their performance is optimized when used together to deliver exceptional print quality, time and time again.
• HP Vivera Inks are pure, and free of harmful contaminants, ensuring optimal reliability and quality.
Easy and reliable to use
• Designed for easy and intuitive installation in your HP printer.

Short summary description HP 854 Tri-color Original Ink Cartridge:
This short summary of the HP 854 Tri-color Original Ink Cartridge data-sheet is auto-generated and uses the product title and the first six key specs.

HP 854 Tri-color Original Ink Cartridge, Cyan, Magenta, Yellow, Dye-based ink, 1 pc(s), 220 pages

Long summary description HP 854 Tri-color Original Ink Cartridge:
This is an auto-generated long summary of HP 854 Tri-color Original Ink Cartridge based on the first three specs of the first five spec groups.

HP 854 Tri-color Original Ink Cartridge. Colour ink type: Dye-based ink, Colour ink page yield: 220 pages, Printing colours: Cyan, Magenta, Yellow, Quantity per pack: 1 pc(s)

Features
Colour ink type
Dye-based ink
Print technology
Inkjet printing
Quantity per pack *
1 pc(s)
Colour ink page yield *
220 pages
Type *
Original
Ink type
Pigment-based ink
Printing colours *
Cyan, Magenta, Yellow
Recycled material percentage
50%
Weight & dimensions
Width
100 mm
Depth
37 mm
Weight & dimensions
Height
116 mm
Weight
40 g
Package width
100 mm
Package depth
116 mm
Package height
37 mm
Package weight
60 g
Logistics data
Pallet gross weight
184 g
Other features
Pallet dimensions (W x D x H)
1219 x 1016 x 750 mm