location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 22XL High Yield Tri-color Original Ink Cartridge

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
22XL High Yield Tri-color Original Ink Cartridge
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C9352CA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0884420009672 show
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 18105
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Mar 2024 11:37:37
The date of the most recent change of this product data-sheet in Icecat.
Warranty: HP’s ink cartridges and printheads are warranted to be free from defects in materials and workmanship during the period of the warranty.
Long product name HP 22XL High Yield Tri-color Original Ink Cartridge :
The short editorial description of HP 22XL High Yield Tri-color Original Ink Cartridge

HP 22XL High Yield Tri-color Original Ink Cartridge
More>>>
HP 22XL High Yield Tri-color Original Ink Cartridge:
The official marketing text of HP 22XL High Yield Tri-color Original Ink Cartridge as supplied by the manufacturer

Save more—print 2.5 times more printed pages with fewer cartridge changes, using high-capacity ink cartridge. Print high-quality, archival color documents and vibrant photos, using an Original HP cartridge designed to work with your HP printer. Enhance document quality by using papers with the ColorLok logo—vivid color and documents dry faster for less smearing when handled.Print more color pages and photos with fewer cartridge changes, using high-capacity tri-color ink cartridge.
• HP helps you recycle your ink cartridges—it’s easy and free with the HP Planet Partners program, available in 42 countries and territories around the world. HP ensures that all collected HP print cartridges are recycled responsibly. HP never refills them, resells them, or sends them to a landfill.1
Brilliant color documents and vibrant, long-lasting photos. Count on Original HP cartridges to deliver consistently beautiful output.
• Impressive color documents and vibrant photos, using Original HP ink cartridges. Whether casual correspondence or important reports, count on HP to consistently deliver great print quality.
Count on Original HP ink cartridges for superior reliability and performance. Original HP ink cartridges are widely available and easy to install. HP's Planet Partners program helps you recycle your ink cartridge.~
• Original HP ink cartridges are easy to select, replace, and install.
1 HP ink cartridge return and recycling is available in 42 countries and territories around the world, covering 88% of the addressable market; see www.hp.com/recycle for details.

Short summary description HP 22XL High Yield Tri-color Original Ink Cartridge:
This short summary of the HP 22XL High Yield Tri-color Original Ink Cartridge data-sheet is auto-generated and uses the product title and the first six key specs.

HP 22XL High Yield Tri-color Original Ink Cartridge, Cyan, Magenta, Yellow, Dye-based ink, 1 pc(s), 415 pages

Long summary description HP 22XL High Yield Tri-color Original Ink Cartridge:
This is an auto-generated long summary of HP 22XL High Yield Tri-color Original Ink Cartridge based on the first three specs of the first five spec groups.

HP 22XL High Yield Tri-color Original Ink Cartridge. Colour ink type: Dye-based ink, Colour ink page yield: 415 pages, Printing colours: Cyan, Magenta, Yellow, Quantity per pack: 1 pc(s)

Print more color pages and photos with fewer cartridge changes, using high-capacity tri-color ink cartridge.

HP helps you recycle your ink cartridges—it’s easy and free with the HP Planet Partners program, available in 42 countries and territories around the world. HP ensures that all collected HP print cartridges are recycled responsibly. HP never refills them, resells them, or sends them to a landfill.[4]
Designed together to work together --HP inkjet printing supplies and printers are designed to produce consistently great results every time you print. A precision-engineered and tested system of supplies and printers designed together to work together.
Results you can count on across a broad range of plain papers and speciality media. Print greeting cards, homework assignments, letters, email, information from the internet, and reports with confidence.
Each Original HP Inkjet print cartridge is brand new for exceptional printing performance—no need to worry about smudges or leaks. All Original HP inkjet cartridges are guaranteed to be free from defects in materials and workmanship during the period of the warranty.

Brilliant color documents and vibrant, long-lasting photos. Count on Original HP cartridges to deliver consistently beautiful output.

Impressive color documents and vibrant photos, using Original HP ink cartridges. Whether casual correspondence or important reports, count on HP to consistently deliver great print quality.
Archive documents that maintain color quality for decades—without fading—using Original HP inks.[2] Count on HP ink and paper to ensure stored legal documents, awards and photos maintain their image quality for years to come.
HP is a leader in service and support, providing a warranty for reliability you can count on.
Results you can count on across a broad range of plain papers and speciality media. Print greeting cards, homework assignments, letters, email, information from the internet, and reports with confidence.

Count on Original HP ink cartridges for superior reliability and performance. Original HP ink cartridges are widely available and easy to install. HP's Planet Partners program helps you recycle your ink cartridge.~

Original HP ink cartridges are easy to select, replace, and install.
Use convenient ink alerts to easily shop for supplies with HP SureSupply, where you can view a list of the cartridges that work with your printer(s) and shop from a variety of online sources.[3]
HP helps you recycle your ink cartridges—it’s easy and free with the HP Planet Partners program, available in 42 countries and territories around the world. HP ensures that all collected HP print cartridges are recycled responsibly. HP never refills them, resells them, or sends them to a landfill.[4]
HP is a leader in service and support, providing a warranty for reliability you can count on.

Features
Colour ink type
Dye-based ink
Print technology
Inkjet printing
Compatibility *
HP DeskJet 3918, 3938, 3940, D1360, D1368, D1420, D1430, D1445, D1460, D1520, D1530, D1550, D1558, D1560, D1568, D2360, D2445, D2460, F2180, F2210, F2224, F2235, F2240, F2275, F2276, F2280, F2288, F2290, F370, F378, F380, F390, F4185 / HP OfficeJet 4355, J3608, J5508 / HP PSC 1401, 1402, 1406, 1410
Quantity per pack *
1 pc(s)
Colour ink page yield *
415 pages
Type *
Original
Ink type
Pigment-based ink
Printing colours *
Cyan, Magenta, Yellow
HP segment
Business
Operational conditions
Storage temperature (T-T)
-15 - 35 °C
Operating temperature (T-T)
15 - 35 °C
Storage humidity
5 - 95%
Weight & dimensions
Width
116 mm
Weight & dimensions
Depth
116 mm
Height
37 mm
Weight
50 g
Package width
116 mm
Package depth
116 mm
Package height
37 mm
Package weight
70 g
Logistics data
Products per pallet
1800 pc(s)
Larger master carton quantity
30 pc(s)
Pallet gross weight
165.5 g
Quantity per master (outer) case
60 pc(s)
Master (outer) case weight
4.85 g
Master (outer) case gross weight (imperial)
4.85 kg (10.7 lbs)
Other features
Pallet dimensions (W x D x H)
1219 x 1016 x 820 mm