location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 96 3-pack Black Original Ink Cartridges

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
96 3-pack Black Original Ink Cartridges
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C9345BN
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0882780438149 show
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 13432
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:19:00
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 02 Feb 2021
Product end of life date
Warranty: HP’s inkjet print cartridges, ink cartridges and printheads are warranted to be free from defects in materials and workmanship during the period of the HP’s inkjet print cartridges, ink cartridges and printheads are warranted to be free from defects in materials and workmanship during the period of the This pertains to the product when used in its designated HP or authorized OEM printing device. HP will, at HP’s option, either refund the purchase price or replace products that prove to be defective. Visit the HP online support web site http:///support for a list of support phone numbers and conditions or return to your point of purchase.
Long product name HP 96 3-pack Black Original Ink Cartridges :
The short editorial description of HP 96 3-pack Black Original Ink Cartridges

HP 96 3-pack Black Original Ink Cartridges
More>>>
HP 96 3-pack Black Original Ink Cartridges:
The official marketing text of HP 96 3-pack Black Original Ink Cartridges as supplied by the manufacturer

This genuine HP black inkjet print cartridge uses HP Vivera Inks to print professional, laser-quality black text and graphics. Designed for faster printing, this higher yield cartridge is ideal for frequent and/or high volume printing—so you'll change cartridges less often and improve productivity. Provides superior reliability and ease of use. Used in conjunction with HP printers, this genuine HP inkjet print cartridge provides proactive alerts so you'll know when ink levels are running low.

Short summary description HP 96 3-pack Black Original Ink Cartridges:
This short summary of the HP 96 3-pack Black Original Ink Cartridges data-sheet is auto-generated and uses the product title and the first six key specs.

HP 96 3-pack Black Original Ink Cartridges, Black, Pigment-based ink, 3 pc(s), Multi pack

Long summary description HP 96 3-pack Black Original Ink Cartridges:
This is an auto-generated long summary of HP 96 3-pack Black Original Ink Cartridges based on the first three specs of the first five spec groups.

HP 96 3-pack Black Original Ink Cartridges. Black ink type: Pigment-based ink, Supply type: Multi pack, Printing colours: Black, Quantity per pack: 3 pc(s)

Features
Black ink type
Pigment-based ink
Print technology
Inkjet printing
Compatibility *
HP DeskJet 5940, 6540, 6620, 6830, 6840, 9800 / HP OfficeJet 7210, 7310, K7100 / HP Photosmart 2610, 8030, 8050, 8150, 8450, 8750
Quantity per pack *
3 pc(s)
Type *
Original
Ink type
Pigment-based ink
Printing colours *
Black
Supply type *
Multi pack
Features
HP segment
Business
Operational conditions
Operating relative humidity (H-H)
20 - 80%
Operating temperature (T-T)
15 - 35 °C
Storage humidity
5 - 95%
Weight & dimensions
Package width
276.2 mm
Package height
43.2 mm
Package weight
300 g