location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Deskjet 3920 Color Inkjet Printer

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Deskjet 3920 Color Inkjet Printer
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C9065A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0882780306332 show
Category:
Inkjet printers are the most suitable printers for home and small office use. They are generally not as fast as laser printers, but make prints of very high quality and are quite affordable.
Inkjet Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 20241
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Mar 2024 09:07:54
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 01 Nov 2011
Product end of life date
Long product name HP Deskjet 3920 Color Inkjet Printer :
The short editorial description of HP Deskjet 3920 Color Inkjet Printer

Deskjet 3920 Color Inkjet Printer
More>>>
HP Deskjet 3920 Color Inkjet Printer:
The official marketing text of HP Deskjet 3920 Color Inkjet Printer as supplied by the manufacturer

Compact and affordable, this printer is easy to set up and use and offers printing at up to 14 ppm black, 10 ppm colour. Use it to print everything from laser-quality documents to colour photos from 10 x 15 cm to A4.

Short summary description HP Deskjet 3920 Color Inkjet Printer:
This short summary of the HP Deskjet 3920 Color Inkjet Printer data-sheet is auto-generated and uses the product title and the first six key specs.

HP Deskjet 3920 Color Inkjet Printer

Long summary description HP Deskjet 3920 Color Inkjet Printer:
This is an auto-generated long summary of HP Deskjet 3920 Color Inkjet Printer based on the first three specs of the first five spec groups.

HP Deskjet 3920 Color Inkjet Printer

See results today with this easy to set up and use colour printer.

Get set up in no time with user-friendly software and USB connection. Save ink, time and money – stop unwanted jobs using on-screen print cancel button. Make the best use of available space – compact design and 80-sheet fold-up tray.

Print everything from laser-quality text to vibrant colour.

Print laser-quality text and true-to-life colour for professional looking results. Print on a choice of paper types and sizes, from 10 x 15 cm to A4. Get photos and documents with exceptional fade resistance using selected HP papers and inks.

Enjoy all the benefits of HP reliability with this compact printer.

Print at up to 14 ppm black, up to 10 ppm colour. Get optimum results by using HP inkjet cartridges and HP paper, all designed to work together with your printer.