HP logo

HP 45 Black/23 Tri-color 2-pack Original Ink Cartridges

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
18806
Info modified on:
19 Oct 2024, 07:33:33
Warranty:
HP’s ink cartridges and printheads are warranted to be free from defects in materials and workmanship during the period of the warranty.
Long product name HP 45 Black/23 Tri-color 2-pack Original Ink Cartridges:

HP 45 Black/23 Tri-color 2-pack Original Ink Cartridges

HP 45 Black/23 Tri-color 2-pack Original Ink Cartridges:

Get more value with a combo-pack of ink cartridges for printing convenience.

Short summary description HP 45 Black/23 Tri-color 2-pack Original Ink Cartridges:

HP 45 Black/23 Tri-color 2-pack Original Ink Cartridges, Black, Cyan, Magenta, Yellow, Pigment-based ink, Dye-based ink, 2 pc(s), 930 pages, Multi pack

Long summary description HP 45 Black/23 Tri-color 2-pack Original Ink Cartridges:

HP 45 Black/23 Tri-color 2-pack Original Ink Cartridges. Colour ink type: Dye-based ink, Black ink type: Pigment-based ink, Supply type: Multi pack, Printing colours: Black, Cyan, Magenta, Yellow, Quantity per pack: 2 pc(s), Black ink page yield: 930 pages

Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.