location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 15 Large Black Inkjet Print Cartridge ink cartridge Original

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
15 Large Black Inkjet Print Cartridge
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C6615D show
Show alternative article codes used in the online market place
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 90687
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Aug 2021 17:47:00
The date of the most recent change of this product data-sheet in Icecat.
Long product name HP 15 Large Black Inkjet Print Cartridge ink cartridge Original :
The short editorial description of HP 15 Large Black Inkjet Print Cartridge ink cartridge Original

15 Black Inkjet Print Cartridge
More>>>
HP 15 Large Black Inkjet Print Cartridge ink cartridge Original:
The official marketing text of HP 15 Large Black Inkjet Print Cartridge ink cartridge Original as supplied by the manufacturer

The HP 15 Black Inkjet Print Cartridge is ideal for home users who want high-quality, long-lasting printouts.

Characteristics

- High-quality output, even on everyday paper
- Proprietary HP pigmented ink
- Affordable HP printing at a competitive price

Short summary description HP 15 Large Black Inkjet Print Cartridge ink cartridge Original:
This short summary of the HP 15 Large Black Inkjet Print Cartridge ink cartridge Original data-sheet is auto-generated and uses the product title and the first six key specs.

HP 15 Large Black Inkjet Print Cartridge, Black, Pigment-based ink

Long summary description HP 15 Large Black Inkjet Print Cartridge ink cartridge Original:
This is an auto-generated long summary of HP 15 Large Black Inkjet Print Cartridge ink cartridge Original based on the first three specs of the first five spec groups.

HP 15 Large Black Inkjet Print Cartridge. Black ink type: Pigment-based ink, Printing colours: Black

Features
Black ink type
Pigment-based ink
Print technology
Inkjet printing
Approximate page yield (A4, black & white, ISO/IEC 19752)
603 pages
Type *
Original
Ink type
Pigment-based ink
Printing colours *
Black
Colour
No
Operational conditions
Storage temperature (T-T)
0 - 40 °C
Weight & dimensions
Width
157 mm
Depth
117 mm
Weight & dimensions
Height
26 mm
Weight
107 g
Package weight
140 g
Logistics data
Products per pallet
2.400 pc(s)
Pallet gross weight
373 kg
Other features
Case dimensions (case or master carton)
150 x 483 x 287 mm
Pallet dimensions (W x D x H)
1200 x 800 x 1580 mm
Print cartridge volume delivered
25 ml
Brand Image Product code Product Stock Price from
Pelikan

Pelikan 341310 ink cartridge 1 pc(s) High (XL) Yield Black
(show image)
341310 1 Refilled Head High Capacity 0.00
(excl. VAT)
0 (incl. VAT)
Pelikan

Pelikan H10 ink cartridge 1 pc(s) High (XL) Yield Black
(show image)
343802 1 Refilled Head High Capacity 0.00
(excl. VAT)
0 (incl. VAT)
Pelikan

Pelikan H10 ink cartridge 2 pc(s) Black
(show image)
360403 2 Refilled Heads 0.00
(excl. VAT)
0 (incl. VAT)
Pelikan

Pelikan H10 ink cartridge 1 pc(s) High (XL) Yield Black
(show image)
342270 1 Refilled Head High Capacity 0.00
(excl. VAT)
0 (incl. VAT)
Pelikan

Pelikan H10 ink cartridge 2 pc(s) Black
(show image)
360379 2 Refilled Heads 0.00
(excl. VAT)
0 (incl. VAT)
Pelikan

Pelikan 339652 ink cartridge 1 pc(s) High (XL) Yield Black
(show image)
339652 1 Refilled Head High Capacity 0.00
(excl. VAT)
0 (incl. VAT)
Pelikan

Pelikan H10H10 ink cartridge 2 pc(s) High (XL) Yield Black
(show image)
359520 2 Refilled Heads 0.00
(excl. VAT)
0 (incl. VAT)
Pelikan

Pelikan Inkjet Cartridge H10 replaces HP 15, black, 42 ml ink cartridge 1 pc(s) High (XL) Yield
(show image)
339294 1 Refilled Head High Capacity 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)