location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 80 Yellow DesignJet Printhead and Printhead Cleaner

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
80 Yellow DesignJet Printhead and Printhead Cleaner
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C4823A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0088698541654 show
Category:
These are part of inkjet printers, which prints ink onto paper. They are fixed heads, which are built into the printer, or disposable heads, which are built into the disposable ink carttridges.
Print Heads Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 383560
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Sep 2024 00:45:36
The date of the most recent change of this product data-sheet in Icecat.
CE Marking (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE Marking (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE Marking (1.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE Marking (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (1.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Warranty: 90 Days (Return to HP - Unit Replacement)
Long product name HP 80 Yellow DesignJet Printhead and Printhead Cleaner :
The short editorial description of HP 80 Yellow DesignJet Printhead and Printhead Cleaner

HP 80 Yellow DesignJet Printhead and Printhead Cleaner
More>>>
HP 80 Yellow DesignJet Printhead and Printhead Cleaner:
The official marketing text of HP 80 Yellow DesignJet Printhead and Printhead Cleaner as supplied by the manufacturer

HP 80 Printheads and Cleaners are engineered to work with the HP 80 Ink Cartridges as part of a modular ink system that delivers fast printing automatically. Each HP 80 Printhead comes with a printhead cleaner that maintains the life and performance of the printhead. Printheads and ink cartridges track printhead wear and ink usage and automatically work with the printer to ensure precise black-and-color lines and high quality color renderings, maps, and graphics every time you print.Breakthrough printing speeds. HP 80 Printheads with Jetexpress technology raise the bar for fast, unattended printing for technical applications.

Unsurpassed printing speed for technical applications.

Built-in smart chip for outstanding print quality without guesswork

Printhead cleaner bundled with printhead to extend printhead life and ensure consistent performance

Short summary description HP 80 Yellow DesignJet Printhead and Printhead Cleaner:
This short summary of the HP 80 Yellow DesignJet Printhead and Printhead Cleaner data-sheet is auto-generated and uses the product title and the first six key specs.

HP 80 Yellow DesignJet Printhead and Printhead Cleaner, HP Designjet 1000 series Printers, Yellow, C4823A, Singapore, 264 mm, 114 mm

Long summary description HP 80 Yellow DesignJet Printhead and Printhead Cleaner:
This is an auto-generated long summary of HP 80 Yellow DesignJet Printhead and Printhead Cleaner based on the first three specs of the first five spec groups.

HP 80 Yellow DesignJet Printhead and Printhead Cleaner. Compatibility: HP Designjet 1000 series Printers, Printing colours: Yellow, OEM code: C4823A. Width: 264 mm, Depth: 114 mm, Height: 36 mm. Package dimensions (WxDxH): 114 x 36 x 264 mm, Package width: 114 mm, Package depth: 36 mm. Larger master carton quantity: 110 pc(s), Products per pallet: 1100 pc(s), Pallet gross weight: 264.44 g

Performance
Compatibility *
HP Designjet 1000 series Printers
Printing colours
Yellow
OEM code
C4823A
Country of origin
Singapore
Weight & dimensions
Width
264 mm
Depth
114 mm
Height
36 mm
Packaging data
Package dimensions (WxDxH)
114 x 36 x 264 mm
Package width
114 mm
Package depth
36 mm
Package height
264 mm
Packaging data
Package weight
170 g
Operational conditions
Storage temperature (T-T)
-40 - 60 °C
Logistics data
Larger master carton quantity
110 pc(s)
Pallet dimensions (W x D x H)
1016 x 1219.2 x 1549.4 mm
Products per pallet
1100 pc(s)
European pallet dimensions (W x D x H)
1219 x 1016 x 1549 mm
Pallet gross weight
264.44 g
Quantity per pack
1 pc(s)
Harmonized System (HS) code
84439990
Country Distributor
España 2 distributor(s)
France 2 distributor(s)
Sverige 3 distributor(s)
Polska 2 distributor(s)
México 1 distributor(s)
Deutschland 1 distributor(s)
Danmark 1 distributor(s)
Norway 1 distributor(s)
Suomi 2 distributor(s)
United Kingdom 5 distributor(s)
Switzerland 1 distributor(s)
United Arab Emirates 2 distributor(s)
Nederland 1 distributor(s)