location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP C4195A printer drum Original 1 pc(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
C4195A
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C4195A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0088698229163 show
Category:
Laser printers and copiers not only need toner (ink powder) for printing, but also a drum (comparable with the print head of an inkjet printer). The drum puts the toner in the right place, and afterwards the paper is heated so the toner melts and is attached permanently to the paper. Drums, like all components of a printer, wear and will have to be replaced at some time, although they are fairly durable.
Printer Drums Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 181832
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Sep 2024 00:20:46
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 26 Nov 2011
Product end of life date
Bullet Points HP C4195A printer drum Original 1 pc(s)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - HP Color LaserJet 4500/4550 Printing Supplies provide consistent vibrant colours and clear, sharp black text and lines with a specifically formulated, microfine toner which is chemically grown for uniform particles and consistent colour.
Warranty: This HP product is warranted to be free from defects in materials and workmanship.
Long product name HP C4195A printer drum Original 1 pc(s) :
The short editorial description of HP C4195A printer drum Original 1 pc(s)

Color LaserJet Drum Kit
More>>>
HP C4195A printer drum Original 1 pc(s):
The official marketing text of HP C4195A printer drum Original 1 pc(s) as supplied by the manufacturer

Business users in medium to large offices who want professional-quality, colour laser output.
HP Color LaserJet C4195A Drum Kit for the HP Color LaserJet 4500/4550 printer series has a typical life of up to 25,000 black pages/6,250 colour pages, based on 5% average coverage.

Short summary description HP C4195A printer drum Original 1 pc(s):
This short summary of the HP C4195A printer drum Original 1 pc(s) data-sheet is auto-generated and uses the product title and the first six key specs.

HP C4195A, Original, HP, HP Color LaserJet 4500 and 4550 Printer series, 1 pc(s), 25000 pages, Laser printing

Long summary description HP C4195A printer drum Original 1 pc(s):
This is an auto-generated long summary of HP C4195A printer drum Original 1 pc(s) based on the first three specs of the first five spec groups.

HP C4195A. Type: Original, Brand compatibility: HP, Compatibility: HP Color LaserJet 4500 and 4550 Printer series. Width: 406.9 mm, Depth: 163.1 mm, Height: 295.9 mm. Package width: 406.9 mm, Package depth: 163.1 mm, Package height: 295.9 mm. Pallet gross width: 120 cm, Pallet gross length: 80 cm, Pallet gross height: 104.6 cm

Features
Print technology
Laser printing
Compatibility *
HP Color LaserJet 4500 and 4550 Printer series
Type *
Original
Brand compatibility *
HP
Quantity per pack *
1 pc(s)
Multipack *
No
Page yield *
25000 pages
OEM code
C4195A
Country of origin
Japan
Operational conditions
Operating temperature (T-T)
15 - 30 °C
Storage temperature (T-T)
-20 - 40 °C
Operating relative humidity (H-H)
10 - 80%
Storage humidity
10 - 90%
Weight & dimensions
Width
406.9 mm
Depth
163.1 mm
Weight & dimensions
Height
295.9 mm
Weight
1.36 kg
Packaging data
Package width
406.9 mm
Package depth
163.1 mm
Package height
295.9 mm
Package weight
1.8 kg
Logistics data
Pallet gross width
120 cm
Pallet gross length
80 cm
Pallet gross height
104.6 cm
Pallet gross weight
91 kg
Larger master carton quantity
36 pc(s)
Master (outer) cases per pallet layer
12 pc(s)
Layers per pallet
3 pc(s)
Products per pallet
36 pc(s)
Products per pallet (EU)
36 pc(s)
Brand Image Product code Product Stock Price from
MM CMYK Drum Unit - HP 640A (C4195A) - For HP Color LaserJet 4500 / 4550 MM CMYK Drum Unit - HP 640A (C4195A) - For HP Color LaserJet 4500 / 4550
(show image)
15187DK CMYK Drum Unit - HP 640A (C4195A) - For HP Color LaserJet 4500 / 4550 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 3 distributor(s)
Danmark 2 distributor(s)
Singapore 1 distributor(s)
Philippines 1 distributor(s)
Australia 1 distributor(s)