location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Imaging Barcode Scanner

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Imaging Barcode Scanner
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BW868AT
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0886111034482 show
Category:
Electronic device for reading printed barcodes.
Barcode Readers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 35996
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Mar 2020
Product end of life date
Bullet Points HP Imaging Barcode Scanner
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Black
  • - Scanner type: 1D/2D
  • - Standard interfaces: USB
Warranty: NA
Long product name HP Imaging Barcode Scanner :
The short editorial description of HP Imaging Barcode Scanner

HP Imaging Barcode Scanner
More>>>
HP Imaging Barcode Scanner:
The official marketing text of HP Imaging Barcode Scanner as supplied by the manufacturer

Used in conjunction with HP Point of Sale Systems, the HP Imaging Barcode Scanner offers an enhanced feature set to improve information collection.

Short summary description HP Imaging Barcode Scanner:
This short summary of the HP Imaging Barcode Scanner data-sheet is auto-generated and uses the product title and the first six key specs.

HP Imaging Barcode Scanner, 1D/2D, Imager, Code 93 Code 39 QR code EAN/JAN-8 EAN/JAN-13 UPC-A UPC-E Code 128 PDF417 Data Matrix GS1 DataBar..., USB, Black, 226.7 g

Long summary description HP Imaging Barcode Scanner:
This is an auto-generated long summary of HP Imaging Barcode Scanner based on the first three specs of the first five spec groups.

HP Imaging Barcode Scanner. Scanner type: 1D/2D, Sensor type: Imager, Decoding standards: Code 93 Code 39 QR code EAN/JAN-8 EAN/JAN-13 UPC-A UPC-E Code 128 PDF417 Data Matrix GS1 DataBar.... Standard interfaces: USB. Product colour: Black. Weight: 226.7 g. Dimensions (WxDxH): 100 x 71 x 181 mm

Scanning
Scanner type *
1D/2D
Sensor type *
Imager
Decoding standards
Code 93 Code 39 QR code EAN/JAN-8 EAN/JAN-13 UPC-A UPC-E Code 128 PDF417 Data Matrix GS1 DataBar Omnidirectional GS1 DataBar Expanded
Ports & interfaces
Standard interfaces *
USB
Performance
Product colour *
Black
Weight & dimensions
Weight *
226.7 g
Other features
Dimensions (WxDxH)
100 x 71 x 181 mm