location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Compact 2.0 Speakers

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Compact 2.0 Speakers
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BR387AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0886111250400 show
Category:
Apparatus that converts electrical impulses into sound, typically as part of a public address system.
Loudspeakers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 24222
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Mar 2018
Product end of life date
Bullet Points HP Compact 2.0 Speakers
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 1 W 1-way 2.0 channels
  • - Number of drivers: 2 180 - 20000 Hz
  • - Plastic
  • - Black
Warranty: 1 Year (Return to HP/Dealer - Standard Bench Repair + Phone-in Assistance), Global coverage
Long product name HP Compact 2.0 Speakers :
The short editorial description of HP Compact 2.0 Speakers

HP Compact 2.0 Speakers
More>>>
HP Compact 2.0 Speakers:
The official marketing text of HP Compact 2.0 Speakers as supplied by the manufacturer

Fits in the palm of your hand-Compact and small external travel speakers compatible with PC slip into a laptops carry-case with room to spare. Enjoy good sound, higher volume levels and wider frequency response which most notebook and desktop computer's built-in speakers can't even begin to match.

Short summary description HP Compact 2.0 Speakers:
This short summary of the HP Compact 2.0 Speakers data-sheet is auto-generated and uses the product title and the first six key specs.

HP Compact 2.0 Speakers, 1-way, 2.0 channels, Wired, 1 W, 180 - 20000 Hz, Black

Long summary description HP Compact 2.0 Speakers:
This is an auto-generated long summary of HP Compact 2.0 Speakers based on the first three specs of the first five spec groups.

HP Compact 2.0 Speakers. Speaker type: 1-way, Audio output channels: 2.0 channels, Number of drivers: 2. Connectivity technology: Wired. RMS rated power: 1 W, Frequency range: 180 - 20000 Hz. Product colour: Black

Loudspeakers
Speaker type *
1-way
Audio output channels *
2.0 channels
Speaker placement *
Tabletop/bookshelf
Number of drivers *
2
Tweeter
Yes
Woofer
No
Audio
RMS rated power *
1 W
Frequency range
180 - 20000 Hz
Signal-to-Noise Ratio (SNR)
70 dB
Performance
Product colour *
Black
Housing material
Plastic
Ports & interfaces
Connectivity technology *
Wired
3.5 mm connector
Yes
USB 2.0 ports quantity
1
Power
Power source type
USB
Weight & dimensions
Width
68 mm
Depth
63 mm
Height
78 mm
Other features
Equalizer
No
Magnetically shielded
Yes
USB required
Yes